Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical
- Peel Strength / Adhesion: 6.25 to 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: A double coated tape with permanent adhesives on both the liner and air side. Constructed with a medical grade rubber based adhesive on the air side and a medical grade acrylic adhesive on the liner side. Designed for a variety of medical
- Adhesive: Acrylic, Rubber
- Type: Double-Sided Adhesive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper.
- Thickness: 0.00905511811023622 inches
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
-
Description: Liner Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications.
- Peel Strength / Adhesion: 2.375 to 3 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly Medical Device
- Peel Strength / Adhesion: 2.8125 to 3.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Adhesive Applications
Description: SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Adhesive Applications
Description: R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required, R520DC provides a permanent bond on foams, metals, and plastics,
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive, Permanent
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: A530DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A530DC provides a permanent bond on foams, plastics, metals, and
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: PolySil™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Description: Liner Side Adhesive Highly Moisture-Resistant, Extended Wear Medical Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Concealment Medical Device Mounting Medical Diag0stic Medical-Foam Patient
- Peel Strength / Adhesion: 5 lbs/in
- Adhesive: Acrylic, Silicone
- Backing: Foam, Paper, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: MED 2191H is a 18 mil hydrocolloid adhesive transfer tape designed for wound care, ostomy and fixation of medical devices.
- Thickness: 0.03937 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Adhesive: Transfer
-
Description: A white, double coated 1/32" medical PE foam tape with differential adhesives. A conformable and flexible foam tape that provides excellent adhesion and removes cleanly from skin without causing irritation. End use applications include: monitoring electrodes,
- Adhesive: Acrylic, Rubber
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape 7952MP Clear is a high performance acrylic adhesive on a double liner polycoated kraft paper. It is recommended for bonding high surface energy plastics and metals in the industrial, automotive, medical, and electronic industries. It
- Temperature Resistance: 10 C
- Adhesive: Acrylic, Transfer
- Features: Double-Sided Adhesive
- Backing: Paper
-
Description: Unsupported, permanent medical transfer film constructed with a specially formulated medical grade adhesive. Designed to promote excellent wet-out to a variety of substrates for a variety of medical industry assembly and construction applications that require an
- Adhesive: Acrylic, Transfer
- Features: Specialty / Other
-
Description: Designed for a variety of unique end-use applications, especially where a temporary bond is required. Liner side adhesive will remove cleanly from many surfaces under typical environmental conditions, leaving no ghosting or residue behind. Excellent tape for transportation and screen
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 2.4 mil Medical Grade Acrylic -- TM8520Supplier: Mactac
Description: Double coated 0.5 mil PET with 2.4 mil of medical grade acrylic adhesive on each side. Designed for demanding applications, this tape performs well on a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate
- Features: Specialty / Other
- Adhesive: Transfer
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 1.2 mil Medical Grade Acrylic -- TM8500Supplier: Mactac
Description: Double coated 0.5 mil PET, coated on both side with 1.15 medical grade acrylic adhesive. Protected by 2 2 mil PET liners.
- Width: 60 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 1.8 mil Medical Grade Acrylic -- TM8510Supplier: Mactac
Description: Double coated 0.5 mil PET with 1.8 mil of medical grade acrylic adhesive on each side. This adhesive performs well on a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Transfer
-
Supplier: Mactac
Description: Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.
- Width: 60 inches
- Carrier / Backing: Acrylic / Acrylate, Foam
- Features: Specialty / Other
-
Supplier: Deviser, Inc.
Description: Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs.
- Thickness: 0.0024000000000000002 to 0.0028 inches
- Peel Strength / Adhesion: 0.440625 lbs/in
- Temperature Resistance: -30 to 80 C
- Adhesive: Acrylic, Transfer
-
Supplier: Manufacturers Supplies Co.
Description: processing virtually any type of adhesive material including PVC, PP, cellophane, acetate, adhesive paper, double-sided adhesives, duct tapes, masking tapes, foam tapes, medical tapes, and aluminum, label stock & various types of
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto rotary converting system, model RO 350, has been designed and developed for the die cutting & kiss cutting of adhesive and double sided adhesive tapes, foam tapes and any other technical flexible material to satisfy the requirements of
- Sheet Width / Working Depth (F to B): 13.779535 inch
- Technology: Air / Pneumatic
- Equipment Type: Clicker Press
-
Supplier: Can-Do National Tape
Description: Laminating is the process of joining two or more materials together in layers to create a single composite material. Follows is a small sampling of our abilities. We can: Layer foam strip tape, adhesive, and release paper to create adhesive single- or double-sided
- Industry: Aerospace, Appliances, Automotive, Electrical / Electronics, General Industrial, Medical, Packaging
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Production - High Volume, Production Low Volume
- Services: R&D
-
Supplier: Manufacturers Supplies Co.
Description: as the machine of choice for manufacturers & converters of self-adhesive tapes, single & double sided tapes, die cut tapes, glue dots, foams & laminated foams (open & closed cell), rubber & silicone rubber, converters in the transportation industry
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: Pexco
Description: the PTFE Pressure-Sensitive Tape to other surfaces. Pexco’s PTFE Pressure-Sensitive Tapes are treated and coated with an acrylic adhesive rated to 180°F service. The adhesive adds approximately .003″ to the tape thickness and is backed with paper. Typical
- Width: 0.5 to 12 inches
- Thickness: 0.003 to 0.03 inches
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: RS Components, Ltd.
Description: 3M 7000111529 Double Sided Tape
- Width: 0.47244094488188976 inches
- Thickness: 0.005118110236220472 inches
- Peel Strength / Adhesion: 3.42608829 lbs/in
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 7.7075 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Plastic / Polymer
-
Supplier: RS Components, Ltd.
Description: Hi-Bond VST 7025W/0.25/25/33 Foam Tape
- Width: 0.984251968503937 inches
- Thickness: 0.00984251968503937 inches
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
-
Supplier: Pexco
Description: Pexco’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco’s PTFE Tape can be supplied etched
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Description: The SHEEN's SA Series Thermal Tape are renowned for their distinctive characteristics, which include: ◆ Acrylic-based material with double-sided adhesiveness. ◆ Low thermal impedance and high adhesive strength. ◆ Maintains good holding power at both room temperature and
- Thickness: 0.007874015748031496 inches
- Peel Strength / Adhesion: 4.0284 lbs/in
- Temperature Resistance: -30 to 130 C
- Dielectric Strength: 4,000,000 V/m
-
Supplier: Heilind Electronics, Inc.
Description: 3M DOUBLE COATED TAPE 444, CL 444
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
attributes Helps prevent excess load on the solder joint at the antenna PRODUCT FACTS Available cable lengths: 50, 100, 150mm Available connectors: MHF-type, MHFL4-type FPC with double side adhesive (read more)
Browse Antennas Datasheets for TE Connectivity -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Die-Cut Performance Material Spotlight: FLEXcon (R) OMNI-WAVE TM
grade conductive adhesive. OMNI-WAVE TM is a double-sided, skin-contact, pressure-sensitive adhesive (transfer tape) engineered for short-term wearable and electrode applications. It has a conductive layer containing carbon fibers that allow medical device sensors or electrodes to send and receive
More Information Top
-
Detection And Analysis Of Respiratory Airflow And Snoring Sounds During Sleep Using Laryngeal Sound Discrimination
The microphone shell has a 20mm lip to facilitate attachment to the skin with a double - sided medical adhesive tape ring.
-
Intelligent Robotics and Applications
To obtain clearer signals, subjects were scrubbed with alcohol and shaved if necessary and then electrodes were applied over the body using the die cut medical grade double sided adhesive tape .
-
Mechanism leading to the development of pressure ulcers based on shear force and pressures during a bed operation: Influence of body types, body positions, and...
Sensors were directly attached to the skin of the subjects using a medical double - sided adhesive tape at five sites: (a) scapula, (b) sacrum, (c) coccyx, (d) lateral side of the sacrum, and (e) posterior site of the middle thigh.
-
http://care.diabetesjournals.org/content/25/12/2263.full.pdf
A specially designed op- tical fiber holder was attached to the subject’s forearm using medical double - sided adhesive tape .
-
VoIce Changes and Heart Failure
The ACC is easily placed on the anterior neck just above the clavicular notch using double - sided medical grade adhesive tape (see Figure 1).
-
Ca 2+ ‐dependent activation of guard cell anion channels, triggered by hyperpolarization, is promoted by prolonged depolarization
The adaxial side of a leaf was mounted on a acrylicglass holder in the focal plane of the microscope using double - sided adhesive tape and medical adhe- sive (Medical Adhesive B, Aromando, http://www.amt-med.de).
-
Continuous robot control using surface electromyography of atrophic muscles
When activity was notable on the live view of the sEMG signal, we attached the electrode to that position with double - sided medical grade adhesive tape .
-
Assembly of a polymer lab-on-chip device for impedimetric measurements of D-dimers in whole blood
Electrode layer and microfluidic substrate are joined by means of a 50 µm thick double - sided medical grade adhesive tape , adjusted with an optical alignment system.
-
Human Hand Motion Analysis With Multisensory Information
To obtain clearer signals, subjects were scrubbed with alcohol and shaved if necessary and then electrodes were applied over the body using the die cut medical grade double - sided adhe- sive tape .
-
Dynamical Characteristics of Surface EMG Signals of Hand Grasps via Recurrence Plot
To obtain good-quality sig- nals, subjects were scrubbed with alcohol and shaved if neces- sary and then electrodes were applied over the body using the die cut medical grade double - sided adhesive tape .
Indicates content that may require registration and/or purchase.