Products/Services for Dovetail Nuts
-
Nuts - (1362 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...TypeInch SizeMetric Size -
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Eye Nuts - (74 companies)Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting... -
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Bolts - (1302 companies)...to aid the bolt's insertion into holes and nuts. Successful bolt implementation almost always requires a nut to retain components on the bolt's axis. Nuts are applied via torque while the bolt itself is held in place, or vice versa. Nut position... -
Hand Tools - (2168 companies)...into the object to be fastened. Wrenches are used to tighten or loosen nuts and bolts. Hammers are hand tools that deliver repeated blows to an object. For example, a hammer is used to drive a nail into wood. Specialty Tools. For every basic type of hand tool...
-
Locknuts - (189 companies)Description. Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Bolt Tensioners - (44 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
-
Penetrants and Penetrating Oils - (109 companies)Penetrants and penetrating oils are low viscosity fluids used to free rusted or corroded nuts, bolts, fasteners, shafts, pulleys and other mechanical parts. Most penetrating fluids contain a low viscosity solvent or volatile vehicle. Penetrants...
Product News
-
High Performance Alloys, Inc.
Custom Nuts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. (read more) -
National Bolt & Nut Corporation
Types of nuts A guide to fasteners: Types of bolts, nuts, and washers. All fasteners perform the same function -- mechanically joining and securing two or more parts together. However, differences in type, quality, shape and material significantly influence the fastener 's performance and service life. Understanding the functional varieties of the different types available, including nuts, bolts and washers, is essential to selecting the appropriate fastener (and fastener supplier) for a project... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
APM Hexseal Corp.
At APM Hexseal, we ARE nuts! Our trademarked Seelnuts install just like ordinary nuts and are designed to be used with conventional screws and bolts. They are a single piece design, featuring threads molded directly into the rubber in a custom grooved cavity. This creates a consisten and reliable seal, suitable for many applications. (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
ZAGO Manufacturing Company, Inc.
Self-Sealing Nuts Engineering Self-Sealing Nuts Engineering. Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and convenient... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
National Bolt & Nut Corporation
Custom Gear Nuts Custom Nuts and Washers. National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Our expert team has the knowledge, skills, and equipment needed to manufacture a variety of custom-tailored nuts in low to high production volumes. Follow us on: YouTube. LinkedIn. twitter. National Bolt & Nut, Inc. National... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Nord-Lock Group
Nord-Lock wheel nuts The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred to as lug nut minimize the risk of accidents, improve driver productivity and reduce operating and service costs. The Nord-Lock wheel nut also referred to as lug nut safely secures wheels on both on-road... (read more)Browse Locknuts Datasheets for Nord-Lock Group -
APM Hexseal Corp.
High-Pressure Self-Sealing Nuts APM Hexseal 's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
BUMAX®
High performance corrosion resistant locking nuts BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)Browse Nuts Datasheets for BUMAX® -
BUMAX®
Premium quality hexagon nuts in a variety grades Hexagon Nut - We supply premium quality hexagon nuts in a variety of dimensions and grades. You can order hexagon nuts directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Nuts Datasheets for BUMAX® -
BUMAX®
Hexagon Nuts: Top Quality in All Sizes & Grades! We supply premium quality hexagon nuts in a variety of dimensions and grades. You can order hexagon nuts directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Nuts Datasheets for BUMAX®
-
Fuel-element profilometer for the HFEF
Precision dovetailed slides with antibacklash nuts were used to reduce the zero shift.
-
A Few More Mechanics' Tools
On the inner face of this second block, beyond the dovetail , is a nut , D, in which works a i3c in. screw, H,to move the block along in the dovetail.
-
High-temperature furnace for quantitative x-ray intensity measurements
… cylindrical shields;,E, right side shields; F, control thermocouple;G, backing spring; H, taper; J, backing plate: K, O-ring; L, Teflon water jacket; IM,copper eiectrode; N. rocker arm; P, micrometer adjustment; Q, ball bearing; R, dovetail ; S, molybdenum nut : 7.
-
An Ophthalmic Anesthesia Training System Using Integrated Capacitive and Hall Effect Sensors
The orbital structure is mated with a dovetail structure and secured by nuts to ensure rigid assembly.
-
The mechanical design of physical instruments
But the couplings of the instrument constructed by the SociCtt Genevoise, whose loop is shown in the upper part of figure 5, are designed on ordinary engineering principles, screw and ordinary nut , thrust collar and dovetail slide, whereas the lower loop was …
-
http://www.plumbersurplus.com/pdf/48-23-6001b.pdf
Dovetail 1/4"+ lock- nut 49-54-0715 .
-
Review: Horace Wilmer Marsh, Technical Trigonometry
A few of the types of problems given are: equilibrium on an inelined plane, bevel gears, spiral gear cutter, dovetail joillts, two point ball bearing, nuts , flange angles, tangent galvanometer, track turnout, roof truss, length of belts, concrete stand pipes, sewer construction.
-
Review: Percy F. Smith and Arthur Sullivan Gale, New Analytic Geometry
A few of the types of problems given are: equilibrium on an inelined plane, bevel gears, spiral gear cutter, dovetail joillts, two point ball bearing, nuts , flange angles, tangent galvanometer, track turnout, roof truss, length of belts, concrete stand pipes, sewer construction.
Indicates content that may require registration and/or purchase.