Products/Services for Dovetail Slide Stock
-
Specialty Metal Shapes and Stock - (222 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form. Description. Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized...Ferrous / Iron BasedNonferrous MetalsAlloy
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Drawer Slides - (86 companies)Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability... -
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off... -
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
-
Linear Slides and Linear Stages - (492 companies)...the slide. Common linear bearing types used in linear slides include: Air bearings. Ball slides. Crossed rollers bearings. Dovetail ways. Hardened ways (or box ways). Linear ball bushings. Linear motion guides. Linear needle roller bearings (or M/V ways...
-
Crossed Roller Slides - (81 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
-
Metal Shapes and Stock - (2535 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
-
Vises - (273 companies)...mounted to a workbench. Vise types include chain, circuit board, collet, and cross vises. Chain vises or pipe chain vises use a roller chain to clamp the work. They are used, typically, for clamping pipe or round stock. Circuit board vises...
Product News
-
bisco industries
Heavy duty slide for medical applications. Accuride's 301 series is an overachiever with a low profile. The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment applications. Accuride. Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track... (read more)Browse Drawer Slides Datasheets for bisco industries -
Isotech, Inc.
Zero Friction Air Bearings & Slide Guides The Advantage of OAV Dovetail Series. Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS. For some applications... (read more)Browse Air Bearings Datasheets for Isotech, Inc. -
McWane Plant and Industrial
Heavy-Duty Sluice/Slide Gates for Wastewater McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Keystone Electronics Corp.
New Slide-In PC Mount Battery Contacts Keystone Electronics has once again met increasing demands for higher energy, lower weight cylindrical battery usage with the introduction of their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable connectivity. Manufactured from .012 " (.30mm) thick, Spring Steel... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
bisco industries
Medium-Duty Full-Extension Soft Close Slide Accuride's Medium-Duty Full-Extension Soft Close Slide. The Accuride 3932 is a medium-duty counterpart to the popular light-duty 3832. The 3932 is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics... (read more)Browse Drawer Slides Datasheets for bisco industries -
bisco industries
Accuride C4170 Heavy-Duty Drawer Slide Where Strength Meets Motion: The Accuride C4170. From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design features that make it a trusted solution for demanding applications. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution... (read more)Browse Drawer Slides Datasheets for bisco industries -
Festo Corporation
EGSL Series Electric Slide Whenever there is a need for precise pushing motion or handling of work pieces, the electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (+ 0.015 mm). The EGSL sliding electric guide also offers exceptional energy efficiency. The EGSL electric slide provides an economical positioning function for strokes of up to 11.8... (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Festo Corporation
Mini slide DGST The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator. Shortest mini slide on the market. Precise recirculating ball bearing guide. Versatile mounting options. Design with supply ports and sensor slots that have a mirror-inverted configuration for space-saving installation can... (read more)Browse Linear Actuators Datasheets for Festo Corporation -
Compact Automation
Custom Ball Slide Components Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore. Cylinders feature our patented snap-cap design: a resilient... (read more)Browse Ball Slides Datasheets for Compact Automation -
NB Corporation of America
Basics of Design: Slide Guides Slide guides provide smooth, accurate, and sometimes fast linear motion to carry loads back and forth in a variety of industries. Based on their relatively friction-free and smooth motion, the guides are often used in medical and optical devices, robots, and machine tools to make high-quality products. Though conceptually simple, the guides have been refined and upgraded with more advanced designs, precise machining, and high-grade materials. Download this Basics of Design to understand... (read more)Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America
-
PXT 1911, Single-Action, Single Stack Model .45 ACP self-loading pistol
full-length guide rod competition hammer match trigger flared ejection port extended slide lock safety beavertail grip safety cocobolo wood stocks high visibility, low-mount, dovetailed , three-dot sights.
-
ZASMHBA0005165
Other methods of locking two ends of metal together in a multiple- slide machine include interlocking dovetails , raised tabs inserted through slots and then flattened or twisted, a … … lanced slot and then swaged, and lancing and forming through two stock thicknesses.
-
Beretta 93R 9 mm automatic pistol
… 240 mm barrel, including muzzle brake: 156 mm Rifling: 6 grooves, rh; 1 turn in 250 mm Sights: fore: blade integral with slide rear: notched bar dovetailed to slide Sight radius: 160 mm … … velocity: ±375 m/s Metal stock : length folded: 195 mm …
-
Model 93R 9 mm selective fire pistol
… 240 mm Barrel: including muzzle brake, 156 mm Rifling: 6 grooves, rh, 1 turn in 250 mm Sights: fore, blade integral with slide; rear, notched bar dovetailed to slide Sight radius: 160 mm … … velocity: 375 m/s Metal stock : length folded, 195 mm …
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Machining, Machine Tools, and Practices
Measuring dovetail slides . … in which A denotes the dividing head, B the indexing plates, and C the tail stock center.
-
THE 1989 SHOT SHOW ‐ REVIEWS, PREVIEWS, PROMISES AND PREDICTIONS ON
… are a number of external changes to these guns, including Delrin wraparound textured stocks , an elongated, recurved … The white dot on post front sights have been dovetailed into the top of the slide to allow for drift adjustments; the rear sights have white dots and can be had in fixed or adjustable versions.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hook_N|1 unfasten_V|1 crunch_N|1 swaybacked_J|1 dun_N|1 snuff_out_V|1 spineless_J|1 rump_N|1 squeal_N|1 thrash_V|1 smothered_J|1 sourly_R|1 loop_N|1 sliding _J|1 damn_V|3 two … … trim_V|10 profit_V|4 rig_V|3 sue_V|8 license_V|2 indorse_V|1 reprimand_V|2 swear_in_V|1 vacate_V|3 defraud_V|2 conspire_V|5 bulletin_V|2 star_V|3 fete_V|3 smooth_out_V|1 debut_V|3 warble_V|1 inflame_V|2 solicit_V|4 toast_V|6 chat_V|2 relearn_V|1 bum_V|1 readjust_V|2 gas_up_V|1 poise_V|5 officiate_V|5 honeymoon_V|3 stock _V|2 staff_V|4 camp_out_V|1 embroider_V|2 … … revitalize_V|1 throw_in_the_towel_V|1 parcel_V|1 press_on_V|1 dovetail _V|1 bolster_V|3 revolve_around_V|2 hobble_V|2 …
-
Optical detection of photo-activated protein adsorption using Brewster angle microscopy
The stock solution was diluted to 0.2 mg/mL before use. Quartz slides functionalized with 3 in various coverages were placed over the cell, and a quartz dovetail prism was placed over the quartz slide, index- matched with a layer of glycerol/water (9:1) mixture between them.
-
The mechanical design of modern light-weight motor- and trailer-coaches
7) INTERIORS Furniture and fittings offer some scope for saving weight in rolling- stock , as these are … Light aluminium-alloy castings have been used extensively for passenger sliding -doors, partitions, lighting fittings, parcel racks … Light-alloy sheets are very suitable for dovetail floor construc- tion for partitions and bulkheads, panelling, steps …
-
Discussion on ¿Locomotives and coaches¿ at the Convention on Electric Railway Traction, 22nd March, 1950
7) INTERIORS Furniture and fittings offer some scope for saving weight in rolling- stock , as these are … Light aluminium-alloy castings have been used extensively for passenger sliding -doors, partitions, lighting fittings, parcel racks … Light-alloy sheets are very suitable for dovetail floor construc- tion for partitions and bulkheads, panelling, steps …
Indicates content that may require registration and/or purchase.