Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Air Filtration, Inc.
Description: hopper for disposal, and the cleaned air is recirculated to the facility. Downdraft tables and downdraft booths are commonly used in woodworking, metalworking, grinding, finishing, sanding, deburring, welding, plasma cutting, industrial painting, and other applications.
- Features: Downdraft Table
- Unit Type: Dust Collection System
-
Supplier: Aget Manufacturing Company
Description: Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve
- Airflow: 150 to 250 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids
- Unit Type: Dust Collection System, Fume / Smoke Collector
- Applications: Fine Powders, Toxic Media
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors (SDT) Downdraft Table is a self contained collection system that is ergonomically designed to provide a clean and safe working environment. It is ideal for grinding, polishing, sanding, buffing, and any manual finishing operations. It is a heavy duty work
- Applications: Metalworking debris
-
-
Supplier: Diversi-Tech, Inc.
Description: The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the
- Efficiency: 92 %
- Minimum Particle Size Filtered: 2 µm
- Airflow: 1,200 SCFM
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The Extract-All® SCDD-1250 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It features a 99% efficient Self-Cleaning Cartridge filter, hinged side and back shield.
- Airflow: 1,250 SCFM
- Efficiency: 99.99 %
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The Extract-All® SCDD-3450 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It features a 99% efficient Self-Cleaning Cartridge filter, hinged side and back shield.
- Airflow: 3,450 SCFM
- Efficiency: 99.995 %
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options.
- Airflow: 1,200 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System, Fume / Smoke Collector
- Filter Cleaning: Reverse Air
-
Supplier: Clean Air Industries
Description: simply walk up the table and get to work. Performance: The 2×3 Portable Downdraft Table by Clean Air Industries is best in class with 265 FPM of true capture velocity, meaning you can still expect solid fume capture welding from about 2 feet off the table. See it in
- Applications: Abrasives, Fine Powders, Metalworking debris, Welding Fumes
-
Supplier: Micro Air
Description: downdraft table. Exhaust capacities from 100-300 fpm per square foot of table area allow your specific needs to be met. MODULAR DESIGN – Can be used individually or in groups, side by side, back to back, whatever best fits your workspace. If your requirements change, simply add
- Applications: Abrasives, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Supplier: Clean Air Industries
Description: Unleash the Power of Clean Air with Defender Downdraft Tables Crafted with Precision in the USA The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more.
- Airflow: 9,000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking debris, Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table features lower
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Features: Automatic Shaking (Vibrating), Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Airflow: 4,800 SCFM
- Applications: Abrasives, Explosive Media, Fine Powders
- Features: Downdraft Table, HEPA / ULPA Filters, Wet
- Unit Type: Dust Collection System
-
Supplier: Filter 1 Clean Air Consultants
Description: externally (out of the air stream). Three Sizes The DFW Series includes 36" tall, 4' wide tables in three lengths: 5 feet (our strongest performer), 7 feet, and 9 feet. As with all Downtrons, the DFW Wood Sanding tables are constructed of all-welded heavy-guage carbon steel for
- Airflow: 5,000 SCFM
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
- Applications: General Cleaning
-
Supplier: Micro Air
Description: Micro Air's® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure
- Airflow: 6,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Stationary
- Unit Type: Dust Collection System, Fume / Smoke Collector
-
Supplier: Filter 1 Clean Air Consultants
Description: The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work surfaces,
- Airflow: 3,000 SCFM
- Features: Downdraft Table, HEPA / ULPA Filters, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System
- Applications: General Cleaning
-
Supplier: N.R. Murphy Ltd.
Description: Available in many configurations and sizes with built in dust collector or separate dust collector. As a recognized leader in the air cleaning industry we offer dust collection systems to capture your airborne particles. Our sales technicians, backed up by factory application engineers, are
- Airflow: 1,800 to 4,800 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Description: Downdraft Bench The Donaldson Torit Downdraft Bench combines a ruggedly constructed work surface with a choice of six (6) different Torit-Built® filter cartridges. Other standard features are a fluorescent light fixture and large capacity dust drawers. The Downdraft Bench is
- Airflow: 3,000 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, Source Collector / Portable
-
Description: The Donaldson Torit DB-800 Downdraft bench is compact and ergonomically designed for finishing small parts. It combines a heavy gauge, welded cabinet and direct drive fan to provide years of trouble free service. Hinged side panels allow for longer than normal work pieces.
- Airflow: 700 SCFM
- Applications: Abrasives, Fine Powders
- Features: Bag-type Units (Baghouse), Downdraft Table, Dry, Source Collector / Portable
- Unit Type: Dust Collection System
-
Supplier: Labconco Corporation
Description: 3' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.00003 µm
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Dust Collection System, Fume / Smoke Collector
-
Supplier: Labconco Corporation
Description: 2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.00003 µm
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Dust Collection System, Fume / Smoke Collector
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Designed for downdraft capture of contaminants, the SP-400-DD comes with a 4-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for ultra-fine particulate and refillable adsorption modules for chemical vapor
- Airflow: 500 SCFM
- Efficiency: 60 %
- Features: HEPA / ULPA Filters
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Source Collector / Portable
-
Supplier: Sentry Air Systems, Inc.
Description: operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G]. Downdraft
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: enclosure [SS-435-DDB-SIT-G]. Downdraft benches are also available in standing height [SS-435-DDB-STAND]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: ProVent LLC
Description: Stationary Down Draft Work Tables Standard Features Heavy Duty Sheet Steel Construction Structural Legs Fiberglass Grated Work Decks Tapered Table Bottoms Heavy Weight Capacities 3 Foot to 10 Foot Table Widths Standard Optional Features Work deck materials Special Sizes
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
- Applications: Welding Fumes
-
Supplier: Lincoln Electric Co. (The)
Description: The DownFlex table is a compact table that can be placed in multiple locations around a welding shop. It combines a workbench and extraction unit design specifically for the removal of welding fume. The DownFlex table can be used to remove particulate and dust from metal
- Accessory: Booth / Curtain
-
Supplier: Sentry Air Systems, Inc.
Description: protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors continues its world class product offerings with its Model SSB* Ventilated Work station for hand polishing, sanding, and cutting applications. Dirty air vents to a central dust collector. STANDARD FEATURES Durable (1”x 1” x 1”) fiberglass work surface. Metal work surfaces
- Applications: Metalworking debris
-
Supplier: ProVent LLC
Description: benches are used in sparking operations or where combustible metals are processed. Fiberglass finishing operations are ideal applications for cartridge media down draft benches like the V-4000 series. Custom sized down draft tables can be connected to existing ducted dust collection systems
- Airflow: 500 to 15,000 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System
-
Supplier: Mystaire, Inc.
Description: The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
-
Supplier: Mystaire, Inc.
Description: Isola™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical resistance for
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
-
Supplier: Mystaire, Inc.
Description: The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
-
Supplier: ProVent LLC
Description: Standard Features Integral Vertical Cartridge Filter System Single Cartridge Cam Locking Door Integral Fan, Motor and Pulse Controls No Ductwork Hook-ups Necessary - Easily Relocated Integral Fork Slots Optional Features Custom Hoods/Lighting Grated Work Deck Materials Adjustable Foot Rests Hood
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Description: Ultra-Web Flame Retardant Cartridge Filter, 12.74-inch outer diameter x 26.00-inches long, Open/Closed for AerTable (Square Access Cover), CF, Torit Downdraft Bench and other brands of cartridge collectors.
- Length: 26 inch
- Height: 2 inch
- Operating Temperature: 179.6 F
- Construction: Cartridge Filter
Find Suppliers by Category Top
Featured Products Top
-
dropped something epic – the new Defender Downdraft Table Series! No more speeches or lists of (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
In the dynamic world of manufacturing, where efficiency and productivity are king, the health and safety of workers often hinge on the equipment used. Among these, downdraft tables play a (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
. The challenge? Doing it without shutting down your operation. Traditional dust collection retrofits can drag on for weeks. The Defender Downdraft Table changes the story. These (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
Clean Air Industries collaborated with Nate Bowman, The Weld Scientist, to design and build a custom 4x6 Defender Downdraft Table tailored to his specific fabrication needs. Why did Nate choose the Defender? It's not by accident. He needed a solution durable enough (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
The Clean Air Industries Portable 2×3 Downdraft Table is the perfect solution if you’re looking for a quick and effective source capture weld fume extraction solution. With best in class airflow, your welders are able to simply walk up the table (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
Designed for efficiency, the Defender Downdraft table features easy-access filters that make maintenance quick and hassle free—no tools required. Minimize downtime and keep prooductivity high with a system engineered for real-world use. Discover why operators trust the Defender for clean air and seamless workflow support. Learn more (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
extractors, downdraft tables, and welding booths designed to capture smoke and fumes at the source. Whether you’re running a small welding shop, a large manufacturing facility, or a technical school / educational welding program, Fume Dog offers plug-and-play solutions (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
versatility? Out of the box, Fume Dog converts from a ground unit to a wall-mounted system. No tools, no extra parts, no fuss. Want a downdraft table setup? We’ve got an accessory for that. Oh, and about those filters: We don’t lock you into some overpriced, proprietary nonsense. Our (read more)
Browse Extractor Arms Datasheets for Clean Air Industries -
Finding your local Clean Air Industries contact just got easier. Our updated Contact Us page now features interactive maps—select your region and connect instantly. No extra steps.
(read more)
Browse Downdraft Tables Datasheets for Clean Air Industries
Conduct Research Top
-
Clean Air Solution Report-Downdraft Table
Harley-Davidson was looking for a small downdraft table/backdraft hood system for grinding operations in their Pennsylvania manufacturing facility. When they approached Spartan Air Purification, the local Micro Air distributor, with their requirements for the system it was also mentioned the table
-
MICRO AIR XA23 (2' x 3') Self-contained Downdraft Tables Provide a Unique Solution for Vocational Welding Schools
MICRO AIR XA23 (2' x 3') Self-contained Downdraft Tables Provide a Unique Solution for Vocational Welding Schools
More Information Top
-
CR4 - Blog Entry: Building a Downdraft Table for Painting
Building a Downdraft Table for Painting .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59043/25937929-MIT.pdf?sequence=2
The simulation of the shallow portion of the downdraft ( Table F.2 )produces a peak downward velocity of -9 m/s just above the boundary level and -6 m/s near cloud base.
-
Manual of Stroke Models in Rats
Downdraft Table or Fume Hood................................................................................46 .
-
Federal Register > Monday, November 16, 2009 > [74 FR 58965] Request for Information on Source Capture Ventilation Systems (SCVS) Units for Use in Nail Salons,...
NIOSH will not be responsible for any costs related to usage, wear and tear or accidental damage to the downdraft table or portable SCVS units during transport or while they are at NIOSH.
-
Laser and Plasma Applications: Selecting a Dust Collection System
The table supports the work piece being cut and, in the case of a dry table, often utilize cartridge dust collectors with dust conveyed to the collector via ducts built within the downdraft table .
-
Grainger.com
• Downdraft Table , Self Cleaning, 3450 cfmDowndraft Table,Self Cleaning,3450 cfm .
-
DAYTON Downdraft Table,780 CFM,1 HP,120V,14 A - Downdraft Tables - 2FDA9|2FDA9 - Grainger Industrial Supply
• Downdraft Tables .
-
Air Cleaner Accessories - Air Treatment - Grainger Industrial Supply
○ Downdraft Table (7 .
-
Grainger.com
• Downdraft Table , Self Cleaning, 3450 cfmDowndraft Table,Self Cleaning,3450 cfm .
-
Grainger.com
• Downdraft Table , Self Cleaning, 3450 cfmDowndraft Table,Self Cleaning,3450 cfm .
Indicates content that may require registration and/or purchase.