-
Supplier: Laserglow Technologies
Description: The Scorpius Series, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius
- Wavelength Range: 1,064 nm
- Laser Power: 250 to 700 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Laserglow Technologies
Description: The Scorpius Pro, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series
- Wavelength Range: 1,064 nm
- Laser Power: 1,200 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.92 lbs
-
Supplier: Laserglow Technologies
Description: These laser pointers are the ultimate in style for any presentation or lecture. True 18k gold or platinum plating gives these green laser pointers an unforgettable shine, and the laser itself is as impressive and reliable as any Laserglow pointer. The
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
-
Supplier: Laserglow Technologies
Description: ensure sustained performance. This test is done at least 3 times before the laser is shipped to the customer. Key Features: Output Power: 250 mW - 799 mW Pump Diode: 2.5 Watt Diode Make: nLight Wavelength: 532 nm (green) Key Feature: The most powerful constant-duty handheld
- Wavelength Range: 532 nm
- Laser Power: 250 to 800 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.92 lbs
Find Suppliers by Category Top
More Information Top
-
Accurate, inexpensive testing of laser pointer power for safe operation
A narrow-line doubled Nd:YAG laser at 532 nm , a Nd:YAG laser at 1064 nm and a tunable Ti:sapphire laser operating at 808 … … to measure the filter transmission at the three wavelengths commonly found in DPSS green laser pointers .
-
Laser Physics
For example, a commercial green laser pointer powered by two AAA batteries contains an 808- nm laser diode that pumps a Nd : YVO4 (neodymium-doped yttrium … … oxide phosphate, KTiOPO4) to generate a few milliwatts of green ( 532 nm) light in a … In end-pumped DPSS lasers, diode laser radiation is injected through an end facet of the laser …
-
Spatial coherence of low-cost 532nm green lasers
The DPSS laser resonant cavity is terminated by a dielectric mirror that reflects at 1064 nm and transmits at 532 nm. An infrared filter behind the mirror removes infrared radiation from the output beam (this may be omitted or inadequate in less-expensive " pointer -style" green lasers), and the assembly ends in a collimator lens 1 .
-
Lasers in light skin interaction
532 nm AlGaAs pumped bright green laser pointers , frequency doubled 1064 nm Nd:YAG laser or (more commonly in laser pointers) Nd:YVO4 IR lasers (SHG) 593 nm Yellow Orange laser pointers, DPSS 635 nm .
-
Considering light skin interaction in optical information processing as applied to human body
532 nm AlGaAs pumped bright green laser pointers , frequency doubled 1064 nm Nd : YAG laser or (more commonly in laser pointers) Nd : YVO4 IR lasers (SHG) 593 nm Yellow Orange laser pointers, DPSS 635 nm .
-
Nd:YAG laser - Wikipedia, the free encyclopedia
For many applications, the infrared light is frequency-doubled or -tripled using nonlinear optical materials such as lithium triborate to obtain visible ( 532 nm , green ) or ultraviolet light. A green laser pointer is a frequency doubled Nd:YVO4 diode-pumped solid state laser ( DPSS laser).
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25476/Kim_washington_0250O_10230.pdf?sequence=1&isAllowed=y
In this investigation, three different colors, red, green , and blue-violet laser pointers (maximum power of 5 mW), were used as light sources, and they were coupled with an optical fiber as shown in Fig. 4.11(b). For example, a diode-pumped solid-state ( DPSS ) laser module consists of a powerful 808 nm IR diode laser that pumps a Nd:YVO4 laser crystal, generating 1064 nm light. This fundamental is frequency doubled to 532 nm by passing through a non-linear Potassium Titanyle Phosphate .
-
Picoprojectors
For example, a 1064-nm IR laser can be frequency-doubled to 532 nm , which produces a very good green color for displays; 1047-nm IR lasers , frequency doubled to 523 nm, also can be used. … itself can be either a direct-emission IR laser or a diode-pumped solid-state ( DPSS ) laser. … DPSS design is relatively low-cost and efficient and is used, for example, in green laser pointers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/83733/864589980-MIT.pdf?sequence=2
The color of the laser is not particularly important; however, a green ( 532 nm ) DPSS laser was chosen due to its long coherence length. … another researcher for this project, an internal module from LaserGlow's Galileo Series laser pointers , and a Quarton …
-
Evaluation of a green laser pointer for flow cytometry
Low‐cost DPSS laser pointer modules could possibly offer increased wavelength selection but presumed emission instability has limited … A $160 DPSS 532 nm laser pointer module was first evaluated for noise characteristics and then used as the excitation light source in a custom‐built flow cytometer for the analysis of fluorescent calibration and alignment microspheres.
Indicates content that may require registration and/or purchase.