Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bacharach, Inc.
Description: Quickly checks draft in a variety of applications Portable with 9 ft (2.7 m) draft tube for easily reaching various measurement points Can be permanently installed and the draft tube extended to up to 50 ft (15 m) The MZF Draft Gauge is a portable manometer that
- Working Pressure Range: 0.00903175 to 0.00180635 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Accuris
Description: Draft BS ISO 9324 Railway applications \x96 General guidelines for rolling stock gauges in international railway service
-
Supplier: Accuris
Description: Draft BS EN 18097 Hydrometry -Measurement of precipitation intensity. Metrological requirements and test methods for non-catching type rain gauges
-
-
Supplier: Accuris
Description: Railway applications \x96 Systems and procedures for change of track gauge \x96 Part 1: Automatic Variable Gauge Systems
-
Supplier: Accuris
Description: Draft BS EN ISO 32543-2 Non-destructive testing. Characteristics of focal spots in industrial X-ray systems. Part 2: Edge method with hole type gauges
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16'' hole for flush,
- Type: Differential
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16'' hole for flush,
- Type: Differential
-
Supplier: Cole-Parmer
Description: These gauges are used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid level with bubbler systems. They can be flush or surface mounted. The gauge has a 4'' dial and requires 4-9/16'' hole for flush,
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cendrex Inc.
Description: Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides DRD access door specifications Material: 16 gauge
- Application: Access Doors, Commercial, Industrial
- Features: Automatic, Other
- Material: Stainless Steel, Steel
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 30” wide work area size Air Volume: up to 700 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter Choices:
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 40” wide work area size Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter Choices:
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 40” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 30” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 30” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Description: Functional coverage metrics are used to control the verification effort and gauge the quality of the design. e verification environments can be used throughout the design cycle, from a high-level architectural model to a fully realized system. A definition of the e language syntax and
-
Description: Functional coverage metrics are used to control the verification effort and gauge the quality of the design. e verification environments can be used throughout the design cycle, from a high-level architectural model to a fully realized system. A definition of the e language syntax and
-
Supplier: Bacharach, Inc.
Description: Quickly checks draft in a variety of applications Available in two draft ranges The Draftrite® draft gauge is a pocket-sized manometer that enables contractors and technicians to quickly and accurately measure draft. Available in two different ranges, the
- Working Pressure Range: 0.00903175 to 0.0036127 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Description: Functional coverage metrics are used to control the verification effort and gauge the quality of the design. e verification environments can be used throughout the design cycle, from a high-level architectural model to a fully realized system. A definition of the e language syntax and
-
Description: Guidelines for the following are included in the standard: insulating liquid maintenance and diagnostics, liquid reclamation, testing methods for the determination of remaining insulation (paper) life, and upgrades of auxiliary equipment such as bushings, gauges, de-energized tap changers
-
Supplier: TPI Corporation
Description: STANDARD TYPE 40-1/4 INCH W X 18-1/2 INCH D X 62-1/2 INCH H OVERALL DIMENSION 120 V 1-PHASE 15 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION 1 HP POWER RATING 390 RPM SPEED RATING 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA)
- Air Flow Rate: 22,700 SCFM
- Drive Type: Belt Drive
- Draft: Forced Draft
- Material of Construction: Steel
-
Supplier: Clark Solutions
Description: (vacuum) or differential. The design resists shock, vibration and over-pressures. No manometer fluid to evaporate, freeze or cause toxic or leveling problems. It's inexpensive, too. Widely used to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop
- Working Pressure Range: 0 to 5.41905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Bacharach, Inc.
Description: Complete kit for measuring all attributes of combustion The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to perform a comprehensive combustion test, including the Fyrite® Classic (0-20% CO2), MZF
- Measurement Type: %Volume
- Display: Analog
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Oxygen (O2)
-
Supplier: Twin City Fan & Blower
Description: Application The HAF High Efficiency Radial Tip Fan is designed for applications with clean air and high pressure. Typical applications include forced draft on fluid boilers, dryers, solvent recovery systems, moisture blow-off, product cooling, and recirculation systems. The HAF is built with
- Air Flow Rate: 160,000 SCFM
- Static Pressure: 456.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 25 to 82 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Robinson Fans
Description: Robinson’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Heat Wagon
Description: Built-in carrying handles On/off switch Rugged steel housing and screen construction Stand along unit or easily stackable 14 gauge HD cord with molded plug
- Air Flow Rate: 5,000 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Johnson Controls, Inc.
Description: YORK® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS Class I heavy-gauge galvanized steel, roof/floor/inline mount
- Air Flow Rate: 500 to 29,150 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: Application The BCS Backward Curved High Volume/Pressure Fan is designed for handling relatively clean air in high pressure applications. Typical applications include combustion air, product cooling, moisture blow-off, forced draft on fluid bed boilers, and induced draft after baghouse
- Air Flow Rate: 5,030 to 291,400 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Johnson Controls, Inc.
Description: overlapping seams and heavy gauge materials insure against leakage. YORK® HOODED ROOF MOUNT PROP FANS are designed for aerodynamic efficiency and employ a choice of two propeller types: high speed, cast aluminum and slow speed, fabricated steel. Available in direct drive and belt drive
- Air Flow Rate: 72,755 SCFM
- Static Pressure: 0.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: On-Off rocker switch SJT type 3 conductor, 12’ long cord Aluminum blade Powder coated 20 gauge venturi 18 gauge galvanized steel housing Meets OSHA standards /
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Robinson Fans
Description: extra-heavy size which in turn is carried on bearings as described in later pages. Housings are fabricated throughout with electric welding except when specifically requested otherwise. Material gauges meet or equal all standards in the various classes. Bracing in excess of required standards
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Material of Construction: Aluminum, Stainless Steel
- AMCA Class: Class I, Class II, Class III
- Environment: Clean Air / Gas
-
Supplier: Moffitt Corporation
Description: Aluminum Louvers (Mill finish). The blower assembly, base section, and support sections are constructed of heavy gauge steel. Removable insulated aluminum top for easy access to blowers, drives, filters, and motors. Fan Capacity Ratings based on tests made in accordance with AMCA Std 211.
- Air Flow Rate: 1,400 to 4,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 46 inch
- Drive Type: Belt Drive
- Design: Centrifugal
-
Description: enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic V-belt
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Setra Systems
Description: Furnace Draft Control
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
-
Supplier: Chase Doors
Description: pedestrian traffic flow. All doors are custom built to the exact opening size. Door Construction – Doors are constructed with 15 gauge aluminum with ½” coil wire mesh. 18 gauge aluminum with a ¼” coil, 16 gauge stainless steel with ½” coil or 19 gauge stainless steel with
- Material: Aluminum, Stainless Steel
- Application: Commercial, Garage Doors, Industrial
- Type: Roll Up Doors
Find Suppliers by Category Top
Featured Products Top
-
selection of appropriate radiation shielding material was crucial to achieving optimal protection and durability. MarShield’s engineers chose 11-gauge 304 stainless steel for its structural integrity and resistance to wear in demanding environments. To provide the necessary radiation shielding (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Rivals vie to reshape net topology The topology of metropolitan networks could get turned on its head when an industry working group gathers Monday (Sept. 10) to hash out a draft standard for resilient packet rings, an emerging technology to improve bandwidth in the crowded metropolitan market
More Information Top
-
A STUDY OF DRAFT MOVEMENTS IN FLUES.
In a paper by C. B. Harropl on “The Inadequacy of Static Pressure Draft Gapes,” he proved beyond question that the ordinary draft gage is apt to be misleading, and that its readings do not indicate the rate of movement of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/67154/36334592-MIT.pdf?sequence=2
This draft gauge was filled with kerosene .
-
Emissions, Monitoring and Control of Mercury from Subbituminous Coal-Fired Power Plants
draft gauge , S-type pitot tube .
Indicates content that may require registration and/or purchase.