-
Supplier: Columbia Steel Casting Co., Inc.
Description: Whether you need a single replacement wear part or an entire front end ring, Columbia Steel has your dragline bucket solutions.Columbia Steel Product Engineers are available to suggest improvements to extend your dragline bucket wear part life, reducing downtime and
- Industry / Application: Mining
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Overlay Electrodes Description Designed for overlay of mild and low alloy steels, providing moderate abrasion and impact and excellent metal-to-metal wear resistance. Applications DCEN, AC Industries Coupling boxes, dragline chain, dredge ladder rolls, kiln Trunnions,
- Diameter / Thickness: 0.15625 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Total Plastics, Inc.
Description: eliminate arching, ratholing and erratic material flow challenges in bins, bunkers, hoppers and chutes, railcars, etc. Belt scrapers Bunker liners Chain conveyor flights Chute liners Conveyor skirting Cyclones Drag chain conveyor liners Dragline buckets Dust collection hopper liners Front end
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features The iron powder low hydrogen coating of Wear-Arc 6-IP electrodes promotes good bonds with manganese and carbon steels. Wear-Arc 6-IP is recommended for the reclamation of parts subject to wear caused by abrasion and light impact. This electrode is ideal for field work where
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, hopper liners, railcar liners, self-unloading ships, railcar liners, dragline buckets, belt scrapers, storage bin liners, vibratory feeder liners, and wear strips.
- Tensile Strength (Break): 3,600 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: ESAB Welding and Cutting Products
Description: heavy compressive tools. Used to attach wear plates, blades, teeth and other parts to heavy equipment. Other applications are mill hammers, crusher liners, dipper teeth and lips, dragline buckets, railroad switches and crusher jaws.
- Tensile Strength (UTS): 116,000 psi
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and backhoe loaders,
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and backhoe loaders,
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: CSA Group
Description: illustrations of mobile cranes and Annex B for illustrations of parts of a mobile crane. 1.2 This Standard applies only to machines that have all of the following fundamental characteristics: a) the crane comprises, or is mounted on, a non- or self-propelled, crawler- or wheel-mounted mobile
-
Supplier: CSA Group
Description: describes the design, construction, load rating, installation, erection, inspection, maintenance, repair, modification, test, and operation of lattice and telescopic boom mobile cranes. Note: See Annex A for illustrations of mobile cranes and Annex B for illustrations of parts of a mobile
Find Suppliers by Category Top
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/16538/Ntimba_Economic%282010%29.pdf?sequence=1
Crucial dragline parts ......................................................................................................24 .
-
A dragline-forming mobile robot inspired by spiders
Elongation of newly extruded material is caused by the tensile stress when the two wheels pull the structure they hold, e.g. the already formed part of dragline , away from the nozzle.
-
Primary structure elements of spider dragline silks and their contribution to protein solubility.
Repetitive regions representing the largest part of dragline silk proteins determined the solubility of the synthetic proteins, which differed greatly between constructs derived from ADF-3 and ADF-4.
-
Mechanical properties of dragline and capture thread for the spider Nephila clavata
(a) Draglines, (b) capture threads, (c) cross-section of dragline bro- ken in liquid nitrogen, (d) abraded part of draglines , and (e) ion- etched draglines.
-
Explosives and Blasting Agents
To offset this, Australian operations have increasingly adopted cast blasting as an integral part of dragline burden removal.
-
Spider silk softening by water uptake: an AFM study
Then the two dragline fibers were parted from each other and reeled up separately.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > PIT OPERATION
Draglines can load part or all of the spoil into trucks or trains, on the wall or in the pit.
-
Federal Register > Wednesday, November 26, 1997 > [62 FR 63194] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Large Shovels, Draglines and Repair Parts .
-
Biotechnology of Silk
Substrate length had an effect on the adhesion of distal parts of the bridging line (Welch t-test, p D 0.0002), but not on the adhesion of the proximal parts and the dragline (Fig. 9.4, insets).
-
Mine Planning and Equipment Selection
The first way involves unloading of the internal dump by re-excavation of its upper part by additional dragline (ESh-20/72 or ESh-6/45).
Indicates content that may require registration and/or purchase.