-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step
- Cutting Diameter: 0.18897648 inch
- Material: High Speed Steel
- Product: Individual Drill
- Features: Other
-
Supplier: Superior Tool Service, Inc.
Description: "N" (.302) x 6" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.302 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: "K" (.2810) x 4" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.281 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
-
Supplier: Superior Tool Service, Inc.
Description: "I" (.2720) x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.272 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: #11 (.191) x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.191 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality air drill for production use. The T7768R pneumatic Drill is an excellent
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent
-
Supplier: Bluetools
Description: The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788K, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. Jacobs keyless chuck 2500
-
Supplier: Carr Lane Manufacturing Co.
Description: counterboring the installation hole. Note: the "length" listed for an HM bushing refers to its overall length, not its length under the head. STANDARD SIZES: See Dimensions page for part numbers and standard ID drill sizes. The prices shown apply to standard bushings
-
Supplier: Acme Industrial Company
Description: drilling followed by reaming) O.D. has a slip fit tolerance for easy insertion or removal from the liner Length is measured under the head
-
Supplier: Monroe Engineering
Description: Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material
- Diameter / Size: 0.625 inch
- Length: 3.85 inch
- Design Units: English
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of .750 in and pin diameter of
- Diameter / Size: 0.188 inch
- Length: 0.75 inch
- Features: All Dowel Pins, Other
- Pin Type: Groove Pin, Taper Pin, Nonthreaded
-
Supplier: Backer Hotwatt Inc.
Description: other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium. Heating elements arranged just beneath outside
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.01 to 2.4 kW
- Watt Density: 7.5 to 25 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium. Heating elements arranged just beneath outside
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.01 to 1.92 kW
- Watt Density: 5 to 20 W/in²
-
Supplier: Oil-Rite Corp.
Description: These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps,
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps,
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps,
- Application: Lubricants
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is
- Valve Type: Needle Valves
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
/Flanging EDM (ram type) CNC Machining Assembly Re-Drawing Centerless Grinding Welding and Brazing Laser Welding and Cutting Electropolishing Annealing General Machining Drilling Reaming (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
The Multiple Ligament Injured Knee
A femoral socket (9 mm diameter, 25 mm length ) is drilled with a reamer .
-
Manual mechanical engineering
Rubbing with machine tapping with machine drilling with bit length of the guiding part of the reamer length of the threaded part of the drill 3... 4 mm .
-
Posters
The length of the tunnel drilled with rigid reamers on the operating table (36.1 mm) was statistically signifi- cantly greater (p \ 0.05) than the length of the tunnel drilled with the same reamers but with the leg positioned on…
-
Internal fixation of femoral neck fractures
– Instead of the reamer a stepped drill bit of two lengths (250 and 300 mm) has been manufac- tured.
-
Cutting tool strategies for multifunctional part configurations: Part I—analytical economic models for cutting tools
…in practice in order to use a compromised speed for steps with a significant difference in their diameter; this method can be applied to single step tools with a large length to diameter ratio such as drills , reamers , etc. utilised in high…
-
High-bearing-capacity bore piles in bridge construction
The equipment mounted on the driver 1 consists of cutter 2, reamer 3, drilling string 3 (the length of which corresponds to the hole depth), rotor 5, swivel head 6, and control board 7.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1995 > [F...
Gardner Denver pneumatic rotary/hammer drill - Used with drill steel, of varyious lengths , and scarring reamer bits to prepare granite blocks for explosive charges.
-
Thermographic assessment of heat generated on the root surface during post space preparation
A rotational speed of 8000 r.p.m. was used and the teeth were prepared with size 2 and 3 Peeso reamers and a red Parapost drill to the optimal length .
-
Thermographic assessment of heat generated on the root surface during post space preparation.
A rotational speed of 8000 r.p.m. was used and the teeth were prepared with size 2 and 3 Peeso reamers and a red Parapost drill to the optimal length .
-
Does flexible tunnel drilling affect the femoral tunnel angle measurement after anterior cruciate ligament reconstruction?
The rigid reamer (ACUFEX, Smith & Nephew, Andover, MA, USA) usually required knee hyperflexion (~120°) to protect the articular carti- lage of the medial femoral condyle while drilling and to maximize tunnel length , whereas the flexible reamer (Ver- siTomic, Stryker, Kalamazoo, MI…
Indicates content that may require registration and/or purchase.