-
Supplier: Sunnen Products Company
Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Mile-X Equipment, Inc.
Description: fully adjustable jaws swivels to 45 Removable chip tray for quick clean-up Blade is fully guarded regardless of blade guide position Fully adjustable hydraulic downfeed with separate on/off valve Standard Equipment: Automatic shut-off after cut Complete coolant system Carbide blade
- Cutting Capacity: 9 to 16 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: valve STANDARD EQUIPMENT Automatic shut-off Complete coolant system Carbide blade guides with rollers Bi-metal 4/6 T.P.I, saw blade Adjustable material stop Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
-
Supplier: Mile-X Equipment, Inc.
Description: Complete coolant system Carbide blade guides with rollers Bi-metal 4/6 T.P.I, saw blade Adjustable material stop Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
Supplier: Mile-X Equipment, Inc.
Description: EQUIPMENT Automatic shut-off after cut Complete coolant system Carbide blade guides with rollers Bi-metal 4/6 T.P.I, saw blade Adjustable material stop Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotating part in a rotary motion. This type of joint is designed to provide multiple functions in a limited space and to withstand a certain pressure and speed while ensuring tightness and durability. Typical Applications Agricultural machinery: For example, rotating arms in sprinkler systems
Find Suppliers by Category Top
More Information Top
-
Drill Speeds and other Q's?
I use a pump spray bottle to shoot my coolant onto the drill when not using the big drill press with a coolant system .
-
Future Mars Outpost architecture
They typically are of rigid steel construction, incorporate an hydraulic press and steel- drill rods to provide adequate down-hole forces for high-drill rates and use a liquid coolant and cutting removal system .
-
Popular Products In Power - Big Bruin
…Portable Magnetic Drill 1-5/8" Two Speed Swivel Fabricators Kit HMD905SK Hougen Portable Magnetic Drill Press 1-5/8 Two Speed … available to turn your drill into a portable machine … more Lift detector safety system Integrated gravity fed coolant bottle Swivel Base adds…
-
Grainger.com
• Floor Drill Press w/Power Feed, Drive Type Belt, Swing 22 In., Voltage 230, Motor HP 3, Chuck Size 5/8 … 11/16 In., Amps AC 10, Hz 60, Phase 1, Includes Chuck, Arbor, Guard, Light, Tool Ejector, Coolant System , Tapping Mode, Digital Depth…
-
OPTIMUM Power Drills - Power Tools - Grainger Industrial Supply
• Floor Drill Press w/Power Feed, Drive Type Belt, Swing 22 In., Voltage 230, Motor HP 3, Chuck Size 5/8 … 11/16 In., Amps AC 10, Hz 60, Phase 1, Includes Chuck, Arbor, Guard, Light, Tool Ejector, Coolant System , Tapping Mode, Digital Depth…
-
Manufacturing muscle : the hot rod industry and the American fascination with speed, 1915-1984
142 Ansen, for example, used multiple drill presses and a double boring machine to speed up the hand-machining processes at its Gardena, California plant (see "Ansen Automotive," Drag News, May 2, 1964, 20-21, and Karen Scott, "Meet the Manufacturer .... By installing a maze of interconnected pipes linking each of his machines to a large, centralized coolant tank and filtration system , though, Ed was able not only to ensure that his machines would last longer, but also that his camshafts would be…
-
LLNL Waste Minimization Program Plan
All other machines do not require coolant for their operation or require special coolant applications (grinders, band saws, drill presses , sanders). .... Installing coolant recovery systems on all machines will reduce the .
-
Band saw lubricant ?
I also keep a simple spray bottle of the mix at the drill press , and when using the mag drill with annular cutters. .... I don't have a coolant system there and the water soluble oil mix is a great lube/coolant and is a simple clean-up.
-
Machine Shop Equipment
Spindle speed variable from 4 to 4000 RPM 10HP motor Auto Lube for Guideways Complete Coolant System 40" Between Centers 16.9" Swing over Bed 8" Swing Over Cross Slide Clausing-Colchester 600 Group Manual Lathe 7.5HP Motor 15.7" Swing .... Drill Presses .
-
Ellis saws
Plus i'm gonna do without a drill press , but I talked myself out of that fairly easy, I don't use one very often. .... Did they have the air coolant system on them or nothing at all?
Indicates content that may require registration and/or purchase.