Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
- Frequency Range: 800 to 4,300 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.35 :1
-
Supplier: 5o.com
Description: Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Operating Frequency Range: 2 to 4 GHz
- VSWR: 1.3 :1
- Insertion Loss: 0.6 dB
- Isolation: 18 dB
-
Supplier: UIY Inc.
Description: 56 to 86MHz – Drop in Isolator
- Frequency Range: 56 to 86 MHz
- Isolation: 16 dB
- Insertion Loss: 1.5 dB
- VSWR: 1.4 :1
-
-
Supplier: UIY Inc.
Description: 800 to 1000MHz – Drop in Isolator
- Frequency Range: 800 to 1,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.3 :1
-
Supplier: UIY Inc.
Description: 130 to 180MHz – Drop in Isolator
- Frequency Range: 130 to 180 MHz
- Isolation: 18 dB
- Insertion Loss: 0.8 dB
- VSWR: 1.3 :1
-
Supplier: UIY Inc.
Description: 960 to 1215MHz – Drop in Isolator
- Frequency Range: 960 to 1,215 MHz
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter
- Frequency Range: 600 to 3,800 MHz
- Isolation: 18 to 25 dB
- Insertion Loss: 0.25 to 0.5 dB
- VSWR: 1.15 to 1.35 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter
- Frequency Range: 5,000 to 7,000 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.5 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter
- Frequency Range: 865 to 4,000 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.5 dB
- VSWR: 1.2 to 1.35 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter
- Frequency Range: 150 to 330 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: Newark, An Avnet Company
Description: DROP-IN SJ ISOLATOR/1930-1990MHZ/CW / MOLEX
-
Supplier: Smiths Interconnect, a Molex company
Description: Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized and provide superior magnetic shielding.
- Component Type: Circulators, Isolators
-
Supplier: Southern Microwave, Inc.
Description: Southern Microwave, Inc. is based in South Florida in a 7,500 square foot facility utilizing the latest CAD/CAM technology for high quality, state-of-the-art assembly and production of Ferrite Isolators and Circulators with frequencies from .750 GHz to 18 GHz. The Quality
- Frequency Range: 6,400 to 8,400 MHz
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.22 :1
-
Supplier: Richardson RFPD
Description: Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
- Frequency Range: 859 to 894 MHz
- Isolation: 20 dB
- Insertion Loss: 0.25 dB
- Component: Isolator
-
Supplier: Smiths Interconnect, a Molex company
Description: Narrow Band Drop-In Isolators Broad Band Drop-In Isolators Narrow Band Drop-In Circulators Broad Band Drop-In Circulators Narrow Band MICPuck Isolators
- Frequency Range: 420 to 20,350 MHz
- Isolation: 15 to 21 dB
- Insertion Loss: 0.3 to 0.75 dB
- VSWR: 1.25 to 1.4 :1
-
Supplier: DigiKey
Description: ISOLATOR DROP IN 5000-7000 MHZ
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
- Component: Isolator
-
Supplier: Newport MKS
Description: Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of laminar flow damping element in the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of laminar flow damping element in the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of laminar flow damping element in the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of laminar flow damping element in the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects
- Operating Temperature: -13 to 158 F
- Features: DC Current Input
- Form Factor: DIN Rail
- Signal Conditioning: Signal Isolator
-
Supplier: Analytic Systems
Description: circuitry to replace the diode used in a traditional battery isolator and reduces the voltage drop across the isolator to a mere 160 millivolts at 200 Amps of charging current and essentially zero volts at low current, so all the power of the alternator is applied to the
- Number of outputs: 2
- Voltage: 10 to 40 volts
- Current: 0 to 200 amps
- Length: 6 inch
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Richardson RFPD
Description: 5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability,
- Data Rate: 1,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Perfect Switch, LLC
Description: A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed
- Number of Inputs: 1
- Number of outputs: 2
- Voltage: 12 to 24 volts
- Current: 300 amps
-
Supplier: Acromag, Inc.
Description: Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: Built-in isolated excitation supply with short circuit protection can drive up to two field 2-wire process loops. Full isolation safely separates each input channel, each output channel, the excitation supply, and power. Excellent accuracy and stability ensure reliable operation in
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- Features: Channel-to-Channel Isolation, Current Loop Converter, DC Current Input
-
Supplier: OMEGA Engineering, Inc.
Description: The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.075 kHz
- Input Impedance: 0.001125 Mohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3- Port DROP - IN CIRCULATOR / ISOLATOR 869 - 894 MHz Product overview: FR11-0001 from Tyco Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It
-
Supplier: Carbolite Gero Limited
Description: important. Our drop down door box furnaces are designed with usability and safety in mind. Their drop-down doors serve as shelves for the loading and unloading of samples. Their small case sizes conserve bench space, and positive break door safety switches isolate power to their
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 255.00000000000003 mm
- Length (Chamber / Tube): 400 mm
- Height: 235 mm
-
Supplier: Knick Interface LLC
Description: max. 3 isolators offers optimum space usage in multichannel mode. The full encapsulation guarantees maximum reliability even in extreme conditions.
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
Find Suppliers by Category Top
Featured Products Top
-
-sales support. Whether you are working on high-performance communication projects or mission-critical industrial/military applications, this drop-in circulator delivers consistent performance to safeguard your RF link. For detailed specifications or custom solution inquiries, please feel free to contact us directly! (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
in base stations, satellite, and mobile communication equipment, effectively preventing transmit-receive crosstalk; Medical & Security: RF link protection for medical devices and security communication systems, ensuring stable signal (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model NO.: UIYDI5663A Type: HF RF Drop in Isolation Brand Name: UIY Freq. Range (MHz): 140 to 300MHz Bandwidth15% Insertion Loss Max(dB): 0.4 Isolation Min(dB): 23 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYDI2531A400T470A30 is a high-performance Drop in Isolator designed specifically to meet the signal isolation needs of modern wireless communication systems. This unique model integrates advanced technological features, ensuring excellent isolation and extremely low insertion loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model NO.: UIYDDI5025A Type: VHF UHF RF Dual Junction Isolator Brand Name: UIY Freq. Range (MHz): 200 to 3600MHz Bandwidth: 30% Insertion Loss Max(dB): 0.5 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
systems in this frequency band; Stable transmission performance: The insertion loss is as low as 0.6dB, which effectively reduces energy loss during signal transmission and ensures signal quality; Good anti-interference performance: The isolation reaches 18dB, which can (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
UIYDC1919A3200T3400 drop in circulator is a high-performance RF component tailored for 5G applications in the 3200–3400MHz band (n78 indoor band). It delivers cost-effective solutions for operators’ indoor coverage, small-cell development and RF system integration, and satisfies the (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYDI1212B2300T2500 is a high-performance Drop in Isolator specifically designed for the 2300 to 2500 MHz frequency band. It utilizes advanced TAB (Tabular Array Board) interface technology to achieve efficient signal isolation and power transmission. With its exceptional performance and (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYDI2027A925T960A30, a high-performance Drop in isolator by UIY Inc., is tailored for the 925 to 960 MHz band. It boasts exceptional isolation (25 dB), low insertion loss (0.25 dB), and wide temperature tolerance (-40°C to +85°C), making it ideal for wireless communications (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
Installation Instruction of Drop in Isolator & Circulator
The Drop in isolator/circulator is usually installed on the circuit board, the following is the installation instruction
-
The Comparison on Coaxial, Drop-in & SMT Circulator and Isolator
Since the development of RF circulators and isolators, there are a variety of installation methods to choose from, such as coaxial, drop-in, surface mount, microstrip, waveguide and so on. This article will focus on the differences between coaxial, drop-in and surface mount type mainly.
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection
-
Bioseparations, the Evolution Continues
way to scale them up is by increasing diameter, "says Robin Rogers, Ph.D., professor of chemistry at the University of Alabama. "Eventually it becomes impossible to guarantee a constant pressure-drop distribution in the radial direction, and resolution suffers. " At that point, says Rogers
-
An Exhaust Solution for Controlled Environments
such as these are most practical when outside air temperatures are below 40 F (5 C) or above 80 F (27 C). On the cooling side, if the outside air temperature is 90 F (32 C) and the chilled indoor air is sent through the heat recovery coils, the makeup air temperature drop is typically 4
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
Selective concentration of human cancer. cells using contactless dielectrophoresis. This work is the first to demonstrate the ability of contactless dielectrophoresis (cDEP) to. isolate target cell species from a heterogeneous sample of live cells. Since all cell types. have a unique molecular
More Information Top
-
Vhf Mobile - Vhf Mobile Manufacturers, Suppliers (Page 2)
microwave isolators and circulators The isolators or circulators cover the drop in isolators , coaxial isolators, broadband isolators, surface mount isolators, microstrip isolators, waveguide isolators, dual isolators...
-
Leakage Current Patterns on Artificially Polluted Porcelain and Polymer Insulator
The water drop in isolator surface in which layered with kaolin pollutant, it was absorbed directly by layer of pollutant.
-
Silicone-composite insulators
The failing mode of affected composite insulators falls within the category Sprödbruch (s. a. section 7.2.2.1.1.3 and 10.3.1) as the permanent coronae or carried the corresponding secondary reactions for an embrittlement of the insulating jacket …
-
Frick / Knöll building construction lesson 2
These so-called insulators deliver moisture to influence of heat and profiles cool so that critical temperature limits aren't exceeded.
-
The change of the flashover voltage of high voltage insulators in the region of normal atmospheric air humidity
sammengehS ~ ngte mist insulators gave only two LTberschl ~ ige that yon of a lead cap by eight receivings to other went; all t~brigen represented pure Luftdurch-sehlS-~-ge.
-
Integrated Digital circuits
Voltage that falls on the insulator .
-
Material science and material technique
It gives in insulators practically no freely becomes the movable charge carrier (electrons) therefore heat conduction caused almost exclusively by the crystal lattice.
-
Physics
In insulators , there are no free charge carriers.
-
Experimental physics 2
In insulators , the field on EDiel D 1 " EVak falls because the dipoles induced here arise polarization charges of which generate a weaker counter field.
-
The relaxation case, a new region of the Halbleiter‐Physik
In insulators , there are too few Trager with small ranges because of short lives.
Indicates content that may require registration and/or purchase.