-
Supplier: OMEGA Engineering, Inc.
Description: The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator
- Measuring Range: 0 to 33 inch
- Maximum Operating Pressure: 750 psi
- Column Height: 0 to 33 inch
- Output Options: Alarm / Visual Indicator
-
Description: different industrial site interface requirements. The minimum blind zone is 10mm. Applications Tap water, sewage treatment liquid level, oil drum oil level detection Food processing liquid level detection Liquid level detection of collecting wells and biochemical
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: Features: 1. The fuel consumption value is obtained directly by measuring the oil volume of the oil drum, and does not have any effect or influence on the oil pipe. 2. It can be fixed by thread or flange and is easy to operate. 3. The sensor can be customized according to different oil
- Features: Analog Current, Analog Voltage
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Device Classification: Sensor-Only
-
-
Description: 3.Application field (1. Tap water, sewage treatment liquid level, oil drum oil level detection (2. food processing liquid level detection (3. Liquid level detection of collecting wells and biochemical pools (4. Liquid level measurement of various slurries
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Madison Company
Description: The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.
- Maximum Operating Pressure: 250 psi
- Material Temperature Range: 302 F
- Liquid Specific Gravity: 0.73 (Specific Gravity #)
- Features: Built-in Alarm / Indicator, Normally Closed (NC), Single Pole, Single Throw (SPST)
-
Supplier: SSI Technologies, LLC
Description: Fluid-Trac drum liquid level gauge is NOT intended for use with gasoline. The Digital Fluid-Trac DFT-105 drum liquid level gauge is NOT intended for use with standard 55 gallon drums. Easy to install: Digital Fluid-Trac™ drum liquid level gauge has no
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250
-
Supplier: Madison Company
Description: Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Heilind Electronics, Inc.
Description: 1HIGH LEVEL, 84MM, SS,3/4NPT DRUM LEVEL FLOAT SWITCH
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Krueger Sentry Gauge Co.
Description: Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1.5" and 2"
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Radwell International
Description: CONTINUOUS FLOAT SENSOR, STAINLESS STEEL, 21.13 INCH SENSING LENGTH, FOR 55 GALLON DRUMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DRUM TRANSFER SWITCH, 10 MAP, 2 POLE, 600 VOLTS, BALL HANDLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Danfoss A/S
Description: can be used as a low/high level safety alarm. For the control and detection of liquid levels in: Liquid over-feed accumulators. Flooded surge drums. Flooded shell and tube chillers. High and low pressure receivers. Intercoolers. Use as low/high level safety switch to
- Maximum Operating Pressure: 406.10556 psi
- Material Temperature Range: -58 to 149 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: ABB Measurement & Analytics
Description: assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe material however
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: SAE International
Description: squeal. Much research is currently underway in this area and can potentially be incorporated in future revisions. For the purposes of this test procedure, squeal is defined as peak noise levels equal to or above 70 dB(A) between 1.25 kHz and 16 kHz for tests using a full suspension corners or
-
Supplier: Krueger Sentry Gauge Co.
Description: repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air
- Application: Gas
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: FlexAct® CH Disposable Solution for Cell Harvest Components The FlexAct® CH configurable disposable cell harvest solution consists of: FlexAct® COM Central Operating Module with accessories L-drum trolley for up to 4 L-drums for easy and safe harvest operation Bag assembly
- Vessel Volume: 50 to 1,000 liters
- Reactor Operation: Batch
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: crystallization or particle generation. The UHP Liquid Chemical Delivery System focuses on the “final mile” of distribution. It incorporates advanced filtration and non-contact level sensors to monitor chemical consumption in real-time. Safety is paramount; these systems feature
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding
- Body Material: Stainless Steel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK012F-10-1Q IP65 Customized Through Hole Slip Ring, Electric Swivel Slip Ring、Hdmi Slip Ring、High Power Slipring、Hollow Shaft Slipring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Profinet Slip Ring、Slip Ring、Slip Ring Ethernet And Pow, Product Description
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
manufacturers for integration within their next generation Electromechanical Brake (EMB) systems. The Brake Force Sensor will be used to directly measure the applied clamping force within the foundation brake, enabling closed-loop control of calipers and drums for passenger cars. Electromechanical Brakes (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
storage to the facility via electropolished 316L piping. Use the CDM for precise blending and dilution at the point-of-use. Both systems ensure safety and purity through automated leak detection and non-contact level monitoring. Technical Data (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Dynamic simulation of drum level sloshing of heat recovery steam generator
In order to reveal the phenomenon, at least four drum level sensors are installed symmetrically on the drum, and from the analysis of the field data of drum level, the phenomenon of drum level sloshing can be discovered, especially when the HRSG…
-
Final technical report: Commercialization of the Biofine technology for levulinic acid production from paper sludge
The product drum level sensor , LE-0835, is then swapped to the drum being filled.
-
A novel fault diagnosis method for boiler drum water level based on rough sets and evidence theory
Utilizing the strong fault tolerance of rough set, the drum level sensor signals are considered as a set of condition attributes of fault classification and some reduction decision table based on BP neural networks.
-
Fast reactor safety: proceedings of the international topical meeting. Volume 1
The primary RSS would respond by using the Steam-to-Feedwater Flow Ratio sensors, and the secondary RSS would respond independently using the Steam Drum Level sensors .
-
RECONFIGURABLE CONTROL IN ELECTRIC
UTILITY POWER PLANTS
It is better if the plant can be equipped with a redundant drum water level sensor .
-
Proligo
200 L Returnable Drum , Level Sensor .
-
Fault detection based on two-stage recursive least squares parameter estimation
Figure 8 shows the residual of TS-RLS where the steam- drum water level sensor is faulty in the time 2985.
-
CR4 - Thread: Dp type Steam drum level transmitter
You might be interested in: Level Sensors , Drum Pulleys, Drum Heaters .
-
Successful Trouble Shooting for Process Engineers
The steam drum has a level sensor with low and high level alarms.
-
Safety instrumented systems and safety critical devices: Risk abatement provided by safety instrumented systems may cause remote hazards with higher risks
The liquid knockout drum has a level sensor that sends a signal to the control room when it reaches 50%.
Indicates content that may require registration and/or purchase.