-
Supplier: Isotech North America
Description: gives an indication of the block temperature. A standard temperature sensor and external thermometer should be used to measure the block's temperature, and industrial sensor outputs are compared to known and traceable values. The site models include an independent temperature indicator
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit
- AC Voltage Range: 120 to 240 volts
- Operating Temperature: 752 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new CL1000 Series Mini hot point® dry block probe calibrator offers a fast, accurate, stable solution for calibrating temperature probes in both the laboratory and in the field by providing a lightweight, rugged miniature design. There are 4 different probe well styles
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 20 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
-
Supplier: OMEGA Engineering, Inc.
Description: • CE Marked • Housed in a Rugged Metal Case for Field Use • RS-232 Computer Interface for Data and Program Transfer or Real Time Control • High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats • Fast Settling Time for Rapid Testing • Large Interchangeable Insert
- AC Voltage Range: 120 to 230 volts
- Operating Temperature: 50 to 86 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CL1500 Series benchtop dry block probe calibrator is fast, accurate, and portable. It features a lightweight, rugged design suitable for both laboratory and field use. This hot/cold calibration source can accommodate probes of 6 different diameters and is available
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 23 to 257 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: REED-Direct
Description: Required temperature may be adjusted in 0.1° increments using front panel buttons SPECIFICATIONS: Temperature Range: 33 to 300°C (91.4 to 572°F) Resolution: 0.1°C/°F Accuracy: ±0.8°C (±1.6°F) <= 100°C (<= 212°F); ±1.6°C (±3.2°F) 100-200°C (212-392°F); ±2.8°C > 200°C (> 392°F) Stability: ±0.1°C
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: Cole-Parmer
Description: Dry block temperature calibrator; 240 VAC, 50/60 Hz, 900 W
- Calibrator Style: Portable
-
Supplier: Cole-Parmer
Description: Dry block temperature calibrator;120 VAC, 50/60 Hz, 900 W
- Calibrator Style: Portable
-
Supplier: Accuris
Description: Standard Guide for Use and Testing of Dry-Block Temperature Calibrators
-
Supplier: Transcat, Inc.
Description: Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Dry Block Temperature Calibrator -30F to 330F Temperature Unit Temperature range from -35°C to 165°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x
- Environmental Properties: Temperature
-
Supplier: Cole-Parmer
Description: Handheld Dry-Well Calibrator, Low Temperature
- Operating Temperature: 14 to 252 F
-
Supplier: ASTM International
Description: 1700 °C. 1.4 In this guide, the essential features of dry-block calibrators used for the purpose of thermometer calibration in either the direct or comparison mode are described. The direct mode is defined as using the dry-block calibrator as a standalone
-
Supplier: Isotech North America
Description: The Jupiter 650 Dry Block range offers industry-leading performance in an easy to use portable package. With its wide temperature range the Jupiter 650 will reach that important 1200°F mark making it ideal for the calibration of thermocouples as well as platinum resistance
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: Isotech North America
Description: of 7.5" (190mm) gives more than twice the volume of competitors' products. Stirred liquid baths are suitable for temperature sensors of all types, shapes and sizes. Stabilities are much greater than those from Dry Blocks alone and with suitable reference thermometers performance of up
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: Cole-Parmer
Description: soak times for complex calibration procedures • Communicate with your PC using optional USB converter and MODBUS RTU (JBUS) Dry block calibrator, models 16108-04 and 16108-05, is easy to set up and operate. Plus, its lightweight yet robust design makes it ideal for field use.
-
Supplier: AMETEK Sensors, Test & Calibration
Description: AMETEK continues to develop new techniques to improve performance, accuracy, convenience and functionality of the well-known JOFRA calibration products. By doing so, we maintain our position as one of the leading worldwide manufacturers of temperature dry-block calibrators. We
- Operating Temperature: -148 to 311 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: Isotech North America
Description: smaller blocks. Available with a fixed block with four 8mm and hour 19.5mm pockets or the LRI version which has a removable block. With the LRI model blocks can be drilled to custom configurations. The Gemini is available in two temperature ranges with each available as a
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Other Computer Interface
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats up and cools
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: AMETEK Sensors, Test & Calibration
Description: may be combined with the APM external pressure modules or a JOFRA dry-block calibrator to meet any calibration needs. It combines a full numerical keypad with a series of function keys and a graphical user interface making it easy to perform various tasks in a short period of
- DC Voltage Range: 1 volts
- DC Current Range: 0.001 amps
- Operating Temperature: 14 to 122 F
- Software: Application Software Included
-
Supplier: ValueTronics International, Inc.
Description: reference, and the difference is the error in your device Despite its small size (2-1/4" high and 5" wide) and light weight, it out-performs every dry-well in its class Block "B" features four different size wells (1/8", 3/16", 1/4", 3/8") Applications: Ideal for the following
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Transcat, Inc.
Description: Product Highlights Ametek/Jofra Model # CTC320BRS Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry
- Environmental Properties: Temperature
-
Supplier: Shaw Moisture Meters
Description: gases. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas. The key to the SHAW automatic dewpoint meter is the unique desiccant head and sensor assembly which allows the dewpoint sensor to be kept dry between tests, ensuring that the
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Supplier: Shaw Moisture Meters
Description: dewpoint or °F dewpoint. The key to the SHAW SADP-D dewpoint meter is the unique desiccant head and sensor assembly which allows the sensor to be kept dry between tests, ensuring that the instrument is always available for rapid spot checks of moisture in gases and compressed air. Note the
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: be adjusted separate, whereby the reference can be a high accuracy dry block calibrator. Applications Fruit and vegetable storage Cooling, ripening and environmental chambers Green houses, incubators and mushroom industry
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Display: Digital Readouts
-
Supplier: ValueTronics International, Inc.
Description: checking, conformance testing, troubleshooting, maintenance, and repair are some of the varied duties that need a 1523 thermometer. Use it for a handy temperature reference in baths, dry-block calibrators, thermowells, clean rooms, engines, heat exchangers, furnaces, freezers,
Find Suppliers by Category Top
Conduct Research Top
-
Calibration World 1-2010
CEO's letter. Intelligent Commissioning. Using the Beamex (R) MC5 Multifunction with Dry Blocks. Using Beamex (R) CMX Calibration Software with Barcodes. Generating up to 50 mA Current with the Beamex (R) MC5 Calibrator. Generating Current with the Beamex (R) MC2-IS. Even a fire could not stop
More Information Top
-
Disseminating the ITS-90 Traceability in Industry—An Intercomparison of Temperature Block Calibrators
Abstract An international intercomparison has been carried out with a commer- cial dry block calibrator as a transfer standard by the Danish Technological Institute (DTI).
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
11.2 Dry Block Calibrators 203 .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
DRY BLOCK CALIBRATOR .
-
CR4 - Thread: Silica sand to fill the space on thermowell
is there any info or written article probably technical reference, that silica sand can be used to fill the gap/space of thermowell in dry block calibrator used in temperature calibration?
-
Fluke Calibration 9141 A 156 High Temp Dry Block Calibrator w A Insert 115V from Cole-Parmer
Fluke Calibration 9141-A-156 High-Temp Dry Block Calibrator , w/A Insert; 115V .
-
High Accuracy Semiautomatic Calibration of Industrial RTDs
All the stages for a dry block calibrator are depicted in Fig. 2.
-
Understanding Uncertainties in Dry-Block Calibrators (.pdf)
Fluke Calibration industrial and field temperature calibrators include: Metrology Wells; Field Metrology Wells; field dry-well calibrators; handheld dry block calibrators ; Micro-Baths; large target infrared calibrators; field IR calibrators; ice-point dry-well; and thermocouple furnaces.
-
CR4 - Thread: Accuracy of Dry Block Calibrator
Accuracy of Dry Block Calibrator .
-
Miniaturized Flexible Temperature Sensor
A dry block calibrator (Pyros+, Druck and Temperatur Leitenberger, Kirchentellinsfurt, Germany) is used to control the temperature between 0 ◦ C and 450 ◦ C with 0.5 ◦ C precision.
-
Intercomparison of Temperature Block Calibrators
Keywords Dry block calibrator · Inter comparison · Temperature block calibrator .
Indicates content that may require registration and/or purchase.