-
Supplier: TelephoneStuff.com
Description: High density, high capacity cable assembly ideal for connecting high density peripherals to network adapters. OFNR-riser rated and meets all applicable TIA/EIA and industry standards.
- Cable Type: Duplex
- Fiber Mode: Multimode
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these fiber adapter panels? Fits all standard fiber housings for a universal fiber connectivity solution Available in all common connection types, ensuring a perfect fit for your fiber optic network Ideal for fiber optic installers looking for
-
Supplier: TelephoneStuff.com
Description: Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid SC to SC connectors.
-
-
Supplier: Tripp Lite by Eaton
Description: The N492-06D-SC High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with Tripp Lite’s N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features six SC duplex connectors that work with both multimode and singlemode
- Number of Ports: 6
- Port Type: SC
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature duplex SC APC female couplers and comes in a black finish.
- Coupling / Adapter: Coupling / Adapter
-
Supplier: L-com, Inc.
Description: durability Used to connect Multimode fiber optic cables with Duplex SC style connectors Application Data center management High EMI/RFI applications MAN Telco CO
- Number of Ports: 32
- Height: 2
- Port Type: SC
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature duplex SC APC female couplers and comes in a black finish.
- Number of Ports: 2
- Port Type: SC
-
Supplier: L-com, Inc.
Description: finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Used to connect Single Mode fiber optic
- Number of Ports: 32
- Height: 2
- Port Type: SC
-
Supplier: RS Components, Ltd.
Description: ADAPTER PLATE 6F DSC MM OM4 ZR SL EV
- Maximum Cable Diameter: 5.000000000000001 mm
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: SAE International
Description: Poly(butylene terephthalate) stock with 0, 15, and 30% glass fiber filler, used in the housings of electrical connectors on hybrid and electric vehicles, was examined by creep and stress relaxation for viscous deformation and modulus loss at 25, 75, 125, and 150°C. Sets of virgin and
Find Suppliers by Category Top
More Information Top
-
Critical aspect of curing epoxy adhesive: fiber pistoning of LC connector
The adhesive studied consists of bisphenol and imidazole as a curing agent and is extensively used in the fiber assembly, connectors , and passive components. Differential scanning calo- rimetry ( DSC ) was used to elucidate cure kinetics, and cure parameters were determined.
-
Emission spectra and transient photovoltage in dye-sensitized solar cells under stress tests
Laser pulses were delivered to the DSCs by means of an optical fiber (Oriel) located at a distance of 1 cm from the photoanode. … board PCI-6013 (National Instruments) directly connected to the DSC via the shielded connector block BNC-2120 …
-
Fiber Optic Connector Epoxy
In creating and evaluating their fiber optic epoxy formulations, manufacturers rely on a number of tests and measurements that may include Differential Scanning Calorimetry ( DSC ), Thermogravimetric Analysis (TGA), Storage Modulus, Coefficient of Thermal Expansion (CTE), and Glass Transition Temperature (T/sub g/). Fiber optic connector epoxy curing schedules are created in large part to minimize curing oven temperature gradients …
-
Photopolymerization kinetics of dimethacrylate‐based light‐cured dental resins
… fiber were inserted into the cover of the DSC alumi- num block by drilling holes directly above the sample and the reference holders so that the exit windows of each optical fiber were located 3 mm … … the base of the DSC pan. … branch flexible light guides (each 50 cm long) are terminated with a ferrule connector , which is plugged …
-
Fibre optic dilato-spectroscopic sensor: simultaneous thermal, spectral, and physical
analyses of materials
… ends of the probe were held together in sub-miniature A-type (SMA) connectors and connected to … … other two ends were held in position using micrometer translation stages above the DSC sample and reference … The optical fibres in the active ends of the spectral probe (located over the DSC chamber) were …
-
Simultaneous DSC/FTIRS/TMA
… in figure 3(a)) were held together in sub-miniature A-type (SMA) connectors and connected to … … 5) in figure 3(a)) were held through micrometer translation stages above the DSC sample and reference … The optical fibres in the active ends of the probe (parts (4) and (5) in figure 3 …
-
Pyrromethene 567 Dye as Visible Light Photoinitiator for Free Radical Polymerization
The ends of a twin light fiber were located 3 mm above the base of the DSC pan. … branch flexible light guides (each 50 cm long) are terminated with a ferrule connector , which isplugged into …
-
Mechanical Splice For Permanent Single Mode And Multimode Fiber Optic Installation
76 / SP /E Vol. 574 Fiber Optic Couplers, Connectors , and Splice Technology II (1985 … the functional portions of the splice were submitted to a test lab for DSC (Differential Scanning Colori …
-
A study into first and second order thermal transitions of materials using Spectral-DSC
The distal endof the probe was housedin the DSC lid. The probe was constructed using 50 silica–silica low-OH-PYROCOAT fibres , randomly arranged, from Oxford Electronics, UK. The bifurcated optical fibre ends were housed and potted in two SMA optical fibre connectors .
-
Signatures of SUSY Dark Matter at the LHC and in the Spectra of Cosmic
Rays
… mm and 200 mm travel, respectively, and <16 µm position- ing accuracy; OWIS DSC 1000 servo amplifier … Sch¨after+Kirchhoff micro focus (f = 50 mm) mounted on a fiber collimator (f = 18.4 mm); 1.5 m long single-mode fiber with 7.5 µm core diameter; 8◦ angled polish connectors module readout .
Indicates content that may require registration and/or purchase.