-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1114 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1120 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Packaging: Bulk Type: Holder
- Cell Size: 2/3 A
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1097 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1098 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
- Cell Capacity: Multiple Cells
- Type: Plastic Holder
- Mounting: Surface Mount
-
Supplier: RS Components, Ltd.
Description: Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Fast Splice Time – 9 seconds (Typical) • Removable fiber holders for easy fiber handling • 4.3” Color Touch Screen • Dual Protection Sleeve Oven • Up to 250 Splice/Heat cycles per battery charge • Perfect for use with Splice-On Connectors with Metal SOC Holder
-
Supplier: Makita USA, Inc.
Description: on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 30-Minute Rapid Optimum Charger (DC18RA) Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Case (824953-7) Belt Clip (346034-7
- Length: 8.875 inch
- Weight: 5.1 lbs
- RPM: 0 to 2,000 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize
- Length: 8.875 inch
- Weight: 5 lbs
- RPM: 0 to 2,000 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: Depth gauge (122576-8) Bit holder (452947-8) Tool Only, battery and charger not included
- Length: 8.875 inch
- Weight: 5.1 lbs
- RPM: 0 to 2,000 rpm
- Battery Voltage: 18 volts
-
Supplier: TelephoneStuff.com
Description: The FSM-17S establishes a new standard for single fiber “fixed v-groove” type fusion splicers with a host of improvements including a 35 second tube heater, dual position monitor, and a longer battery life. The real time arc calibration feature makes field maintenance easier than ever.
-
Supplier: Littelfuse, Inc.
Description: For high-powered commercial vehicle applications, where individual fuse holders may be inefficient or leave the fuse connections exposed to the elements, a sealed, multi-fuse holder like the MDB5 Series 70V Waterproof MEGA® & MIDI® Fuse Power Distribution Box (07985004ZXS) may be a
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Higher Power Supplies, Inc.
Description: polychain (belt drive) • Electric Sart • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain cogged
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • CAT Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: • General Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Description: connectors Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB connectors Four RJ-45 connectors for 10/100/1000BASE-T x8 Molex iPass™ connector for PCIe XIM site for X24s+X8d+X12d breakout Fits in VITA 46.10 RTM slots 1.0 in. pitch Battery holder to power VBAT
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: 10/100/1000BASE-T ports Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors One eSATA connector AMD (formerly Xilinx) JTAG header Headers for access to XPedite2600 I²C interfaces Internal I/O Battery holder AMD Programming Header I²C header DIP
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: TelephoneStuff.com
Description: automatic image orientation automatic arc calibration - User-selectable fiber clamping method – sheath clamp or fiber holders - Automatic tube heater operation - Color LCD display with anti-reflective coating for excellent visibility in bright sunlight - Simultaneous battery charge and
-
Supplier: TelephoneStuff.com
Description: or fiber holders - Automatic tube heater operation - Color LCD display with anti-reflective coating for excellent visibility in bright sunlight - Simultaneous battery charge and splicer operation - Up to 90 splice/heat cycles per charge - Detachable work table incorporated into the
-
Description: 46.10 RTM slots 1.0 in. pitch Battery holder to power VBAT Technical Specs Back Panel I/O Up to four RJ-45 connectors for 10/100/1000BASE-T ports Four micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors Up to six eSATA connectors 1PPS input SMA
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader •
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Larson Electronics LLC
Description: high LED light output combined with rugged construction and a variety of lighting modes. This explosion proof flashlight is rated Class 1 Division 1 and Class II Division 1 and produces 130 lumens of illumination using a C4 LED rated at 50,000 hours of operational life. A dual switch design
-
Supplier: Beckhoff Automation LLC
Description: Panel PCs are available with a choice of Intel® processors. The CP62xx Panel PCs can be equipped with a CFast card and a 2½-inch hard disk or SSD. A fan cartridge with speed-controlled fans supported by dual ball bearing is integrated in the rear panel. In front of the fan cartridge a 2 cm
-
Supplier: Beckhoff Automation LLC
Description: Panel PCs are available with a choice of Intel® processors. The CP62xx Panel PCs can be equipped with a CFast card and a 2½-inch hard disk or SSD. A fan cartridge with speed-controlled fans supported by dual ball bearing is integrated in the rear panel. In front of the fan cartridge a 2 cm
-
Supplier: Beckhoff Automation LLC
Description: Panel PCs are available with a choice of Intel® processors. The CP62xx Panel PCs can be equipped with a CFast card and a 2½-inch hard disk or SSD. A fan cartridge with speed-controlled fans supported by dual ball bearing is integrated in the rear panel. In front of the fan cartridge a 2 cm
-
Supplier: Beckhoff Automation LLC
Description: connectors are located on the top side of the housing. Maximum data availability and data security The PCs of the C65xx series are supplied with an integrated power supply unit with 24 V DC input voltage, optionally with integrated uninterruptible power supply (UPS). A battery pack can be
Find Suppliers by Category Top
Featured Products Top
-
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics has just added a New Densi-Pak, 9V Covered Battery Holder to its Densi-Pak series of battery holders. Featuring a pre-wired enclosure designed for versatility this 9V holder can easily be placed in any device on or off PC boards; between components (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. This holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Manufactured with Nickel Plated Phosphor Bronze contacts in a PBT, UL rated 94V-0 base, (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
These new holder selections accommodate a wide range of cylindrical batteries from all the major manufacturers, sizes includes AA, AAA, CR2, 12v, as well as N cells. This series of (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
applications and Catalog #1048 dual cell requirements. Keystone also has these holders with solder tab contacts designed to make soldering to wires easier and to prevent battery wrapper tearing when swapping out depleted cells. For a (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 75 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
contact resistance while battery polarity is clearly marked. The new holders accept 4.8mm, 6.8mm, 11.8mm, 12mm, 16mm, 20mm, 23mm and 24mm coin cells from all major manufacturers. Availabilities are in bulk or on tape and reel which is compatible with most vacuum and mechanical pick and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Illinois Capacitor, Inc. - 109TTA016M - Passive Components - Capacitors - Allied Electronics
Battery, Charger for Nickel Metal Hydride Batteries ,AA,AAA,C,D, 9V . .... Socket, DIP; Dual Leaf;14 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. .... LED Panel Holder 5mm .
-
Solenoid / Testers
Uses 2 9v batteries (not included). .... Dual voltage indication: solenoid vibration and neon bulb. .... Tests voltage from AC/DC 120V to 600V Case serves as prod holder for one hand operation Self…
-
Timers and Counters Electronic Circuits, page 4
Use 4 x AA cells in a holder or a 9v battery if you only want to use the project for a short period of time. .... with two 555's - Here is a handy reference to replace a 555 dual timer with two…
-
Calibration / 2
…fielding of devices for response uniformity, and device MTF with the optional filter holder and the desired .... Dual -Channel Measurements. .... BeepJack Warns When Test Leads Are Incorrectly Inserted In Current Measurement TerminalsMeasures Voltage, Current,Resistance, Conductance, Frequency And CapacitanceChecks Continuity And Tests DiodesTwo Temperature Measurements Using Type K ThermocouplesAccessories Included: (1) 9V Battery , Bead Temperature Probe (400 DEG F / 204 DEG…
-
samsung nand exporter - samsung nand manufacturers, exporters, factories, suppliers, China samsung nand
nand NCEMBS41-04G, 4GB Battery 7~ 9V battery holder Power 9V DC power supply Features On board ... .... If you want to upgrade from Dual core (with 8GB NAND) to Quad core ( with 16GB NAND…
-
Solenoid
Uses 2 9v batteries (not included). .... Dual voltage indication: solenoid vibration and neon bulb. .... Tests voltage from AC/DC 120V to 600V Case serves as prod holder for one hand operation Self…
-
Solenoid
Uses 2 9v batteries (not included). .... Dual voltage indication: solenoid vibration and neon bulb. .... Tests voltage from AC/DC 120V to 600V Case serves as prod holder for one hand operation Self…
-
Camera Batteries Manufacturers, Camera Batteries Product Catalogs Directory
Stand function+ 2 card holders + 1 bill site + phone case inside 3. .... Toshiba Universal Replacement Laptop Power Adapter Dual USB 5V 1A , US Plug. .... Li-ion Battery (AN-Mount). .... Mitsubishi Battery 9v .
-
Encyclopedia of Applied Electrochemistry
at0. 9V . .... (2002) Density functional theory study of O2 electroreduction when bonded to a Pt dual site. .... Applications for coated Ebonex include batteries , fuel cells, and dechlorination of chlori- nated pollutants [2], but the .... Holder MN, Gardner CE, Macpherson JV, Unwin PR .
-
Renewable and Sustainable Energy II
gas cooker primary air holder . .... to improve energy utilization rate of refrigeration units, which can also achieve the dual effect of energy … power supply circuits are the multiple isolated outputs power supply with back-up batteries that can ensure .... 2. 9V ~3.7V .
Indicates content that may require registration and/or purchase.