Products/Services for Dual Action Vacuum Cleaners
-
Vacuum Cleaners - (329 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide variety of industrial applications. A vacuum is defined as a space in which the pressure of gas is low compared to the atmospheric pressure. The measure...Vacuum ModelMediaVacuum Producer -
Cyclone Separators - (113 companies)...by incorporating centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas. These types of separators use cyclonic action to separate particulates from a gas stream. Typically, PM enters the cyclone separator at an angle... -
Thermal Switches and Thermal Protectors - (628 companies)...and igniter for an oil burner, a heavy-duty switch for electrical units, or a solenoid-operated valve on a gas furnace. Types. There are several basic types of thermal switches and thermal protectors: bi-metal disc or snap action, thermal reed switch... -
Snap Action Switches - (212 companies)Description. Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button... -
Vacuum Cups and Vacuum Pads - (148 companies)...to it with an applied, sealed vacuum. The pads are then actuated to lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads can include features such as bellows for surface conformance and swiveling action... -
Vacuum Pumps and Vacuum Generators - (843 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
-
Web Cleaners - (33 companies)...permit the quick removal of tapes while an anti-static bar is used for particulate removal. When selecting vacuum web cleaners, specifications such as width and number of roll assemblies are important to consider. Typically, the width is measured...
-
Ultrasonic Cleaners and Cleaning Systems - (211 companies)...and rapidly collapse. This cavitation creates a scrubbing action on the immersed parts for loosening and removal of dirt, scale, and other impurities. Ultrasonic cleaners are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint...
-
Aerosol Cleaners and Contact Cleaners - (107 companies)Aerosol cleaners and contact cleaners are dispensed as a fine-droplet spray. Contact cleaners are used widely in the mission-critical cleaning of electronic, electrical, and fiber optic connectors. Aerosol cleaners and contact cleaners include...
-
Vacuum Manipulators - (53 companies)Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots. Vacuum manipulators are used to move or position wafer or items...
Product News
-
Busch Vacuum Solutions
Industrial vacuum systems - Cleaner processes Cleaner processes. Stronger performance. ?. Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without slowing down operations??. Cleaner operations don 't just meet regulations. They make your processes more reliable and efficient. ?. Discover how small adjustments can make a big difference for the environment and your plant. Discover the value behind (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Shenzhen Yunhongda Motor Co., LTD.
Low-Noise BLDC Motors for Vacuums cleaner The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit design, and temperature-resistant materials, the motor maintains stable performance at speeds up to 100,000 RPM while reducing operating noise. Its compact design and efficient structure help engineers improve cleaning performance while balancing energy efficiency... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Custom DC Motor for Vacuum Cleaners, 5.77 kPa Product Overview. The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight Specifications. Voltage range: 6 -29 V; normal operating voltage: 12 V DC. No load: airflow 15.5 L/s, current 6.51 A. Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A. Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W. Performance... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Power Motor Industrial Co., Ltd.
140 W Vacuum Cleaner Universal Motor - PU.6822 Product Overview. The PU.6822 is a universal motor platform for vacuum cleaners, with a 230 V, 50 Hz reference configuration, published performance data, and product drawings to support drive integration. Reference Configuration. Specification: PU.6822230-8107. Operating voltage range: 220 -240 V, 50/60 Hz; nominal value: 230 V, 50 Hz. No-load speed: 26,500 rpm; no-load current: 1.70 A. At the maximum-efficiency point: 28,000 rpm, 1.5 A, 7.5 kPa suction, and 140 W output. Custom Configuration... (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out... (read more) -
Technetics Group
SEE BELFAB EDGE WELDED METAL BELLOWS IN ACTION SEE BELFAB (R) EDGE WELDED METAL BELLOWS IN ACTION ON NASA 'S MARS PERSEVERANCE ROVER. BELFAB (R) EDGE WELDED METAL BELLOWS. Technetics Semi brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. PRODUCT APPLICATIONS. Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers. Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals... (read more)Browse Metal Bellows Datasheets for Technetics Group -
Portage Electric Products, Inc.
Creep Action Thermostat with a Difference The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Isotech, Inc.
Linear Motion Products In Action! A look into the different applications Isotech's linear motion products have been utilized. A video showcase of Isotech''s linear motion products in action!. See Product Details on Isotech's website. (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Portage Electric Products, Inc.
Snap Action Thermal Controls Portage Electric Products, Snap Action Thermal Controls, Quick Make / Quick Break thermal protectors. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details on the entire line of customizable PEPI (R) snap-action thermal controls, visit: http://pepiusa.info/products/#disc (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
MSA Safety
See Flame Detectors in Action Explore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility, equipment, and test plan. Standard Fuel Type Selection. Test Lamp Response Test. Baseline Detection Test. Nuisance Alarm Rejection Tests. Field of View Detection Response... (read more)Browse Flame Detectors Datasheets for MSA Safety
-
Federal Equipment Company | Process Miscellaneous
Ad # Type Headline Price Action 30523526 For Sale DUAL BERLYN AIR WIPE Contact Federal Equipment Request A Quote … … Quote 30523597 For Sale SH20PE-H SMOG-HOG AIR CLEANER Contact Federal Equipment Request … … KLHE 47105 MEMBRANE TECH VACUUM SYSTEM Contact Federal Equipment …
-
Frequently Asked Questions | Sigma-Aldrich
The Sigma-Aldrich Dual - Action NMR Tube Cleaner (product Z414174-1ea ) simultaneously cleans tubes inside and out. What Vacuum Pumps are solvent resistant?
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/General_Information/1/77826-nmr-solvents-tubes-accessories.pdf
SafetyBarb vacuum connection. • Aldrich dual - action NMR tube cleaner (Z421561) Washes tubes inside and out simultaneously.
-
Suppliers to the new Ford Kuga
… pump JTEKT ITCC(4WD Coupling) KAUTEX TEXTRON Fuel tank KIEKERT Latch locking system for Asia volumes KONGSBERG AUTOMOTIVE Brake Vacuum assemblies KSPG AUTOMOTIVE EGR … … fasteners MAHLE Air Cleaners Bearings and Bushings METHODE … … BIW fasteners RÖCHLING AUTOMOTIVE Active grille shutter Side deflectors … Wheels Wheel Cover for Steel Wheels ZF Dual -mass flywheel Electronic components (switches for tailgate lock) Hydr …
-
Suppliers to the BMW 1-Series
Supplier Component Description ALC Leather Seat covers APAG ELEKTRONIK LED Door Handle Illumination AUTOLIV Inflatable curtains, Side airbags, Active safety electronics, Seatbelts BORGERS textile outer … … dimming mirror with features GETRAG 7DCI600 Dual Clutch Transmission in the … KW gasoline engine HUF HÜLSBECK & FÜRST Brackets, Door handles - Comfort Access, ID devices ITT Front & Rear brake pads IXETIC vacuum pump JOHNSON ELECTRIC Cooling Fan … … knuckles (suspensions components) MAHLE Air cleaner , Air ducts, Bearings, Oil …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta_31_1.pdf
Components in System: • 1 Vacuum manifold, dual bank, 3-port with 5-ring medium hose barb connections, and greaseless, 0-4mm, double- action , high- vacuum Teflon® stop- Aldrich 5-Position NMR Tube Cleaner System .
-
Suppliers to the Mercedes E-Class
… Interior Auto-Dimming Mirrors Grammer Front Crash Active Head Restraints [Comfort], Front Crash Active Head Restraints [Standard … … Mogul Bearings Freudenberg Various dynamic and static seals INA Anti Friction Bearings Ixetic Vacuum Pumps Kolbenschmidt Pierburg … … Shifting, Elements For Synchronization Jiffy-Tite Transmission Cooler Connection Kautex Textron Fuel Filler, Fuel Tank Kolbenschmidt Pierburg Engine Bearings, Permaglide, Intake Manifold, LuK Clutch Discs, Clutch Pressure Plates, Dual Mass Flywheel, Self Adjusting … … Fuel Tank Mahle Air Cleaners , Cylinder Liners, Oil Filters …
-
How to make a mark | Archive | The Engineer
… what can be protected by a trademark was greatly expanded by the Trademarks Act 1994, and now … A prime example is the Dyson dual -cyclone vacuum cleaner .
-
Dryer
showed cine continuous drying installation ( vacuum , N ~ ~, paint or Uberdruck) fur well rieselfahige wet good … a transport screw, b Abschluljplatte, c double sealing, d Anschlulj fur gas for cleaning of the DichtflBchen, e stroke cylinder, f product discharge. narrow gap on the dual gasket the Schneckenab-schluBkante heran and is blown off in this position by sharp compressed air jets; the mechanical vibration of the plate unterstutzt the cleaning effect . nas SchlieBen takes place then under hydraulic pressure.
Indicates content that may require registration and/or purchase.