-
Supplier: MultiDimension Technology Co., Ltd.
Description: The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.Unlike Hall/AMR sensors, TMR
- Body: Rectangular
- Operating Temperature: -40 to 257 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR
- Input (Supply) Voltage: 0.3000 to 7 volts
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Surface Mount (SMD)
- Sensor Grade / Operating Range: Industrial
-
Supplier: Allegro MicroSystems Inc.
Description: bar, and other systems that require accurate measurement of angles. The A1335 linearization schemes were designed with challenging off-axis applications in mind. The A1335 is available as a single die in a 14-pin TSSOP, or dual die in a 24-pin TSSOP. Both packages are lead (Pb) free
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
-
Supplier: Allegro MicroSystems Inc.
Description: The A31315 is a robust, fully integrated 3DMAG™ Hall-effect magnetic position sensor IC designed to support a wide range of non-contact rotary and linear position measurement in the automotive, industrial and consumer applications. This family of sensors integrates vertical and
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: bar, and other systems that require accurate measurement of angles. The A1335 linearization schemes were designed with challenging off-axis applications in mind. The A1335 is available as a single die in a 14-pin TSSOP, or dual die in a 24-pin TSSOP. Both packages are lead (Pb) free
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: RS Components, Ltd.
Description: The JSM Series joystick incorporates non-contact 3D Hall sensor technology to detect and transmit handle position. The output of the Hall sensor changes in proportion to to changes in the magnetic field caused by handle movement. The resulting linear relationship between
- Joystick Technology: Other Input Technology
- Number of Axes: 2-Axis Control
-
Supplier: RS Components, Ltd.
Description: The JSM Series joystick incorporates non-contact 3D Hall sensor technology to detect and transmit handle position. The output of the Hall sensor changes in proportion to to changes in the magnetic field caused by handle movement. The resulting linear relationship between
- Joystick Technology: Other Input Technology
- Number of Axes: 2-Axis Control
Find Suppliers by Category Top
Featured Products Top
-
Description The output voltages of the dual-axis TMR300X series TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR300X. These sine and cosine signals are provided by two orthogonal full bridge (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high (read more)
Browse Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
TMR1222/TMR1228 Dual Axis Microampere Bipolar Switches The new TMR1222/TMR1228 magnetic switch sensors are bipolar magnetic latches that capable of detecting fields in X and Y axes. Operating in full-time mode, the TMR122X (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
The FP Series probes make it easier than ever to integrate magnetic field measurement into your system. Take advantage of probes and sensors that really fit your application for optimum measurement results. Lake Shore offers probes for every need, including 3-axis (vector), transverse (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Touchscreen interface & TiltView™ display simplifies technician operation Smaller, ultra-thin Hall sensor active areas for improved accuracy and with machined aluminum handles for easy fixturing TruZero™ technology eliminates the need to re-zero probes (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
A31316: 3D PCB-less Hall-Effect Sensor for Rotary and Linear Measurement The A31316 is a robust, fully integrated 3DMAG™ Hall-effect magnetic position sensor IC designed to support a wide range of non-contact rotary and linear position measurement in the automotive, industrial and (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
use with both brushed DC and brushless EC motors with a continuous power of up to 120 W and has comprehensive feedback options such as Hall sensors, as well as digital incremental and SSI absolute encoders. The motion controller with its extremely compact design is the optimal solution for integration (read more)
Browse DC Motors Datasheets for maxon -
output voltages of the dual-axis TMR300X series TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR300X. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. Each full (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Use a 2Dex Hall sensor without having to build your own measurement circuit or apparatus. Lake Shore plug-and-play 2Dex sensors connect directly to the (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Teleoperation of a Mobile Robot Using a Force-Reflection Joystick With Sensing Mechanism of Rotating Magnetic Field
Fig. 4 represents the traces of a 15-turn circular motion mea- sured by the two- axis hall sensor and dual potentiometer joy- sticks, respectively.
-
Measurement Technology and Engineering Researches in Industry
The measuring circuit can collect the output of Hall sensor and dual - axis magnetic sensor, and transmit the data to the 485 bus.
-
Design of programmable matter
A dual - axis hall -effect sensor chip is mounted on a flex-circuit flap above each actuator coil set.
-
Compact in-plane dual-axis spring-steel accelerometer - ePrints@IISc
Accelerometer; Dual - Axis ; Hall -Effect Sensor ; Spring Steel; Wire-Cut EDM .
-
Novel Dual Axis Magnetic Sensor from Fourier Systems
Fourier has highlighted their Dual Axis Magnetic sensor at BETT 2011 exhibition in Grandgall Hall at Olympia in London.
-
Nonlinear Compensation of a New Noncontact Joystick Using the Universal Joint Mechanism
The joystick with dual hall sensors represents the rotation angle of the X- axis and the Y -axis as a 2-D vector.
-
Optical image stabilizing system using fuzzy sliding-mode controller for digital cameras
The sensor-shift OIS systems [6]-[9] move an image sensor by VCM actuators and adopt the hall sensor to measure the position of the image sensor in dual - axis of the OIS module.
-
Sensors in the motor vehicle
…signal 19 DMS 86 DMS take-up 81 DMS bridge 88 DMS torque sensor 89 DMS force sensors 86 DMS principle 86, 88 double - hall - sensor 44 double hole execution … effect magnetic ring rotatable to 60 axis of rotation 46 (Movable magnet…
-
Penny + Giles Expands JC6000 Joystick Controller Range With Heavy Duty Option
In fact, with choices from Hall effect sensors to potentiometer tracks; handles and grips; single-, dual - and multiple- axes ; and various IP ratings, Penny + Giles claims that there are over one million configurations available for its JC6000 joystick controller range.
-
Novel Universal Joint Joystick Based on Linear Compensation
However, this dual hall - sensor structure needs a very big support device for the motion along the X and Y axes .