-
Supplier: Princess Auto Limited
Description: Dual Action Piston Pump
- Pump Housing Material: Cast Iron
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Discharge Size: 0.75 inch
- Pump Housing Material: Aluminum
- Features: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: Manual
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Low-Pulsation Dual-Head Pump provides virtually pulse-free operation with a low dead-volume pulse dampener, automatic pressure
- Maximum Discharge Flow: 0.0031700646 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control pump a single liquid, or pump two different liquids at a - Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy High-Flow Dual-Head Pumps are ideally suited to Preparative and Simulated Moving Bed Chromatography applications and other high
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy High-Flow Dual-Head Pumps are ideally suited to Preparative and Simulated Moving Bed Chromatography applications and other high
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: General Pump
Description: AB SERIES – 1-3/8"; DUAL SPLINED SHAFT Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet
- Maximum Discharge Flow: 26.4 GPM
- Maximum Discharge Pressure: 870 psi
- Discharge Size: 1 inch
- Horsepower: 15.7 HP
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Discharge Size: 0.75 inch
- Pump Housing Material: Aluminum
- Features: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Refueling Pumps
- Power Source: Manual
-
Supplier: General Pump
Description: 66 Series – TSF – High Flow, 24 mm Dual Shaft. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic
- Maximum Discharge Flow: 7.6 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Lee Co. (The)
Description: motor from the working fluid. The portion of the piston in contact with the working fluid does not retract past the second seal, and the isolation chamber can be plugged with air, filled with a barrier fluid, or actively flushed to dilute fluid residue on the piston. All designs are
- Features: Other
-
Supplier: MAXPRO Technologies, Inc.
Description: Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to
- Maximum Discharge Pressure: 2,175 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: Williams
Description: •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production,
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: General Pump
Description: Features: • Forged brass manifold with an exclusive lifetime warranty • High-flow applications • Dual manifolds utilizing a common crankcase for efficient performance • Solid ceramic plungers with continuously lubricated packings • Unitized stainless steel inlet and discharge valves • Bronze
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,175 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: 48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems Heavy duty, High pressure, High
-
Supplier: Plastic-Mart
Description: Deluxe Dual-Flo Manual Hand Fuel Transfer Pump w/ 8' hose (50 Gals/100 strokes) The HP-100 Dual Flo® Hand Pump is a premium hand pump that is reliable and versatile. For high-volume fuel transfer, use the high handle position: the HP-100 generates twice the flow of
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Jet Edge
Description: feature hydraulic accumulators, which reduce wear on the hydraulic pump, and a rugged hydraulic center section which incorporates high-duty cycle-rated piston seal and wear rings. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature
- Blast / Jet Pressure: 60,000 psi
- Power: 150 HP
- Operation: Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Jet Edge
Description: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet Intensifier
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Greylor Company
Description: The MP-20 is designed for rugged industrial use and will meet or exceed the performance of any diaphragm or piston pump on the market. The durable construction provides the base for a reliable and long lasting diaphragm pump. The MP-20 is dual diaphragm pump able
- Maximum Discharge Flow: 0.046875 to 0.46875 GPM
- Maximum Discharge Pressure: 600 psi
- Discharge Size: 0.375 inch
- Pump Type: Diaphragm Pumps
-
Supplier: HAWE North America Inc.
Description: single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal
- Operating Pressure: 1,595.4147 to 10,152.639 psi
- Flow: 0.54912 to 7.6032 GPM
- Total Power: 4.02066115470846 HP
- Reservoir Capacity: 0.4755096 to 1.452946 gallons
-
Supplier: Scheugenpflug, Inc.
Description: The A280 follower plate pump, which shares the basic design of the A220, features a reliable Scheugenpflug dual-piston pump. This pump comes in contact with the material on only one side, while a barrier fluid on the reverse side prevents abrasive fillers from
- Dispensing Equipment Type: Dispense Only
- Application: High Viscosity
-
Supplier: Central Air Compressor Co.
Description: and C-300 are pressure lubricated with gear type oil pump to include full flow oil filter, oil pressure gauge and low oil pressure switch Factory oil filled 5 year limited warranty Optional Equipment: Dual control Low oil shutdown on C-100 and 150 models High discharge air temperature
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: more corrosion-resistant and less likely to break Slow-turning pump increases pump life Rugged parts and construction for industrial performance Quality Components - Built for 100% continuous duty. Industry-leading stainless-steel valve assemblies for increased airflow and reliability
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air Compressor In
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Bijur Delimon International
Description: Application DA Lubricators are manual grease and oil, double-action piston high pressure pumps. For bearings that require an application of lubricant infrequently, the manually-operated pumping unit is used, and may be located on the machine or at any convenient point nearby. These
- Capacity: 0.6340128 gallons
- Operating Pressure: 1,500 psi
- Feed Type: Dual Line, Single Line / Single Point
- Application: General Purpose
-
Supplier: Williams
Description: have a piston return spring Air/gas pressure from a controller forces a piston and one or more attached poppet valves to move. Then, when the controller removes the pressure, a spring forces both the piston and poppet valve(s) in the reverse direction. The PO4-6S relay, used on
- Type: Electric / Pneumatic Relay
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Belt drive engine & pump has a redundent dual-belt power transmission from engine to pump HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Bijur Delimon International
Description: Application A single action manual piston pump used to actuate fixed output positive displacement oil injectors. The unit can be used with series ZJB, ZMB, ZT and SJMinjectors. The pump incorporates an internal maximum pressure relief valve and a flow control valve to relieve
- Capacity: 0.264172 gallons
- Operating Pressure: 290 psi
- Features: Adjustable Volume, Integral Filter
- Application: General Purpose
-
Supplier: HydraCheck Inc.
Description: contamination. The flow indicator consists of a sharp edged orifice and tapered metering piston. The piston movement is directly proportional to flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically coupled to the rotary pointer
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame:
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 68 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel,
- Flow Capacity: 68 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 35 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 52 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel,
- Flow Capacity: 52 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 26 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel,
- Flow Capacity: 26 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
repeatable results across materials. The gravity-fed piston displacement pump repeats volumetric mix ratios, adjustable from 1:1 to 10:1 – all at the push of a button. Customize this machine for your unique application today to say goodbye to ratio errors and hello to efficiency. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Permeation of ficoll and ficoll sulfate through glomeruler basement membrane : effects of molecular size and charge
The flow rate was maintained at 1.5 ml/min using a dual piston pump (P500, Pharmacia).
-
Enzymatic resolution of racemic amines in a continuous reactor in organic solvents
…B were placed in glass bottles, and each was connected with the top of the column (26 X 3.8 cm) (containing 3.7 g subtilisin on 370-g glass beads) by Teflon tubing through separate channels of a dual piston pump .
-
CR4 - Thread: Help - Need pump Pulseless Flow, 2000 PSI, 100 cc/min
If cost is a second factor the best approach is a dual piston pump with a double servo displacement (for instance electric servo actuator with speed control).
-
Mutschmann / Stimmelmayr paperback of the water supply
Gas radiator, liquid ring pumps, dry ring pumps or uses double piston pumps .
-
PRODUCTION OF NANOCRYSTALLINE RDX BY RAPID EXPANSION OF SUPERCRITICAL SOLUTIONS
Carbon dioxide was pumped to the saturation vessel with a Thar P-200 dual piston pump capable of a maximum pumping rate of 200 g CO2/min.
-
CONCEPTUAL DESIGN OF AN IMPLANTABLE RADIOISOTOPE POWER SOURCE FOR CIRCULATORY SUPPORT SYSTEMS. Final Technical Report.
Dual Piston Pumping Chamber .
-
Production and Characterization of Composite Nano‐RDX by RESS Co‐Precipitation
Liquid carbon dioxide withdrawn through the siphon tube on the supply cylinder was fed to the Thar P-50 dual piston pump (Thar Designs Inc.).
-
Multidimensional HPLC of Polymers
(b) Dual piston pumps with parallel pistons deliver a smooth flow.
-
Automated microreactor system for reaction development and online optimization of chemical processes
The solutions were pumped into the flow reactor with dual piston pumps and the residence time was controlled by varying their flow rate.
-
Polyamidoamine dendrimer and dextran conjugates: preparation, characterization, and in vitro and in vivo evaluation
In vitro hydrolysis study and degree of substitution of con- jugates were performed on a Cecil-CE4100 Adept se- ries dual piston pump HPLC system with phenomenex (250 mm × 4.6 mm) Luna 5µ C 18 (2) 100 A column.
Indicates content that may require registration and/or purchase.