-
Supplier: Waytek, Inc.
Description: aboard gasoline powered boats Remote LED output indicates relay state away from ACR Supports high-output alternators up to 120A Dual sensingAmperage Operating Current of 175mA (combined) or 15mA (open) Continuous Rating of 120A and a Intermittent Rating of 210A for up to 5 minutes 6
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
-
Supplier: Electric Generators Direct
Description: 235 CCA battery •Dual element air filter reduces maintenance Brushless Alternator •Inherent voltage regulation protects electronics from surges •100% copper windings, NEMA Class F insulation
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Waytek, Inc.
Description: voltage) in the ON or OFF states, and draws moderate current for very short time when changing state Dual sensing - senses charge on both battery banks Start Isolation (SI) - can be configured for temporary isolation of House loads from Engine circuit during engine cranking to protect
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 volts
- Operating Temperature: -10 to 60 C
-
-
Supplier: Waytek, Inc.
Description: very low current (<40mA to monitor terminal voltage) in the ON or OFF states, and draws moderate current for very short time when changing state Dual sensing - senses charge on both battery banks Start Isolation (SI) - can be configured for temporary isolation of House loads from
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Larson Electronics LLC
Description: vehicles or smaller ATV type vehicles with limited or no alternator support for the battery. 24 LEDs - 72 Watts - 9-42 Volts Available in 850nm or 940nm 700'L X 100'W spot beam 400'L X 225'W flood beam Dual power connections for independent spot and flood operation. 20 foot vehicle
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Caterpillar Oil & Gas
Description: engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation • Deep sump
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
business, safety, and security products that are 5V or below. When these systems fail or are interrupted, operations may be significantly impacted. These ultra-low-voltage designs are increasingly used in a variety of applications, including industrial IoT (IIoT), banking, transportation, and power (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. • High-voltage output up to 5 kV supports effective switching (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
oscilloscopes via standard BNC connectors and supports dual power options (DC5V and Type-C) for flexible operation. Key Features High Bandwidth & Voltage Range: 200MHz bandwidth with 3000V (1000X) and 7000Vpk maximum input (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
differential input voltage of 70V (20X) or 700V (200X), it is engineered to deliver reliable performance in high-frequency, high-voltage environments. The probe adopts an innovative integrated host design, consolidating signal input, control buttons, and BNC output into a compact unit for easier (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221/ADuM4221-1/ ADuM4221-2 offer the benefit of true, galvanic isolation between the input and each (read more)
Browse Gate Drivers Datasheets for Richardson RFPD
More Information Top
-
Compact Starter-Alternator Systems with High Efficiency for 42V and 12V
If the starter- alternator is used in dual power-systems as for example 42V/ 12V or 42V/ 24V (Fig. 2) it is necessary to manage the energy flow in the two subsystems. .... bidirectional DC/DC (Fig. 3) and DC/AC-converters transform electrical energy to the desired voltage level with an…
-
Help on Testing Diodes - What do I have?
The reason is that they charge at the correct voltage . .... Then again, do the dual alternator setup and you're set! .... Hook a 12v load, like a fan, radio or lights, to the center of a 24v series charged system.
-
CR4 - Thread: Diode Voltage Drop
This is a range of dual diodes that sells for about 0.2US$ (that's 0.1US$ per .... Re: Diode Voltage Drop. .... A few days ago I suggested that ex car alternators are a good bet, you seem to .... 3) Car ones are built to deliver 12v and trucks 24v - your choice.
-
Solar Cell Circuits - Page 2
Dark Activated 12v Power Supply Switch - Using an inexpensive phototransistor, this circuit switches 12v to 24v power to a load, whenever the sun goes down. .... The circuit includes a low voltage disconnect circuit that prevents excessive battery discharge on battery operated systems. .... Dual Slope-Sampling Solar Engine - Voltage-Controlled Solar Engine: The dual slope sensing SE is another .... Gordons Cap Mod Adding capacitors to a wind turbine alternator can improve the output power curve to…
-
Help on Testing Diodes - What do I have?
The 24 volts is higher voltage to make the starter spin faster to fire up usually a … have to be very heavy duty, with currents up to around 2000 amps, 24v current arcs and .... Also the 12v charging and accessory circuits must be kept isolated from the 24v crank circuit. .... Mack supposedly had a dual charging system with one alternator , I never saw that one.
-
automatic voltage regulator - offers from automatic voltage regulator manufacturers, suppliers, exporters & wholesalers
Automatic voltage regulator AVR WT-2 is for engar generator,it also can be used for other brushless alternator . .... Features: >> Dual Output or Single Output >> Output power (W): 2-5W >> Nominal input voltage (V): 5 / .... [ Related Keywords : 24v to 5v, 5W DC DC Converter, 24v to 12v , dc isolators ] .
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
DC Motor 12v 24v 36v. .... Auto Regulator Voltage Regulator Alternator Regulator. .... or remote control Power Supply 220v-700v, 50/60 Hz, 3 phase, single or dual voltage Control Voltage…
-
Manual electrical engineering
-24V . .... To avoid the voltage flashovers. .... +12V . .... Are double interdictions present for example by a variable so repeal themselves this practically. .... The analog methods for the rotation speed measurement that are constructed and other according to the principle of the alternator (" dynamo principle ") lose the meaning because the evaluation or happens to display on digital path and the mechanical wear of…
-
Practical Electrical Engineering
+ - RL? 24V 1 W. .... A power supply for an electric heater can be modeled by an ideal voltage source of unknown .... Operational amplifier: (abbreviation op-amp, integrated circuit, dual in-line package, non- inverting input, inverting input, output … Load impedances per phase, Balanced three-phase load, Synchronous three-phase AC generator, Alternator , Rotor, Stator, Synchronous .... Þ % 0: 12V .
-
Advances in Mechanics Engineering
In this stage, if the battery voltage is between 24V -29V, the system keeps stable, but if the voltage is over 29V, the system changes into the trickle charge mode. .... The main role of the permanent magnet machine in the aviation frequency alternator is as the exciter. .... Calculations and simulations of the chaotic oscillation threshold in dual -unit Systems[J]. .... + 12V .
Indicates content that may require registration and/or purchase.