-
Supplier: American Cast Iron Pipe Company
Description: underground service with Fastite joint pipe as well as mechanical joint pipe. While mechanical joint fittings have provided excellent service for decades, their use is currently being supplanted in many cases by Fastite, Flex-Ring and Lok-Ring fittings. These
- Material: Iron (Cast/Ductile)
-
Supplier: Accuris
Description: Ductile-Iron Pipe and Fittings
-
Supplier: Accuris
Description: Ductile iron pipes, fittings and accessories - Requirements and test methods for organic linings of ductile iron pipes and fittings Part 1: Polyurethane lining of pipes and fittings
-
-
Supplier: Accuris
Description: Ductile iron pipes, fittings, accessories and their joints for water applications
-
Supplier: Accuris
Description: Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
-
Supplier: CSA Group
Description: of preinsulated ductile iron pipes, fittings and accessories. ISO 9349:2017 covers preinsulated ductile iron pipes, fittings and accessories of a size range extending from DN 60 to DN 600 inclusive, which are as follows: - manufactured with
-
Supplier: CSA Group
Description: ISO 2531:2009 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. for human consumption and raw water), - operated with or without pressure, and -
-
Description: ISO 2531:2009 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. for human consumption and raw water), - operated with or without pressure, and -
-
Supplier: American Cast Iron Pipe Company
Description: fittings, currently make up the vast majority of ductile iron pipelines being installed for underground service. Mechanical joint pipe is now used to a much lesser extent. The AMERICAN mechanical joint meets the requirements of ANSI/AWWA C110/A21.10 and ANSI/AWWA
- Material: Iron (Ductile)
-
Supplier: RS Components, Ltd.
Description: Georg Fischer 770312103 Iron Backnut
- Material: Iron (Cast/Ductile)
- Connection Type: Threaded
-
Description: ISO 16132:2004 specifies the requirements for seal coatings for factory application to the surfaces of cement mortar linings, which are factory applied to the interior of ductile iron pipes and fittings. It also gives performance test requirements for short term sealing
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 3 1/2", 3", 30", 32", 34", 36", 4", 5", 6", 8"
- Material: Iron (Ductile)
-
Supplier: UL Standards & Engagement
Description: Gasketed Joints for Ductile-Iron Pipe and Fittings for Fire Protection Service UL 194 1.1 These requirements cover gasketed joints for ductile-iron pipe and fittings for use in underground fire service systems. 1.2 The gasketed joints covered
-
Supplier: Victaulic Co. of America
Description: AWWA size fittings are supplied with rigid radius grooves in accordance with ANSI/AWWA C-606 Fittings conform to ANSI 21.10/AWWA C-110 for center-to-end dimensions and AWWA C-153 or ANSI 21.10/AWWA C-110 for wall thicknesses Available with a wide variety of coatings and linings
- English Size: 3.5 to 36 inch
- Fitting Type: Elbow, Reducer, Tee
- Features: English
- Material: Iron (Cast/Ductile)
-
Description: ISO 4179:2005 specifies the nature, the method of application, the surface condition and the minimum thickness of internal linings of cement mortar for ductile iron pipes and fittings for pressure and non-pressure pipelines as defined in ISO 2531 and ISO 7186. ISO
-
Supplier: Anvil International
Description: welded pipe nipples and couplings along with Anvil seamless pipe nipples. All Anvil pipe fittings are manufactured in accordance with ASME regulations and conform to federal specification. SPF™ Pipe Fittings Anvil offers a large selection of SPF
-
Supplier: ASME
Description: This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature ratings (b) sizes and method of designating openings of reducing fittings (c)
-
Supplier: ASME Standards and Certification
Description: This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature ratings (b) sizes and method of designating openings of reducing fittings (c)
-
Supplier: Watts
Description: Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an
- English Size: 2 to 4 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Pipe Fitting, Measuring 1/2 to 56 inches, Available in Various Types. Model Number: LD 012-PF Key Specifications/Special Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches (DN 15
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile), Stainless Steel
- Fitting Type: Coupling, Elbow, Reducer, Tee
- Features: English
-
Supplier: CSA Group
Description: will meet or exceed those of plastic pipes. These ductile iron pipes, fittings, accessories and joints can be used along with plastic pipelines, where they are needed (for example, with higher pressure rating sections, higher traffic load, etc.), for the
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm.
- Metric Size: 450 mm
- Connection Type: Flange
- Material: Iron (Cast/Ductile)
- Features: Metric
-
Description: Description / Abstract This standard covers 3-inch through 24-inch ductile iron fittings to be used with ductile-iron pipe for gas. All 16-, 20- and 24-inch ductile iron fittings in this standard are shown for rated working pressures of
-
Supplier: AVK International A/S
Description: AVK’s offers a wide range of fittings for wastewater applications that comprises a selection of fittings with socket, tyton and flange connections. The fittings are made of ductile iron min. GJS-400 (GGG-40) and are epoxy coated according to DIN 30677-2 and GSK
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union, Wye
- Connection Type: End Bell, Flange
-
Supplier: ASTM International
Description: This practice covers the standard materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe for water or other liquids. It may also be used for polyethylene encasement of fittings, valves, and other
-
Supplier: AVK International A/S
Description: AVK’s offers a wide range of fittings for water applications that comprises a selection of fittings with socket, tyton and flange connections. The fittings are made of ductile iron min. GJS-400 (GGG-40) and are epoxy coated according to DIN 30677-2 and GSK
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union, Wye
- Connection Type: End Bell, Flange
-
Supplier: Watts
Description: Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
Description: REVISED IN 2013! Discusses techniques and methods used to mitigate corrosion of iron pipe and fittings, including engineering practices for ductile- and cast-iron pipe, reported protective measures and their results, influences of the different properties of
-
Supplier: ASTM International
Description: 1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile
-
Description: calculations. It is applicable to ductile iron pipes and fittings with joints that have expansion/contraction and deflection capabilities, used in pipelines buried underground.
-
Supplier: ASTM International
Description: 1.1 This guide will discuss standard practices which have been successfully utilized in the field for over 35 years to provide external corrosion protection of polyethylene encased ductile iron pipe supplemented with cathodic protection (CP). This guide may also be used for
Find Suppliers by Category Top
Featured Products Top
-
new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control over this critical process, while (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also available on our interlocking crimp nipples. Select sizes available up to 6". See our Options (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
offers a full line of ductile iron pipe and fittings from McWane Ductile, Tyler Union and Clear Water Manufacturing. View the Full Valve Selection Guide (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
BABA and was established under the Clean Water Act and Safe Drinking Water Act, primarily applying to water and wastewater infrastructure projects funded by the Environmental Protection Agency (EPA). It requires that iron and steel products – like pipes, valves, and fittings – used in (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
: Pipe Material and Size: Different materials (steel, PVC, and ductile iron) and pipe diameters require the use of specific tools and fittings to achieve a secure and safe tap. Working Pressure and Temperature: To avoid problems during tapping, equipment must be rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
municipal water systems. Unlike traditional iron or steel pipes, HDPE is corrosion-resistant, less prone to leaks and can last as long as 100 years when installed properly. Where typical leakage rates of 10% to 20% are deemed “allowable” for PVC and ductile iron pipe, HDPE’s allowable water leakage rate is zero. Keep Reading (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
tough. At a North American plant, a competitor’s ultrasonic flowmeter struggled to provide reliable readings on a lined ductile iron pipe, raising doubts about the suitability of ultrasonic technology for this application. Panametrics demonstrated (read more)
Browse Liquid Flow Meters Datasheets for Panametrics
More Information Top
-
ductile iron fitting - offers from ductile iron fitting manufacturers, suppliers, exporters & wholesalers
Ductile Iron Pipe Fittings .
-
ductile iron fittings exporter - ductile iron fittings manufacturers, exporters, factories, suppliers, China ductile iron fittings
Ductile Iron Pipe Fittings .
-
Ductile Iron Pipe Awwa - Ductile Iron Pipe Awwa Manufacturers, Suppliers
Ductile Iron Pipe Fittings .
-
ductile iron pipe - offers from ductile iron pipe manufacturers, suppliers, exporters & wholesalers
Ductile Iron Pipe Fittings .
-
Pipe Pn 10 Exporters, Pipe Pn 10 Selling Leads
Sell ductile iron pipe fittings , all flanged tee .
-
di pipe fittings - offers from di pipe fittings manufacturers, suppliers, exporters & wholesalers
Ductile Iron Pipe Fittings .
-
Dismantling Joint from Jilin Senfeng Pipe Co.,Ltd, China
There are 217 Ductile iron pipe fittings from 94 suppliers on EC21.com .
-
ductile iron pipe en598 - offers from ductile iron pipe en598 manufacturers, suppliers, exporters & wholesalers
Ductile Iron Pipe Fittings .
-
Ductile Iron Exporters, Ductile Iron Selling Leads
Sell Ductile Iron Pipe Fitting Dismantling Joint .
-
Sell ISO2531/EN545 ductile iron pipe fitting
Home > Selling Leads > Hardware > Pipe Fittings > Sell ISO2531/EN545 ductile iron pipe fitting .
Indicates content that may require registration and/or purchase.