-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame -
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame -
-
Supplier: Optimal Handling Solutions
Description: (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches
-
-
Supplier: Optimal Handling Solutions
Description: (24" diameter) -8" dia. x 2" wide casters -Covered power pack -Adjustable retaining bar Options: (Call for Pricing) -Increase/Decrease backplate, dump height, tilt angle -Chute attachments, fixed retaining bars, stainless steel, limit switches
-
Supplier: Gilson Company, Inc.
Description: Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes,
-
Supplier: Gilson Company, Inc.
Description: Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes,
-
Supplier: Gilson Company, Inc.
Description: Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes,
-
Supplier: Gilson Company, Inc.
Description: Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes,
-
Supplier: Lift Products, Inc.
Description: Adjustable hold-down bar keeps container from shifting 1 HP motor anda 1 GPM pump 25 second up speed quickly dumps drums Options Custom Chute Sizes Custom Dump Heights Continuous Duty Cycle Motor Foot Controls Custom Hold Down Bar Heights
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
-
Supplier: Southland Equipment Service
Description: All-welded steel construction. Box Dumpers dump the contents of your bulk containers in less than a minute. Chutes feature a ¼” plate steel base with 7 gauge sides. Dumpers include NEMA 12 power up/gravity down “Deadman” controls. Hold-down bar adjusts from 30-42” to handle 28-40”
- Dump Height: 4 ft
- Bulk Container Type: Box
- Equipment Type: Dumper / Tilter
-
Supplier: Lift Products, Inc.
Description: Tilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the chute end of the Parts Tilter minimizing the operator's degree of movement. Chute Locks Easy to operate hand screws lock the chute into place on
- Equipment Type: Dumper / Tilter
-
Supplier: Econo Lift Limited
Description: floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:platform, diameter of backplate, dump height, tilt angle Chute attachments Fixed
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 3 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Econo Lift Limited
Description: Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand or
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
-
Supplier: SP Industries, Inc.
Description: chute feed from multiple stories. The dual cylinders and 20HP motor generate normal forces of 95,900 pounds of pressure to provide the maximum compression of your food waste and to full load the container each and every time. The specially designed snout and the industry leading penetration
- Equipment Type: Compactor
-
Supplier: Filtertech, Inc.
Description: plowing action discharges the compacted solids from the tapered section of the centrifuge bowl. The sludge drops through a chute into a waste receptacle below the machine. Upon completion of the cleaning cycle, the sludge chute cover closes, the plow gear retracts, the process timer
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Vecoplan, LLC
Description: vinyl strips that allow drivers to bck the truck in, unload and pull away. The containment module includes a built-in pneumatic dust collection system and an enclosed inclined conveyor with feed chute that automatically transfers the shredded paper to your baler. TUCSTM features a small
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: Inductotherm Group
Description: Heater and Water Cooled Chill Plate, Directionally solidified and Single-Crystal castings are able to produced as well. Consarc offers many features to ensure the highest productivity including, automatic baffle exchange, liner and billet charging, and an independent liner dump chute.
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
Find Suppliers by Category Top
Featured Products Top
-
. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty container dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These heavy duty container (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
105-KE basin pilot run relocation
… a schematic of the 105-KE basin on the board and pointed out the three areas that had been recommended t o be used as alternate areas for the Pi o t Run other than the' dump chute . dummy elevator p t …
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Bag or container dump chute or hopper .
-
Location of equipment in the 105K East discharge chute for installation of isolation barriers (ref USQ 94-0041): Revision 1
The seal conveyor i s currently located a t the easterly end of the dump chute .
-
Characterization of 618-11 solid waste burial ground, disposed waste, and description of the waste generating facilities
Figure 2-13: Caisson Off-set Dump Chutes .......................................
-
CR4 - Thread: Truck Loading Position and Speed Sensor
Is it possible to use a multiple dumping chute so the truck stops at a pre-designated position and the chute's dump in that position?
-
Apparatus for cutting optimally sized fruit and vegetable pieces.
It comprises a dump chute , a trough, a conveyor with paddles that form paddle pockets, a drive, ≥1 sensor, a programmable logic controller (PLC) and a cutter assembly.
Indicates content that may require registration and/or purchase.