Products/Services for Duplex Grinder Pump Stations

  • Lift Stations-Image
    Lift Stations - (78 companies)
    Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary to move liquids (usually water, wastewater, or sewage) from low to high elevation. They may be used to overcome inadequate...
  • Grinder Pumps-Image
    Grinder Pumps - (132 companies)
    ...devices facilitate solids maceration and shredding to prevent the pump and adjacent pipe from clogging. Slurries are then pumped under high pressure through a (usually small diameter) force main to a septic tank, pumping station, or sewer line. Grinder...
  • Grinders and Grinding Machines-Image
    Grinders and Grinding Machines - (994 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Centrifugal Pumps - (1170 companies)
    Impeller design - While a pump manufacturer usually has the job of selecting or designing a pump's impeller, for certain applications (namely certain media types) the impeller must be specially selected. For example, a grinder type blade/impeller...
  •  
    RF Diplexers, Duplexers, and Multiplexers - (241 companies)
    RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna...
  •  
    Shower and Eye Washing Stations - (164 companies)
    ...after gloves and protective equipment are removed. A hand sanitizing system can range from a one station to a four-station sink and often includes hands-free foot pump operations, a heater to keep water temperature warm, or built-in lifting handles...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    Increasing the number of pump cylinders increases the capacity of the pump. Simplex pumps have one cylinder. Duplex pumps have two cylinders. Multiplex pumps have more than two cylinders. Specifications. The primary specifications to consider when...
  •  
    Sewage Pumps - (393 companies)
    ...centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet valve. Grinder pumps shred solids, macerator pumps empty holding tanks of sewage, and sump pumps remove unwanted water that threatens...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire