Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Forsta Filters Inc.
Description: The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 500 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 3,100 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run
- Filtration Grade (Micron Rating): 20 to 4,000 µm
- Maximum Liquid Flow: 4,500 GPM
- Maximum Pressure: 15 to 150 psi
- Maximum Temperature: 210 F
-
-
Supplier: Watts
Description: Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic
- Pipe Size: 8 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit
- Additional Features: Cartridge, Reusable / Cleanable
- Type: Duplex
- Features: Gas, Gasoline / Diesel, Hydrocarbon Processing (Oil & Gas), In-line, Oil, Water
- Configuration: Housing Only
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and
- Additional Features: Cartridge, Reusable / Cleanable
- Type: Duplex
- Features: Gas, Gasoline / Diesel, Hydrocarbon Processing (Oil & Gas), In-line, Oil, Water
- Configuration: Housing Only
-
Supplier: Rosedale Products, Inc.
Description: Available in carbon steel, 304 stainless steel, or 316 stainless steel
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: ISC Sales, Inc.
Description: quality construction and design assure clean effluent and protection for all downstream equipment. Applications include chemical. general industrial, oil and gas, and water. Duplex filters permit continuous operation, reducing overall operating costs. Flow can be switched back
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Full Flow, Hydrocarbon Processing (Oil & Gas), Oil, Other, Water
- Type: Duplex
-
Supplier: Separ of the Americas, Inc.
Description: Description: 285 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability extends period of time between
-
Supplier: Separ of the Americas, Inc.
Description: Description: 285 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. Click to download Literature Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability
-
Supplier: Separ of the Americas, Inc.
Description: Description: 634 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. FeaturesSpecificationsOptions Spare PartsRelated ProductsSeparates water and particulate from diesel fuel Backflush capability extends period of time between
-
Supplier: Hayward Flow Control
Description: Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features Platinum Glass Filled Polypropylene One-Piece Injection Molded Construction Hand Removable, Ergonomic Cover with
- Maximum Liquid Flow: 100 GPM
- Type: Bag
- Features: Chemicals, In-line, Other, Water
- Application / Industry: Food and Beverage, Municipal Water Supply, Pool and Spa, Waste Treatment
-
Supplier: Hayward Flow Control
Description: to 100 GPM. Available in size 1 and size 2 vessels, as well as Simplex, Duplex orTriplex assemblies. Metric (DIN/EN) connections also available.
- Filtration Grade (Micron Rating): 1 to 800 µm
- Maximum Liquid Flow: 100 GPM
- Maximum Pressure: 150 psi
- Type: Bag
-
Supplier: Pentair Oil & Gas Separations
Description: The oil and gas industry is taking a renewed approach to tackling its water management challenges. Produced water streams must often be treated prior to disposal, reinjection, or reuse. These streams are generally high in salt content, and typically, have required large filter
-
Supplier: Hilliard Corporation (The)
Description: The Hilite cartridges feature a high-grade calcined fuller’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in
- Maximum Liquid Flow: 0.4 to 2 GPM
- Type: Cartridge
- Filtration Product: Chemicals, Coolants, Hydraulic Fluid, Lubricants, Oil
- Filter Medium Material: Diatomaceous Earth (DE)
-
Supplier: Maxim Watermakers
Description: Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and high
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: Hilliard Corporation (The)
Description: Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM and on light oils up
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP Swing
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: AirClean Systems
Description: Features AirMax™ microprocessor controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value Dual wall construction allows for front mounting of services such as water, gas, or electric Integral vapor-proof fluorescent lighting Polypropylene
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Caterpillar Oil & Gas
Description: Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Primary fuel filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control INSTRUMENTATION
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Oil-Rite Corp.
Description: bronze valve monitors the temperature at the heat exchangers cooling water outlet and adjusts water flow accordingly. It is adjustable from 60° to 140°F. A stainless steel water pressure reducer valve located at the heat exchanger cooling inlet reduces water pressure to
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter –
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter –
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Microchip Technology, Inc.
Description: 100BASE-TX support Full and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload padding 2K Jumbo packet support
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: plate. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
filtration of water, beer, wine, and soft drinks Chemical Processing — Filtration of solvents, acids, bases, and industrial chemicals (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
— Pre-treatment of oily process water Why Choose Harbory Filtration’s Oil Absorption Filter Bags Effective Oil Removal (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Process Water Filtration Why Choose PP Bag Filter Housing? Compared with stainless steel filter housings, PP Bag Filter (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Protecting Equipment with Advanced Oil Filtration Technology Engineered for Demanding Industrial Environments Our solutions deliver robust, high-efficiency particulate and water removal for lube and hydraulic oil applications. These systems protect critical components from harmful contamination, minimize equipment wear, and support reliable, long-term operation. (read more)
Browse Filter Housings Datasheets for Kaydon Filtration Corporation -
EMBF Series Multi-Bag Filter Housing is designed for applications requiring large flow rates and high dirt-holding capacity. Its innovative side-in, bottom-out design ensures complete draining of the filter media, making operation easy and efficient. Key (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Introduction Multi-cartridge filter housings are critical components in semiconductor manufacturing, designed to accommodate multiple filter cartridges within a single vessel for high-purity liquid (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Abbott Revives UV for Purified Water Pretreatment
as R &D labs. Abbott couldn?t consistently meet microbial requirements at the stills? sample feed points, and it couldn?t discover the root cause of the problem. The pretreatment system for each still was comprised of duplex water softeners, carbon filters and a thermal treatment unit (TTU
More Information Top
-
fabric water filter,China fabric water filter Manufacturers, Suppliers - ECOL
The duplex water filter are widely used in Filter for consumer electrical goods, oil filters, humidifier filters, metallic mesh filter, ...
-
Filter Meshes - China Filter Meshes Manufacturers, Suppliers, Buyers, Sellers, Products Directory
duplex water filter : 1,Abrasion and corrosion 2,Precision bore, well-distributed, stabilization.
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
A duplex humidification water filter is recommended (reference DSI P&ID Sheet 6).
-
The Removal Action Work Plan for CPP-603A Basin Facility
Based on TSS monitoring, it will be possible to route the basin water through the duplex filters , the only treatment proposed, or, if necessary, halt pumping and allow the water to settle until the turbidity clears.
-
Air Quality – Integrated AP Flare Recovery Projects for South Oil Fields
The recycled water is filtered using duplex filter and is cooled prior to recycling into compressor.
-
Cleaning Of Process And Utility Systems
The equipment and systems outlined in this section include the sea water lift pumps, duplex sand filters , cooling water pumps and systems and fire pumps and fire ring main systems.
-
General guidelines for corrosion testing of materials for marine applications: Literature review on sea water as test environment
Dundas and Bond101 compared the results obtained after austenitic, ferritic, and duplex stainless steels had been exposed to filtered sea water at 25°C with laboratory tests in 10%FeC13 solution to determine the critical crevice corrosion temperature.
-
General Guidelines for Corrosion Testing of Materials for Marine Applications (EFC 3)
Dundas and Bond 101 compared the results obtained after austenitic, ferritic, and duplex stainless steels had been exposed to filtered sea water at 25°C with laboratory tests in 10%FeC13 solution to determine the critical crevice corrosion temperature.
Indicates content that may require registration and/or purchase.