Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 300ATB BK000 is a filled, medium viscosity, toughened acetal homopolymer for injection molding. It is well suited for antistatic applications. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary
- Tensile Modulus: 333.584730521553 ksi
- Melt Flow Index (MFI): 2.3 g / 10 minutes
- Chemical System: Acetal
- Type: Thermoplastic
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 150 NC010 is a high viscosity acetal homopolymer for extrusion processes. It has excellent thermal stability, low die deposit, and enhanced crystallization for low porosity. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap
- Coeff. of Thermal Expansion (CTE): 0.8333333333333333 µin/in-F
- Tensile Modulus: 449.614202007311 ksi
- Melt Flow Index (MFI): 2.4 g / 10 minutes
- Water Absorption: 0.39 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 100 is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin® 100 provides maximum toughness in the product line without modification, and optimum mechanical performance. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high
- Coeff. of Thermal Expansion (CTE): 0.8333333333333333 µin/in-F
- Tensile Strength (Break): 5,221.32621685909 psi
- Tensile Modulus: 449.614202007311 ksi
- Elongation: 250 %
-
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 500P NC010 is a medium viscosity acetal homopolymer resin for injection molding. Delrin® 500P has improved processing thermal stability. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary
- Coeff. of Thermal Expansion (CTE): 0.888888888888889 µin/in-F
- Tensile Strength (Break): 4,496.14202007311 psi
- Tensile Modulus: 449.614202007311 ksi
- Elongation: 250 %
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It provides low volatility, low vapor pressure, wide service temperature range, and water
- Use Temperature: -70.6 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It provides low volatility, low vapor pressure, wide service temperature range, and water
- Use Temperature: -70.6 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It provides low volatility, low vapor pressure, wide service temperature range, and water
- Use Temperature: -70.6 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: DuPont Duroptix™ OE-6636 Optical Resin Clear is a two component, heat curing, silicone encapsulant that is used for applications in the LED and Optical markets. It provides excellent dielectric properties, thermal stability, high purity, and moisture resistance. 1.5 kg Kit.
- Elongation: 100 %
- Tensile Strength (Break): 565 psi
- Dielectric Strength: 939.800000000002 kV/in
- Viscosity: 5,100 to 13,000 cP
-
Supplier: UK Products Canada, Inc.
Description: Features New resin Excellent impact resistance Lightweight New easy and safe locking system New soft grip carry handle for extra comfort Resistant to extreme weather conditions Crushproof Watertight Sand and dust proof Corrosion proof Pressure adjustment Neoprene o-ring Padlock holes
- Height: 7.46 inch
- Length: 17.68 inch
- Width / Diameter: 12.5 inch
- Features: Moisture Barrier / Proof, Molded Case, Watertight Case
-
Supplier: Ensinger North America
Description: Delrin 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural (outside the U.S). This homopolymer acetal has exceptional sliding characteristics and good wear resistance properties. In comparison to
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 to 336 F
- Coeff. of Thermal Expansion (CTE): 68 µin/in-F
- Tensile Modulus: 350 ksi
- Elongation: 25 %
-
Supplier: Fluoro-Plastics, Inc.
Description: for cutting into blanks for machining into smaller parts. All material conforms to ASTM D3294 and MIL-P22241. Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®. Applications of PTFE & Teflon® ASTM
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: IDEX Health & Science
Description: Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.01968505 inch
- Pressure Rating: 2,000 psi
- Features: Other
-
Supplier: IDEX Health & Science
Description: Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.061023655 inch
- Pressure Rating: 500 psi
- Features: Other
-
Supplier: IDEX Health & Science
Description: Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.029527575 inch
- Pressure Rating: 1,000 psi
- Features: Other
-
Supplier: Ensinger North America
Description: Delrin®527UV BK701 is a black homopolymer acetal that has been enhanced with UV stabilizers. It is also available in natural on a custom run basis. Developed by DuPont to replace Delrin®507, this material is particularly suited to automotive and other outdoor applications. It exhibits
- Deflection Temperature (@ 264 psi, 1.8 MPa): 325 F
- Coeff. of Thermal Expansion (CTE): 61 µin/in-F
- Tensile Modulus: 420 ksi
- Elongation: 15 %
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film for high speed
- Dielectric Constant (Relative Permittivity): 2.3 to 2.6
- Water Absorption: 0.3 %
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Film / Sheet, Specialty / Other
- Industry: Electronics, OEM / Industrial
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF-B is DuPont™ Kapton® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont™ Kapton® brand black polyimide film for high performance applications where
- Chemical System: Acrylic / Polyacrylate
- Industry: Automotive, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric Material, Film / Sheet, Specialty / Other
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HXC is DuPont™ Kapton® MBC black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It is coated on one side with a proprietary B-staged modified epoxy adhesive. The Pyralux® HXC coverlay is used to encapsulate etched
- Dielectric Constant (Relative Permittivity): 3.6 to 3.7
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Film / Sheet, Specialty / Other, UL Approved
- Industry: Electronics, OEM / Industrial
-
Supplier: DuPont Electronics & Imaging
Description: 50, 75 and 125um Adhesive thickness: 12, 25, 50 and 75um Certified to IPC 4203A/1 DuPont™ Pyralux® LF Sheet Adhesive DuPont™ Pyralux® LF sheet adhesive is a proprietary B-staged modified acrylic adhesive coated on release paper. Sheet adhesive is used primarily to bond flexible
- Chemical System: Acrylic / Polyacrylate
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Film / Sheet, Specialty / Other
- Industry: Electronics, OEM / Industrial
-
Supplier: DeWAL
Description: DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at
- Features: Chemical Resistant, Specialty / Other
- Materials: Fluoropolymer, Plastic / Polymer
-
Supplier: Daburn Electronics & Cable
Description: Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Wall Thickness: 0.23 inch
- Temperature Range: 482 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: Ensinger, Inc.
Description: Delrin® 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural. This homopolymer acetal has exceptional sliding characteristics and good wear resistance properties. In comparison to POM-C, POM-H has a
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 350 to 470 ksi
- Elongation: 25 %
- Use Temperature: 185 to 300 F
-
Supplier: Ensinger, Inc.
Description: Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability characteristics. Containing PTFE fibers, this modified
- Tensile Strength (Break): 7,200 psi
- Tensile Modulus: 475 to 495 ksi
- Elongation: 4 %
- Use Temperature: 185 to 300 F
-
Supplier: Daburn Electronics & Cable
Description: Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Wall Thickness: 0.3 inch
- Temperature Range: 250 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: Hartford Technologies, Inc.
Description: characteristics. Delrin balls maintain a natural lubricity, giving them a low coefficient of friction against metals. Most resins used for these balls meet FDA, USDA and UL requirements. Other names include polyoxymethylene (POM) and polyacetal. Delrin is a DuPont product: Celcon is a
- Diameter / OD: 0.0005 to 0.015 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Electrically Conductive, Plastic, Specialty / Other
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: BNB INT. Co., Ltd.
Description: Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Miles Scientific (Analtech)
Description: APPLICATION Type Silica extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The
- Separation Mechanism: Vacuum Manifold
-
Supplier: Miles Scientific (Analtech)
Description: APPLICATION Type AX extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The
- Separation Mechanism: Vacuum Manifold
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio •
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Boston Gear
Description: the trademarks for equivalent Acetal resins, which are produced by DuPont and Celanese, respectively, and which possess high moisture resistance characteristics. Nylatron® GS, which is a trademark for molybdenum disulfide-filled nylon produced by the Polymer Corp, and which offers
- Bushing Type: Sleeve
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: SAE International
Description: The multitude of megatrends influencing today's auto industry has clearly defined the need for new high performance thermal plastic composite materials that will extend product life under harsh conditions. In response a new family of nylons from DuPont which combines the ease of processing of
-
Supplier: Altaflo
Description: ALTAFLUOR 100® PTFE Tubing PTFE (polytetrafluoroethylene) is the original Teflon® material first developed by E.I. Dupont Co. PTFE tubing is the most flexible of all fluoropolymer tubing offered. ALTAFLUOR 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist
- Outside Diameter / Size: 0.37 to 0.38 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.062 inch
- Pressure Rating: 75 psi
-
Supplier: Pexco
Description: has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. PTFE (polytetrafluoroethylene) was the original Teflon® material first developed by E.I. Dupont Co. The smooth surface finish and lowest coefficient of
- Outside Diameter / Size: 0.0625 to 0.5 inch
- Maximum Inside Diameter / Size: 0.03125 to 0.4375 inch
- Wall Thickness: 0.015 to 0.062 inch
- Pressure Rating: 398 psi
Find Suppliers by Category Top
Featured Products Top
-
Like many of the best discoveries, the first fluoropolymer, polytetrafluoroethylene or PTFE, was discovered by accident when DuPont chemist Dr. Roy Plunket was working with fluorocarbon refrigerant gasses. When Dr. Plunket went to open one of the gas cylinders, no gas came out. Instead, a (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Polyamide Resin Technical Data Sheet
Polyamide resins are synthetic polymers containing an amide group. -CONH- , as a recurring part of the chain. This polymer was first commercially introduced by DuPont as a result of the significant research work of W. H. Carothers in the 1930s, who was conducting early extensive research efforts
-
Integrated Electronic Connector Gasket Significantly Cuts Cost, Assembly Time
A new electronic connector gasket from Dana Corp. is one of the first applications to benefit from patented 2K molding technology for the production of assemblies combining DuPont TM Vamac (R) ethylene acrylic elastomer (AEM) with DuPont TM Zytel (R) nylon resin. A new electronic connector gasket
More Information Top
-
Enhancement of the Microbial Biotransformation of (-)-trans-carveol to
(R)-(-)-carvone by Rhodococcus erythropolis DCL14 in Various Two Phase
Partitioning Bior...
The technical data herein are guides to the use of DuPont resins .
-
:: New Materials Zone ::
DuPont and Distrupol are committed to providing continuity of supply to all users of DuPont resins across the whole UK market.
-
Product News
DuPont Resins Used in Tire Pressure Monitoring System .
-
Electrical dissipation factor: Guide to molding quality graphite/resin composites
The contact pressure run using P13N (Fig. 3 ) , as well as the DuPont resin system (Fig. 4 ) both gave lower final Dxvalues with the former being similar to the epoxy resin composites.
-
Interphases and Mesophases in Polymer Crystallization I
X-ray diffraction scans of a standard-size resin (dried sample G), TE-5069, a dry DuPont resin similar to TE-5070, and dried A18749 nanoemulsion are shown in Figs. ??-21.
-
:: New Materials Zone ::
Home Engineering Plastics DuPont resins enable greater tyre safety .
-
:: New Materials Zone ::
Thanks to the two DuPont resins , the whole connector unit withstands fuels, brake fluids, motor and gear oils, greases and other automotive fluids.
-
Reliability Implications of Polyimide Multilevel Insulators
Most of the work reported here was done using DuPont PI 2545 Pyralin polyimide with sodium content specified as less than 1 ppm, but other DuPont resins and Hitachi PIQ have also been used for comparison.
-
The Chemical Formulary, Volume 3
DuPont Resin RH-35 6# cut .
-
Tests for Thermoplastic Materials Used in the Electrical and Electronic Industries (.pdf)
If you are interested in specific test results for a DuPont resin , please contact your local representative.
Indicates content that may require registration and/or purchase.