-
Supplier: U.S. Plastic Corporation
Description: High quality, yet economical protection. Great for grinding and sanding. Adjustable nose clips for comfortable fit.
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M particulate respirator is packaged 20 respirators per box, 8 boxes per case, comes in white and meets NIOSH TC-84A-4271 standards. This part comes with the following: Nose Clip.
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M particulate respirator is packaged 10 respirators per box, 80 per case, comes in white and meets NIOSH TC-84A-1299 standards. Proper sizing is important when buying this product. The size for this product is Standard.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M particulate respirator is packaged 1 per box, 20 boxes per case and comes in white. This product comes with the following: Exhalation Valve.
-
Supplier: Wiper Master, Inc.
Description: -molded nosebridge with soft foam face cushion provides the wearer an easy, comfortable fit. There's no metal noseband to adjust, and the seal is maintained without pressure points. Softspun® lining gives added comfort and durability. NIOSH certified to have a filter efficiency of 99.97% effective
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M particulate respirator is packaged 10 respirators per box, 80 per case, comes in white and meets NIOSH TC-84A-1299, OSHA 1910.134 standards. Proper sizing is important when buying this product. The size for this product is Standard.
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "All N95 respirators are NIOSH approved for protection against solid and liquid particles (at least 95% efficient); excluding those containing oil. Each respirator is disposable and designed to be comfortable, lightweight and easy-to-use. Model 8511 is available with 3MÃ- Cool FlowÃ-
-
Supplier: U.S. Plastic Corporation
Description: Designed for welding torch cutting, soldering, brazing and working with molten metals. The 8212 respirator fits easily under welding hoods. Provide protection when welding on galvanized and stainless steel. NIOSH Approved TC-84A-0454.
- Application: Welding
-
Supplier: U.S. Plastic Corporation
Description: Workers appreciate the added comfort and durability found in the 8511 respirator. The innovative M-noseclip adjusts easily, provides a secure seal against the face, and reduces the potential for eyewear fogging. The 3M (R) CoolFlow (R) exhalation valve helps reduce heat and humidity for long
-
Supplier: Wiper Master, Inc.
Description: Three-panel respirator with innovative design is ideally suited for work settings that involve heat, humidity or long periods of wear. Features the 3M™ Cool Flow™ Exhalation Valve. Suggested applications include grinding, sanding, sweeping, bagging, and other operations that create
-
Supplier: Wiper Master, Inc.
Description: Three-panel respirator is uniquely designed to help provide comfortable, reliable worker protection against non-oil based particles. Suggested applications include grinding, sanding, sweeping, bagging, and other operations that create dust. Uses would also include solids such as those
-
Supplier: Wiper Master, Inc.
Description: Excellent choice for lead abatement, pharmaceutical manufacturing, welding, metal pouring and work involving select OSHA substance-specific particle exposures in concentrations up to 10x the OSHA PEL, excluding those containing oil aerosols and asbestos. Features the 3M™ Cool Flow™ Exhalation Valve,
-
Supplier: MSA Safety
Description: The MSA Responder PAPR (Powered Air-Purifying Respirators) system is ideal for First Responder, Military and Special Operations personnel who need non-IDLH respiratory protection for an extended period of time. The MSA Responder PAPR combines an industry leading motor-blower with a choice of
- Application: Biological Protection, Chemical / Hazmat, Smoke / Fumes
- Features: Ventilated
- Industry: Military / Government
- Type: Cartridge / Filter
-
Supplier: Accuris
Description: RESPIRATOR ASSEMBLY: HALF MASK, AIR - PURIFYING PARTICULATE FILTER(FOR DUSTS, FUMES, & MISTS)
-
Supplier: RS Components, Ltd.
Description: Filters feature a water resistant, glass fibre medium. Capable of withstanding the extra load imposed by water aerosols. Deploy a unique, asymmetric parallel pleat configuration for greater dust holding capacity Type = Filter Filter Type = Ammonia, Gas, Particulates, Solvents, Sulphur
-
Supplier: RS Components, Ltd.
Description: 3M 8835+ series Particulate Respirators provide you with respiratory protection when you are exposed to solid dust and non-volatile liquid particles. The respirators can be worn for long periods plus are safe and comfortable to wear. The design of the respirator
-
Supplier: MSA Safety
Description: The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue® or Ultra Elite® facepiece. Because it does not have a breathing tube, the unit is more compact than other powered air-purifying respirators (PAPRs),
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Radiation / Nuclear, Welding, Other
- Features: Ventilated
- Industry: Environmental Remediation, Utilities
- Type: Full Shield
Find Suppliers by Category Top
More Information Top
-
Agricultural Medicine
… in chicken facilities, 371 inorganic, 234 as respiratory disease cause, 234, 237–238 mold-contaminated, 251 organic asthma-exacerbating effects of, 244 as respiratory disease cause, 234, 238–239 as respiratory disease cause, 237–240 Dust masks, 55 Dust ( particulate ) respirators , 54, 55–56 Dysentery, bacillary …
-
Reduction in welding fume and metal exposure of stainless steel welders: an example from the WELDOX study
Formerly, welders in the container section had used maintenance-free particulate respirators ( dust mask).
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > CHEMICAL PLANT AND LABORATORY SAFETY
Dust and particulate respirators (Fig. 2.3) use fiber filters to trap the contaminants as recommended by the manufacturer.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1990 > In the Month of Septemb...
If the answer to 1 and 2 above is yes, will a particulate respirator for dust and mist provide the proper protection?
-
Carbon Fiber Fabric - Carbon Fiber Fabric Manufacturers, Suppliers (Page 8)
[ Related Keywords : N99 particulate respirators, N99 dust respirators, half-face dust respirators , particulate respirators ] .
-
Confined Space Entry and Emergency Response
Particulate respirators filter dusts , fibers, fumes, and mists from the air by means of interception or electrostatic capture.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1987 > 52 FR 33460 - Occupational Exposure to Benzene (September 11‚ 1987: pages 33460-34578)
The saccharin solution aerosol QLFT protocol is the only currently available, validated test protocol for use with particulate disposable dust respirators not equipped with high-efficiency filters.
-
Development of Inactive High-Level Waste Envelope D Simulants for Scaled Crossflow Filtration Testing
Use NIOSH approved particulate respirator if dust generation Qccurs or is .
-
Respiratory protection and the risk of Mycobacterium tuberculosis infection
Several types of respiratory protective devices are compared with respect to efficacy against droplet nuclei penetration: surgical masks, disposable dust /mist particulate respirators (PRs), elastomeric halfmask respirators with high‐efficiency (HEPA) filters, and powered airpurifying respirators (PAPRs) with elastomeric halfmask facepieces and HEPA …
-
Using the Pillars of Infection Prevention to Build an Effective Program for Reducing the Transmission of Emerging and Reemerging Infections
In 1990, following outbreaks of health-care-associated tuberculosis, including multidrug-resistant tuberculosis in the USA [66], the CDC recommended substituting dust -mist particulate respirators for simple isolation masks in tuberculosis isolation rooms.