Products/Services for E-Beam Sterilization Machine
-
Autoclaves and Sterilizers - (307 companies)Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics. Autoclaves are used for applications...External ConfigurationInternal ConfigurationHeat Source / Transfer -
Electron Beam Processing Equipment - (26 companies)Electron beam machines, equipment or systems are used to process materials using a very focused energy source with a very small wavelength. Electron beam machines, equipment or systems are used to process materials. Electron beams provide a very...
-
Packaging Machines - (2544 companies)Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging machines are used to package products or components. This product... -
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement... -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
-
Machining Clamps - (315 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
-
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
-
Machine Redesign and Rebuild Services - (706 companies)Machine redesign and machine rebuild services redesign and rebuild machines. Machine redesign and machine rebuild services are used to enhance machinery capabilities and improve machinery productivity. Types of Machine Redesign and Rebuild Services...
-
Boring Machines - (195 companies)Boring machines cut the inside of a bore to enlarge its diameter. Boring machines are developed to make a bore in the shortest time and produce the highest possible surface finish and tolerances. There are many types of boring machines. Types...
Product News
-
MPF Products, INC.
E-Beam/Crystal Sensor Feedthroughs MPF Products, Inc. designs and manufactures a variety of electrical feedthroughs that assist/support the Thin Film Deposition Equipment marketplace. All of our products are Ultra High Vacuum (UHV) compatible and ideally suited to be mounted on Base Plate Bolts or KF Flanges for vacuum ratings between 1 x10 -5 cc/sec He to 1 x10 -8 cc/sec He. E-Beam / Crystal Sensor Feedthroughs. We offer single pin high amperage designs so you can place a large amount of energy into your source material... (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Cri-Tech, Inc.
Cri-plastMP Fluoro-TPE/V & TPX (e-beam xlinkable) Formulation Development, Custom Rubber and Plastic Compounding, Specialty Toll Manufacturing & Color development. Cri-Tech's state of the art facility includes both internal and twin-screw mixing capabilities. Cri-Tech 's "clean " mixing operation provides overall contamination control and allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Fluoro-TPEs, TPVs, E-beam cross-linkable F-TPX compounds, Specialty... (read more)Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Portescap
Motor Sterilization and Autoclaving Sterilizable Motor Solutions. Disinfection Through Medical Washer. Medical washers (sometimes referred to as medical dishwashers or thermal disinfectors) are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors. On most motors... (read more)Browse Brushless Motors Datasheets for Portescap -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
LEMO USA, Inc.
Disposable medical connectors and automated manufacturing capabilities. Key Features. Reusable receptacle mates with disposable plug. Secure Push-Pull latching. High-density configuration up to 34 contacts. Up to 5 kV pin-to-pin in small O18 mm. Snap-in receptacle for fast, hardware-free integration. Multiple keying options for safe mating. Compatible with EtO, gamma, e-beam and X-ray sterilization. IEC 60601-1 compliant for ESD (15 kV). RoHS compliant / UL Recognition. Available in PSU or ABS housing. Machined and Gold-plated... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
High-Density Connectors for Medical Devices and automated manufacturing capabilities. Key Features. Reusable receptacle mates with disposable plug. Secure Push-Pull latching. High-density configuration up to 34 contacts. Up to 5 kV pin-to-pin in small O18 mm. Snap-in receptacle for fast, hardware-free integration. Multiple keying options for safe mating. Compatible with EtO, gamma, e-beam and X-ray sterilization. IEC 60601-1 compliant for ESD (15 kV). RoHS compliant / UL Recognition. Available in PSU or ABS housing. Machined and Gold-plated... (read more) -
Top Seiko Co., Ltd.
Machining of Machinable Ceramics As we specialize in precision machining of hard materials, we can machine machinable ceramics to micron accuracy. We offer custom machined parts with complicated shapes, precision holes, micro-holes, deep holes, and/or micro grooves made in these materials. Machinable ceramics are softer and easier to mill compared with other engineering ceramics, even though they also have high temperature strength and high dielectric strength. As we are based in Japan where many ceramic manufactures locate... (read more)
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1313_web.pdf
The products (tubs containing pre- sterilized syringes) pass through an e - beam curtain before entering a filling machine .
-
Advances In Aseptic BFS Processing Of Pharma Liquids Improve Product Integrity And Patient Safety
Temperature-sensitive biological and protein-based products can be processed in advanced BFS machines , providing enhanced sterility assurance with bulk sterilization , gamma or e - beam irradiation, or filter sterilization followed by direct packaging.
-
Wear, delamination, and fatigue resistance of melt‐annealed highly crosslinked UHMWPE cruciate‐retaining knee inserts under activities of daily living
The HXPE inserts were machined from compression molded GUR 1050 slabs that had been e - beam irradiated at doses of 58 and 72 kGy, melt-annealed at 1508 C in air, and gas plasma sterilized .
-
Physical characteristics of small intestinal submucosa scaffolds are location‐dependent
… data) has demonstrated that (1) SIS from older pigs (Ͼ3 years) is superior in regard to bladder regeneration than young pigs (Ͻ8 months); (2) machine and hand-made preparations … … ply SIS; and (4) E - beam terminal ster- ilization results in severe contraction …
-
Vacuum Electronics
E e - beam 156, 172, 179, 192 accelerator 189 disinfection 188 evaporation 156, 181 fusing 178 glowing 178 hardening 178 high rate evaporation 182 liquid phase processes 178 machining 171 melting 166, 188 … … 221 scanner systems 189 sterilization 188 treated surface 181 …
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
… ore decomposition, tantalum oxide niobium preparation, yttria preparation, tantalum carbide produce the 14 metal product business metal component flaw detection 15 machinery industrial machinery equipment flaw detection, medical … … industry Υ irradiation processing, electron beam irradiation processing, radiative sterilization , radiative food fresh-keeping …
-
Long Acting Injections and Implants
This is still the case; however, the energy capability of the current machines and the energy source … In addition, the energy source with accelerator can now produce e - beam sources in the 10 MeV range, thus allowing for the penetration of small packaged products, not requiring the units being sterilized to be single units only.
-
E-beam sterilization of aerospace materials: Microbiological & mechanical property evaluations
The pharmaceutical industries routinely use ionizing radiation for the sterilization of pharmaceutical products and devices. There are reports of The principal sources of ionizing radiation are radioisotope and machine -generated E - beam or X-ray irradiation.
-
Characterization of a faster resorbing polymer after real time aging.
… a nominal thickness of either 0.75 and 1.0 mm, which were machined from compression-molded … All samples were sterilized by e - beam irradiation prior to in vitro aging following a standard methodology.
-
Strength retention of 70:30 poly(L-lactide-co-D,L-lactide) following real-time aging.
… mm thick, 41.70 mm long, with 2.5-mm holes), which were machined from compression-molded … All samples were sterilized by e - beam irradiation prior to in vitro aging following a standard methodology.
Indicates content that may require registration and/or purchase.