Products/Services for Eai Air Ride Switch Boxes
-
Boxes and Crates - (275 companies)...and crates vary, and may be designed for general-purpose use or specific applications. Airtight products are designed to protect their contents from exposure to air and dust. Collapsible boxes and crates can be broken down when...
-
Air Switches - (14 companies)...to activate a mechanical switch. An air switch can be used to turn devices on or off. A push button is used to instigate a puff of air that will travel along tubing to a control box and activate the air switch. Buttons are available in a variety...
-
Air Cylinders - (643 companies)...is encased in a rectangular, box-shaped frame. In a multiple-bore cylinder, two or more bores and pistons combined or stacked in same air cylinder. The cylinder can be single or double action. In a single acting air cylinder, the cylinder contains... -
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Air Valves - (794 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Air Springs - (57 companies)...in amusement park rides, packaging equipment, clutch systems, conveyor belts and scissor lifts, they also act as vibration insulators in centrifuges, commercial laundry machines, measuring and weighing machinery, and textile looms. While the air spring...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Air Conditioners - (657 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where...
Product News
-
Tecmark Corporation
Tecmark TBS Series Air Switches TBS air switches. SERIES TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal... (read more)Browse Air Switches Datasheets for Tecmark Corporation -
Tecmark Corporation
Pressure Switches for Air, Gas & Liquids OEM Pressure Switches for Air, Gas, and Liquids. Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Tecmark (R). Tecmark (R) designs, develops and manufactures pressure switches, vacuum switches, air switches... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
Tecmark Corporation
Pressure Switches for Air, Gas, and Liquids Tecmark Series 3000, 3900 and 4000 Pressure Switches convert a positive or negative pressure signal (range 2 " W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Series 3000, 3900 and 4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION. Elastomeric diaphragm... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
Tecmark Corporation
OEM Pressure Switches for Air, Gas, and Liquids OEM Pressure Switches for Air, Gas, and Liquids. Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Tecmark (R). Tecmark (R) designs, develops and manufactures pressure switches, vacuum switches, air switches... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
Tecmark Corporation
Tecmark Pressure Switches for Gas, Water, Air OEM Pressure Switches for Air, Gas, and Liquids. Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Series 3000. Series 3000 pressure switches convert a pressure signal to an electrical output. In response... (read more)Browse Pressure Switches Datasheets for Tecmark Corporation -
Camfil
Join the switch to Camfil Air Pollution Control . As part of the Camfil family, we are backed by the world 's largest air filtration company. A network of people, products and expertise with a singular focus on improving indoor air quality for over half a century. So you know you 'll get the performance you need to protect your people, comply with NFPA regulations, minimize downtime, and lower your operating costs. That 's how we show that Camfil cares about your air. And that 's why so many companies are joining the switch to Camfil. LET'S... (read more)Browse Air Filters (industrial) Datasheets for Camfil -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Columbus McKinnon Corporation
Shaw-Box® SK Wire Hoist When you need quality and performance in a wire rope hoist, turn to the Shaw-Box (R) SK TM hoist from Columbus McKinnon. Based on German technology, the SK delivers the industry-leading technology and safety you need for your lifting applications in a compact and easy-to-maintain design. Precision engineered for optimal performance, these monorail units are built for reliable operation, high efficiency, and long service life and are competitively priced for the U.S. market. Features & Benefits... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
Automationdirect.com
Gate boxes for machine guard door installation AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the CIP safety protocol, providing greater functionality and easier integration. These boxes offer high-level RFID-coded interlocking and machine control in a single unit. They are capable of holding guards... (read more)
-
Dubbel
… serviceorientierten integration towards the interfaces [49] and not towards a central middleware (cf. EAI ) services Oriented Architecture … … the bill of material type, can the bills of Mengenübersichts-, structure or building set material or also … The maximum workplace airborne concentration of (MAK) a material (index L) doesn't affect the human health after … … detection for technical rules to observe in Germany, LN norms (Air and space travel -norms; German institute … … protection types Degrees of of protection protection devices Devices for circuit protection circuit breaker Protection switches weldability …
-
Manual driver assistance systems
… on base of the view of a trajectory share with varied acceleration vectors Eai is described in … … for Abbiege- or fold Kreuzen-assistants require the additional information on position, and driving state sizes of … The service brakes of lorry are today generally electronically controlled two-circuit- air pressure braking installations. … are indicated over signs on motorways and can be selected via an operating switch on the correspondingly … "Silver box " with networking interface (e.g., electrical CAN interface or optical fruit-juice-interface): This …
-
Frontiers of Green Building, Materials and Civil Engineering III
Being widely accepted as an ideal approach to enterprise application integration ( EAI ) of heterogeneous and complex landscapes … The user can switch between different channels supported by the video server where each channel is associated … … data acquisition layer, various types of environmental parameters, including the concentration of gas, air temperature, air pressure … Keywords: Park and Ride (P&R) facilities; Transfer efficiency; Public evaluation; Structural equation model. Shaped Steel Box Concrete Cable- Pylon .
-
Advances in Mechatronics and Control Engineering
… of the seat in the sensistive frequency range is improved, and also the ride comfort is enhanced. Keywords:Hybrid systems, Switching dynamics, Multiple model adaptive control, Hydraulic P.O. Box 085 Luoyang 471003, China … widely used in auto navigation, obstacle or collision avoidance, automatic industrial assembly, commercial air plane transportation and … [2] Robinson G.Key: Standards for Utility Enterprise Application Integration( EAI ).
-
Sustainable Environment and Transportation
… of each phenotype in environment k ( f i ( k ) ) , and the matrix of switching rates, H ij … … high, and the spring is 6m, arch ribs are 7.5m wide and are single- box section. … the opposite force of the E pier is smaller than the force off air as tensioning temporary … The ideas of adding active parts were introduced to improve the handling and ride comfort of vehicle. 4 EAI r[2( I + 3 Ar 2 )φ − 8 Ar 2 sin φ + ( I + Ar …
Indicates content that may require registration and/or purchase.