-
Supplier: Traceable® Products
Description: The only timer manufactured with a continuously-adjustable alarm-volume control. Can be set from whisper low at the lab bench to ear-piercing loud for noisy plant areas. Alarms may be set to sound continuously until turned off manually or set to turn off automatically in 7 seconds or 1
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 100 hours
- Number Input Channels: 8
- Number of Digits (or Characters): 4
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316185-HD6340RPJ Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 874218-ICM7556ISD Operating Temperature Range: -20°C ~ 85°C Features: 555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories:
- Operating Temperature: -20 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1217866-MC14536BDWG Packaging: Tube Type: Programmable Timer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 2MHz Operating Supply Voltage: 3 V ~ 18 V Family Name: MC14536
- Supply Voltage: 3 to 18 volts
- Frequency: 2 MHz
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937253-TPL5111DDCT Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12 VDC, 40 ampere SPST relay
-
Supplier: ValueTronics International, Inc.
Description: protection modes OVP, OCP,OPP, OTP, fan failure, output timer and key lock Downloadable LabVIEW driver and soft panel software for remote control Standard USB (USBTMC-compliant), RS232, LAN, and GPIB remote interfaces Included Accessories: AC power cord with input connector, test report &
- Type: AC Power Source
-
Supplier: 4D Systems Pty. Ltd.
Description: Communications, along with multiple millisecond resolution timers, and Audio Generation. This 9.0” module is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. Anything
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
More Information Top
-
On formal and automatic security verification of WSN
transport protocols
11.1 Specifying the ACT and the EAR timers in the PAT analysis toolkit . . . . . . . .
-
Advanced Computational Methods for Knowledge Engineering
The status timer is set at the destination and its duration could be a function of the source EAR timer .
-
DTSN: Distributed Transport for Sensor Networks
…a bit flag piggybacked in the last data packet (e.g., confirmation request due to the AW size being reached or the output buffer becoming full) or an independent packet (e.g., confirmation request due to the expiration of the EAR timer ).
-
Wireless Systems and Mobility in Next Generation Internet
…a bit flag piggybacked in the last data packet (e.g., confirmation request due to the AW size being reached or the output buffer becoming full) or an independent packet (e.g., confirmation request due to the expiration of the EAR timer ).
-
Multimedia Data Transport for Wireless Sensor Networks
Once an EAR packet is sent, an EAR timer will be launched.
-
Etienne Lantier and family: Two-timing inL'Assommoir andGerminal
On the last page ofthe novel, asEtienne turns his back to and on his former comrades, Souvarine’s complaint to French workers would seem to echo as loudly in the young two- timer ’s ears asthe miners’ heroic hammering: “votre haine des bourgeois…
-
On Accurate and Asymmetry-Aware Measurement of Link Quality in Wireless Mesh Networks
On the other hand, if there has been either the minimum activity or quality fluctuation (var), EAR resets the timer to 0 and triggers the active probing, as described in Algorithm 2.(1).
-
Precision Timing of Athletic and Other Sporting Events
…visible flash of the one to photograph the action of the runner at the pistol, regardless of when the sound reaches the finish line and the other to photograph the clock. ears of the runners or the ears of a manual timer .
-
Preterm infants' biobehavioral responses to caregiving and positioning over 24 hours in a neonatal unit in Taiwan
…research nurses, blinded to the study purpose and infants’ clini- cal information, observed and recorded preterm infant behaviors (see behaviors in Measures Section) and caregiving (see caregiving in Measures Section) every minute as signaled through an ear phone from an electronic timer .
-
JAMA Network | JAMA Ophthalmology | Fundus and Histopathological Study of Radial Optic Neurotomy in the Normal Miniature Pig Eye
Two milliliters of 10% fluorescein sodium solution (Guangzhou Mingxing, Guangzhou, China) was injected into 1 of the marginal ear veins manually and the timer was simultaneously started.
Indicates content that may require registration and/or purchase.