-
Supplier: CARLO GAVAZZI Automation Components
Description: The DEB71 is an adjustable modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage
- Current Sensing Range: 0.03 to 30 amps
- Supply Voltage Range: 24 to 240 volts
- Operating Temperature: -25 to 60 F
- Current Trigger Range: 0.03 to 30 amps
-
Supplier: Newark, An Avnet Company
Description: Earth-leakage monitoring relay AC
-
Supplier: Newark, An Avnet Company
Description: Earth-leakage monitoring relay DC
-
-
Supplier: Sifam Tinsley UK
Description: True RMS digital protection Earth Leakage Relay. Screen Recorder. Leakage protection for: Control panels and switch boards. Sensitive environment like chemical plants, Oil refiners. Generators, utility power monitoring, Transformers, Motor. Mining and control
- Current Sensing Range: 0.01 to 30 amps
- Frequency Sensing Range: 40 to 70 Hz
- Supply Voltage Range: 60 to 300 volts
- Operating Temperature: -13 to 131 F
-
Supplier: Littelfuse, Inc.
Description: SE-704-03 is an earth-leakage monitor with a supply voltage ac of 24.
- Supply Voltage Range: 24 volts
- Type: AC Power Supply
- Features: Ground (Earth) Fault
-
Supplier: Littelfuse, Inc.
Description: SE-703-03-02 is an earth-leakage monitor with a supply voltage ac of 24.
- Supply Voltage Range: 24 volts
- Type: AC Power Supply
- Features: Ground (Earth) Fault
-
Supplier: Newark, An Avnet Company
Description: EARTH LEAKAGE MONITORING 300MA TYPE A
-
Supplier: Newark, An Avnet Company
Description: EARTH LEAKAGE MONITORING 30MA TYPE A
-
Supplier: SOCOMEC
Description: RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Littelfuse, Inc.
Description: EL731-22-10 is an earth-leakage relay with a supply voltage dc of 24 and offers communications via Profibus®.
- Type: DC Power Supply
- Mounting: DIN Rail, Panel
- Features: Ground (Earth) Fault, Other
-
Supplier: SOCOMEC
Description: RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: SOCOMEC
Description: RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact, - limitation of leakage currents. - reclosing of trip breaking device after
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: DigiKey
Description: EARTH LEAKAGE MONITORING RELAY
- Current Sensing Range: 0.03 amps
- Supply Voltage Range: 24 to 240 volts
- Operating Temperature: -13 to 140 F
-
Supplier: Quarktwin Technology Ltd.
Description: EARTH LEAKAGE MONITORING RELAY
- Operating Temperature: -13 to 140 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays EARTH-LEAKAGE MON UNIVERSAL
-
Supplier: R. STAHL, Inc.
Description: Frost protection and process heating monitoring and control Features Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures, and to ensure a precise temperature control Scalability; The software is designed to use configurable parameters,
- Number of Inputs: 8 inputs
- Number of Control Outputs: 24 outputs
- Temperature: Heating Control
- Control: Limit / Set Point Control
-
Supplier: Panel Components & Systems, Inc.
Description: The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are ideally suited for motor control, motor control centers and high-voltage starters. System
- Features: Ground (Earth) Fault
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EGF Series from Eaton’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying conductors in grounded
- AC Current: 0 to 1 amps
- AC Voltage: 0 to 120 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
-
Supplier: Tripp Lite by Eaton
Description: medical equipment against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. It features a USB port, input locking clamp, equipotential earth bonding lug, 4 NEMA 5-15/20R outlets, and 4 IEC C13 outlets for universally adaptable outlet
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 13 minutes
Find Suppliers by Category Top
Featured Products Top
-
Monitoring Current Leakage / Ground Fault (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Altech Corp. -
circuits for emergency calls, battery controller applications including battery monitoring, abnormal detection of over-voltage and over-current, and low/high leakage detection. FTR-B3/FTR-B4/FTR-C1 series relays are manufactured at a certified factory in compliance with IATF16949, an international standard for automotive management systems. They are UL and CSA recognized and RoHS compliant. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Relays Monitor phase, voltage, current, frequency, and leakage (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
current sharing for parallel operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
temperatures of -20°C to +70°C, derating linearly to 50% load above 50°C. The earth leakage current is less than 300µA - including all tolerances, and the touch current is <100µA. The size is a compact 89 x 41 x 257.5mm, 3.5 x 1.61 x 10.1 inches, (W x H x D). A seven (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.