Products/Services for Eb PVD Machine
-
Electron Beam Processing Equipment - (26 companies)Electron beam machines, equipment or systems are used to process materials using a very focused energy source with a very small wavelength. Electron beam machines, equipment or systems are used to process materials. Electron beams provide a very...
-
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement... -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between... -
Machining Clamps - (315 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available... -
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
-
Machine Redesign and Rebuild Services - (706 companies)Machine redesign and machine rebuild services redesign and rebuild machines. Machine redesign and machine rebuild services are used to enhance machinery capabilities and improve machinery productivity. Types of Machine Redesign and Rebuild Services...
-
Packaging Machines - (2544 companies)Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging machines are used to package products or components. This product...
-
Boring Machines - (195 companies)Boring machines cut the inside of a bore to enlarge its diameter. Boring machines are developed to make a bore in the shortest time and produce the highest possible surface finish and tolerances. There are many types of boring machines. Types...
-
Screw Machines - (45 companies)Screw machines are machine tools that use a number of cutting tools, fed into a rotating rod or bar, to make screws and other turned parts. A screw machine is a type of automatic turret lathe, that performs turning, lathing and cutting tasks...
Product News
-
Top Seiko Co., Ltd.
Machining of Machinable Ceramics As we specialize in precision machining of hard materials, we can machine machinable ceramics to micron accuracy. We offer custom machined parts with complicated shapes, precision holes, micro-holes, deep holes, and/or micro grooves made in these materials. Machinable ceramics are softer and easier to mill compared with other engineering ceramics, even though they also have high temperature strength and high dielectric strength. As we are based in Japan where many ceramic manufactures locate... (read more) -
Top Seiko Co., Ltd.
3D Machining 3D Machining of Hard Materials. 3D machining of ultra-hard materials requires both capabilities of machining of hard materials and 3D machining. When we machine hard materials, we see the tools become worn so rapidly. Since 3D-machining usually takes so long, it causes further damage to the tools. Tools' wear directly affects the dimensional accuracy of the machined part, and therefore, finding the optimal machining condition is the most essential for 3D-precision-machining. Furthermore, we... (read more) -
SICK
Machine Vision Highly accurate and with an unmatched measurement speed, the next generation Ranger3 streaming cameras can be configured for a wider range of needs. Powered by our unique 3D sensor tailored for demanding vision applications, Ranger3 will serve as a key component in inspection systems worldwide. The camera extracts the true 3D shape of an object, regardless of its contrast or color and as a result, improves quality for a multitude of products. Cost-effective integration is guaranteed through GigE... (read more)Browse Machine Vision Systems Datasheets for SICK -
McElroy Manufacturing, Inc.
RIGHT MACHINE FOR YOUR JOB-MACHINE FINDER At McElroy, we know it 's crucial to have the right equipment for the job. With our wide array of machines, it might seem difficult to know which one is best for each individual worksite. To help, McElroy offers an Online Machine Finder that can narrow down your options and get you ready for the job ahead. When you access the machine finder, you 'll find it 's a one-stop-shop for all the fusion machines we offer, but with easy customization to narrow down your options. Once you have selected... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Top Seiko Co., Ltd.
Machinable Ceramics: Properties and Applications Why Choose Machinable Ceramics?. Machinable ceramics are the best choice for applications that demand high precision and rapid prototyping. They can be machined quickly and cost-effectively, without the need for expensive grinding or specialized tools. Top Seiko helps industries select the right machinable ceramic, providing expert guidance and precision machining services to meet specific needs. Learn More (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks Product Overview. Great Ceramic provides machinable ceramic positioning blocks for precision positioning, electrical insulation, fixture assemblies, and industrial equipment. Machinable ceramic can be processed using conventional machining methods, making it suitable for producing complex holes, slots, grooves, and positioning features with controlled dimensional accuracy. We support customized block dimensions, mounting holes, locating features, grooves, profiles, and surface finishes... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Norlok Technology, Inc.
Norlok clinching machine videos View short videos demonstrating clinching technology, change/adjust tooling on the Surelok clinching machines and various features of Norlok clinching machines. Plus video of Norlok Technology company profile. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable ceramic materials Product Overview. Machinable ceramic materials are designed to allow machining with conventional cutting tools, making them suitable for producing complex ceramic components without relying exclusively on specialized diamond grinding processes. They are used in applications requiring electrical insulation, dimensional stability, and specific thermal or mechanical properties. Great Ceramic provides machinable ceramic materials and custom-machined components for industrial equipment, laboratory... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Running Industry Co., Ltd
precision cnc machining parts and construction machine, filter, washing machine, lock, oil and Petrochemical,... (read more) -
Conard Corporation (The)
Guide to Photo Chemical Machining Find out why photo chemical machining is the process of choice in producing precision metal parts!. Download Now. The photo chemical machining process is a means of fabricating thin gauge metal parts. Applications for etched components range from aerospace, medical, and electronics, to Christmas tree ornaments and scale models or railroads, villages, and ships. In this guide, you will learn: The ten simple steps of photo chemical machining. Why etching is a better alternative than stamping... (read more)
-
Plasma-Spray Coating
… completely stabilized zirconia CTE = coefficient of thermal expansion CVD = chemical vapor deposition CW-PTR = continuous wave photothermal radiometry d.c. = direct current E, EM, M, T, and S = plasma types EB - PVD = electron beam PVD ECM = electrochemical machining EM1 = electromagnetic interference EP …
-
PVD Coating of Mg–AZ31 by Thin Layer of Al and Al–Si
The PVD machine used was an EMO machine [max electron beam ( EB ) power and voltage were 100 kW and 40 kV, respectively].
-
A Study of Advanced Materials for Gas Turbine Coatings at Elevated Temperatures Using Selected Microstructures and Characteristic Environments for Syngas Combu...
3.1 Specimen Preparation Air Plasma Spray methods and Electron Beam-Physical Vapor Deposition EB - PVD methods were used to fabricate TBC samples on EDM machined inconel IN 738 substrate discs with selected bond coats and top coats of about 7.65 …
-
ZJTST602P176
Fig. 5 Photograph of (a) APS and (b) EB - PVD thermal barrier coated MS90001E buckets installed in rotor prior to installation into machine .
-
Thermomechanical Fatigue Damage Evolution in a Superalloy/Thermal Barrier System Containing a Circular Through Hole
The TBC layer consists of columnar grains with a rough feather-like surface ap- pearance: this surface appearance is typical of an EB – PVD coat- ing, as reported elsewhere.16 A … … diameter, was introduced by an ul- trasonic machining process.
-
Advanced gas turbine systems research. Technical quarterly progress report, October 1--December 31, 1997
Also, Penn State’s Applied Research Laboratory (ARL) pilot production general purpose EB - PVD coater has been installed, and a tour and demonstration will be given along with a review of the coating work conducted by the new machine will be presented.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7893/3/Laura_Chirivi_Thesis_2011.pdf
… that contributed to this work with their technical knowledge: Mr Tim Pryor, who helped with the cyclic oxidation tests and the high temperature facilities, Mr Tony Gray for his work on EB - PVD deposition, Dr Kevin Long … … for the samples substrate machining .
-
Green Tribology, Green Surface Engineering, and Global Warming
The selected machine tools with common coatings for operations on different materials are listed in Table 5 … Improvements in tool life to the extent of 100 to 400% are obtained by hard, wear-resistant electron beam physical vapor deposition ( EB - PVD ) coatings of TiC, TiN, and TiAlN.
-
Review Nano and macro-structured component fabrication by electron beam-physical vapor deposition (EB-PVD)
… coating produced by HVOF has a rough sur- face which often requires additional machining steps which add … A unique characteristic of EB - PVD is that it meets the above-mentioned challenges and can be used to tailor coatings for specific applications.
-
Nanostructured component fabrication by electron beam-physical vapor deposition
Some successful applications of the EB-PVD and ion beam-assisted EB - PVD processes are given below. 3.1 Superhard Coatings for Machining Tools and Forging Die Industries .
Indicates content that may require registration and/or purchase.