-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spindle form tester with large measuring range for heavy workpieces Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs More tolerance flexibility for production through
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Description: IEC 60115-2:2023 is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit boards. These resistors are typically described according to types (different geometric shapes)
-
-
Description: IEC 60115-4:2022 relates to resistors having a rated dissipation typically greater than 1 W up to and including 1 000 W for use in electronic equipment. This document is applicable to fixed power resistors with a maximum surface temperature (MET) higher than the preferred upper category
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Highest efficiency and accuracy in its class Spindle form tester featuring the highest efficiency and accuracy in its class for heavy workpieces. Reduced measurign times through high travel speeds of 100 mm/s in all axes More throughput thanks to automatic alignment and automatic CNC
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
Find Suppliers by Category Top
Featured Products Top
-
-F connector, so the unit drops into an existing coax chain without adapters, phase-matched jumpers or a custom harness. The target application is equipment that must keep radiating, keep receiving and keep powered while the (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Discussion on ¿Supervisory equipment for the indication of shaft distortion in steam turbines¿ and ¿The electrical measurement of steam-turbine rotor movements...
Trends in the design of eccentricity - measuring equipment have been almost identical, although for other measurements our own equipment differs slightly in being supplied, for simplicity, direct from the 50c/s mains.
-
Calculation and measurement of unbalanced magnetic pull in cage induction motors with eccentric rotors. II. Experimental investigation
It concentrated on building equipment to measure the eccentricity of the motor accurately and fabricated bearing housings with strain gauges to measure the UMP.
-
Methods for determining the effect of flatness deviations, eccentricity and pyramidal errors on angle measurements
Experimental set-up for the eccentricity measurements using a translation stage equipped with a small-angle generator. .
-
Application of Fuzzy Inference System for Cage Induction Motors Rotor Eccentricity Diagnostic
The input data for the proposed diagnostic inference block measurement errors resulting from the measurement method will consist of the values of two eccentricity indicators, and the measurement equipment accuracy.
-
Roll Eccentricity Phase Identification System
Existing direct measurements of roll eccentricity signal method requires special equipments with high precision but not practical enough.
-
Materials Engineering and Automatic Control
Existing direct measurements of roll eccentricity signal method requires special equipments with high precision but not practical enough.
-
A review of progress in gas lubrication
Most early experimental bearings were 2 in in diameter and employed radial clearances of around . in (0.025 mm) and so the measurement of eccentricity to an accuracy of 2 % demanded equipment discriminating down to 2 x 10-5 in (0 …
Indicates content that may require registration and/or purchase.