Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors
- Measurement Range: 0.5905515 inch
- Operating Temperature: 32 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Eddy Current Linear Encoder
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors
- Measurement Range: 0.2362206 inch
- Operating Temperature: -4 to 392 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Micro-Epsilon Group
Description: As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these
- Measurement Range: 0.03149608 inch
- Operating Temperature: 32 to 302 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
-
Supplier: Lion Precision
Description: ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic
- Measurement Range: 0.01574804 inch
- Operating Temperature: -4 to 356 F
- Sensor Technology: Eddy Current Linear Encoder, Linear Encoder
- Features: Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Lion Precision
Description: ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Features: AC Powered, DC Powered
-
Description: Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration
- Operating Temperature: 32 to 132 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality level, linear, and rotary position feedback and measurement products from Gemco.
- Sensor Technology: Eddy Current Linear Encoder, LVDT Linear Position Sensor, Linear Encoder
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: Lion Precision
Description: included with device) Lion Precision introduced capacitive displacement sensors to industry in 1958. The company has expanded its product offering to include eddy-current displacement sensors and some application specific sensors for the machine tool, packaging and
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
. The housing contains both an eddy current sensor and a capacitive displacement sensor. These enable non-contact, one-sided, and high-precision thickness measurement of electrode coatings on metal substrates. The sensor system detects the layer thickness on chrome-coated steel rollers that (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
ruggedness, reliability under harsh conditions, high signal quality and good temperature stability. The electromagnetic sensors of the induSENSOR series are based on the well-proven inductive and eddy current principle. They are used successfully both in single and high volume OEM applications (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The eddyNCDT 3001 is a cost-effective eddy current sensor with housing (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Eddy Current Displacement Sensors
Non-contact displacement sensors using the eddy current principle have proven their value for measuring displacement, position and gap. Measurements which, a few years ago, were considered impossible, can now be performed successfully. The key to this is the robust and accurate eddyNCDT
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
Virtually all capacitive and eddy-current sensor applications are fundamentally a measure of displacement (position change) of an object. This Application Note details the specifics of making such a measurement and what is required to make reliable measurements in micro and nano displacement
More Information Top
-
Eddy Current Linear Encoders
High performance, noncontact, eddy current linear position sensors measure the position and motion of conductive targets.
-
CR4 - Blog Entry: Get Up Close and Personal With Mars on Wednesday
You might be interested in: Eddy Current Linear Position Sensors , Noncontact Infrared Temperature Sensors, Eddy Current Proximity Sensors .
-
Amorphous materials in sensor applications
The specifications of both angular and linear eddy current position sensor are comparableto specification of a commercially available contact devices.
-
Application of Eddy-Current Sensors for Linear High-Resolution Position Measurement of Conductive Objects
Linear Position Measurement with Eddy - Current Linear Position Sensors .
-
Comparing Non-Contact Sensors: Capacitive vs. Eddy-Current Sensors
• Application of Eddy - Current Sensors for Linear High-Resolution Position Measurement of Conductive Objects .
-
Lion Precision LRD8200 Ultrasonic Clear Label Sensor's New Feature for Easier Setup
• Application of Eddy - Current Sensors for Linear High-Resolution Position Measurement of Conductive Objects .
-
Non-Contact Sensors - Ideal Technology for Z-Height Measurements
• Application of Eddy - Current Sensors for Linear High-Resolution Position Measurement of Conductive Objects .
-
Interpretation of Sensor Resolution Specifications
• Application of Eddy - Current Sensors for Linear High-Resolution Position Measurement of Conductive Objects .
-
Pointing Performance Analysis Of A Prototype Secondary Mirror Assembly For The Space Infrared Telescope Facility
The two -axis PSMA tilt control system employs four linear actuators and four pairs of position eddy current sensors , and a reaction mass system to isolate the servo loops from the structural modes.
-
Development issues of an ISG PM machine and control system
Three low-cost viable position sensors including resolver, linear Hall sensor based position sensor and eddy - current type sensor are studied in detail.
Indicates content that may require registration and/or purchase.