Products/Services for Edison 40 Dehumidifiers

  • Dehumidifiers-Image
    Dehumidifiers - (181 companies)
    Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components. They also add heat to the area being treated, further reducing the relative humidity of the surrounding air. Types...
  •  
    Lampholders - (92 companies)
    Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
  • Fuses-Image
    Fuses - (1074 companies)
    Standards. A-A-55471 - Fuse, plug, (type tl), time delay, edison base. A-A-59688 - Fuse, cartridge, instrument type, 5 mm x 20 mm, general requirements for. References. Image Credits: SOC America, Inc.
  • Rebar-Image
    Rebar - (115 companies)
    Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel rebar.
  • Condensate Pumps-Image
    Condensate Pumps - (188 companies)
    Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan.
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
  •  
    Timing Pulleys (inch) - (172 companies)
    ...to the adjacent tooth 's center. Most suppliers list belt pitch according to specifications from the American National Standards Institute (ANSI). Choices for ANSI pitch include: 0.080 in. (MXL). 0.0816 in. (40 DP). 0.200 in. (XL). 0.375 in. (L). 0.500...
  •  
    ISO Containers - (74 companies)
    ...into two other size ranges. Alpha characters C, D, E, and F identify containers that are greater than 2,438 mm, but less than 2,500 mm. Containers that exceed 2,500 mm are referenced by L, M, N, and P. Length. The most common lengths are 20 and 40...
  •  
    Industrial Pipe - (1678 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
  •  
    Lamps - (1863 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire