Products/Services for EDM Tool Holders
-
Tool Holders - (363 companies)How to Select Tool Holders Image Credit: Grainger Industrial Supply and SCHUNK, Inc. Tool holders (toolholders) are the physical interface between tooling and the machine tool. They come in a multiple of different machine...Holder TypeLive / StaticMachine Mount -
EDM Tooling - (88 companies)EDM tooling, electrodes, fixtures, materials, guides and other supplies are used in electrical discharge machining (EDM), a highly-accurate manufacturing process for creating shapes within components and assemblies. EDM tooling, electrodes, fixtures... -
Chucks - (402 companies)Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety... -
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling... -
Vises - (273 companies)...to a category of products called work and tool holding devices, implements that are used to hold and position workpieces and tools during setup, manufacturing, and dimensional inspection. Work and tool holders include products such as A clamps, C clamps... -
Electrical Discharge Machines (EDM) - (155 companies)...and the wire electrode. The wire electrode rotates, acts as wire EDM tooling, and rotates a two-three axis and cuts the internal cavities in the workpiece. Types of Electrical Discharge Machines (EDM). There are many types of EDMs. Examples include: a CNC EDM...
-
Fuse Holders - (553 companies)Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses...
-
EDM Machining Services - (923 companies)...remove metal by burning instead of cutting or grinding. This is accomplished by submerging the workpiece in a dielectric fluid and sending rapid electrical discharges through a wire or electrode (the cutting tool). EDM is one of the most accurate...
-
EDM Electrode Materials - (66 companies)How to Select EDM Electrode Materials. EDM electrodes consist of highly conductive and/or arc erosion-resistant materials such as graphite or copper. EDM is an acronym for electric discharge machining, a process that uses a controlled electrical...
-
Battery Holders - (203 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders...
Product News
-
Eagle Stainless Tube & Fabrication, Inc.
What are the Advantages of Wire EDM EDM Overview Laser Drilled Hole Notched Tube Slotted. Advantages of Wire EDM. Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting tools. CNC controlled cutting patterns can be completed quickly on a wide range of stainless steel alloys while maintaining a low Ra surface roughness. High dimensional accuracy for close fitting parts. The tool and the workpiece do not make actual contact which allows for machining of delicate sections and weak... (read more) -
BARTEC
EDMS Motorstarter Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing certifications (international - ATEX & IECEx and NEC). Class I Division 1 & 2 Application - Gas Groups B, C, and D. Wide range of available powers selection and supply voltage (20off powers range, 5off supply voltages : 100 sizes... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
ECON Technologies Co.,Ltd
50kN Reliable Vibration System EDM As products become larger, smarter, and more integrated, manufacturers face increasing pressure to verify reliability before products reach the market. Whether testing battery systems, automotive components, electronics, transportation equipment, or industrial machinery, engineers need a vibration test system that delivers accurate results, high uptime, and the flexibility to accommodate evolving test requirements. The EDM Series Electro-Dynamic Shaker Vibration Test System is designed to meet... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Keystone Electronics Corp.
Battery Holders,Clips&Contacts for all industries soldering and other state-of-the-art methods of securing products. This makes them ideally suited for applications such as electronic components, computers, office equipment, home and industrial controls, appliances, power tools, automotive, medical and defense electronics. Pioneering new products to high standards of engineering excellence, their expertise is exemplified by the broad range of battery components they manufacture. They offer aluminum, steel and plastic holders; a wide range of clips... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Rugged/Low Profile SMT Battery Holders batteries (Catalog #1024) and AAA batteries (Catalog #1020) for single cell applications, (Catalog #1022) for dual cell applications. Battery installation and removal does not require tools. Keystone's broad line of battery hardware consists of SMT and THM products including, contacts, clips, holders, retainers and straps for coin and button cells batteries, as well as cylindrical batteries. The entire Keystone line consists of several thousand different interconnects, hardware and components... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
ECON Technologies Co.,Ltd
Long-Stroke 2500Hz EDM-LS Shaker System Modern transportation and aerospace products are increasingly exposed to low-frequency, high-displacement vibration environments, especially during logistics, handling, and shipment. Traditional vibration solutions --particularly hydraulic shakers --often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test System is specifically engineered to meet long-stroke vibration testing... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Keystone Electronics Corp.
18650 Lithium-Ion Battery Holders / Sleds and to prevent battery wrapper tearing when swapping out depleted cells. For a single cell requirement, use Catalog #1044, for dual cell requirements, use Catalog #1047. Battery installation and/or removal does not require tools. A major producer of SMT and THM quality electronic products, Keystone supplies battery and coin cell holders, clips, straps and retainers in a broad range of types and sizes along with an extensive variety of interconnects and hardware. Application engineering services... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
AgozTech LLC
AgozTech Launches Metal Forklift Holder Mounts AgozTech, a leading innovator in industrial device accessories, today announced its new line of Metal Holder Mounts for Forklifts, purpose-built to enhance mobile device management in warehouses, distribution centers, and logistics operations. These heavy-duty mounts are designed to keep devices secure, accessible, and ready for use --reducing downtime, preventing damage, and streamlining workflow efficiency. In fast-paced warehouse environments, mobile devices are critical for inventory... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI's Battery Holders & Contacts Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders (read more)Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Interpower
Fuse Holders and Fuse Carriers Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. Over 4 million parts in-stock. For ordering and FREE technical support, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com. Order a free Catalog! Email... (read more)Browse Fuse Holders Datasheets for Interpower
-
Development and Experimental Study of Surface-Electrical Discharge Diamond Grinding of Al–10 wt%SiC Composite
Fig. 1 a Schematic diagram of surface-electrical discharge diamond grinding set-up. b Dimension details of fabricated attachment attached to Z axis replacing original tool holder of EDM machine .
-
FY02 LDRD Annual Report
We are resolving this problem by mounting the gages in 0.075 in.-deep pockets, which we are machining into the tool holder using sinker electrical-discharge machining ( EDM ).
-
A novel method for fabrication of meso-scale cutting tool
Based on the various interfaces of micro- EDM machine tools and micro-machining center, the micro-groove tool holder was designed and produced, whose fixture accuracy meet the demand of EDM forming and cutting.
-
Handbook of Design, Manufacturing and Automation
All EDM systems include the machine (frame, ram, worktable, tool and workpiece holders , and clamping devices), pulse-power supply, tool electrode, dielectric sys- tem, and servo control system (see Figure 13.1).
-
Engineering Materials and Application
The overall control set up of both stationary and rotary EDM is almost the same except for the work holder where an electric motor is fixed to an L angle … along with an adapter which holds the chuck and the tool electrode.
-
Electrode verification and management system for automation of EDM process in mould industry
…values of X, Y, and Z relative to the centre of the electrode holder are measured and recorded on holder surface or electrode drawing … writing; e) machinist opens EDM programs and manually keys … onto slots of automatic tool changer (ATC), and modifies…
-
Machine tools, machine types, and scope of application
Data transmission, 505 data carriers , profile grinding 25 diode laser ingots, 291 direct drive, 58, 88 discontinuous .... ECM: Electrochemical Machining, 264 EDM : Electrical Discharge Machinging 163, 267 engagement angles, 329, 336, 360, 369 storing station, 439, 442 locking … in stand design 34 Endrücknahgme, 50 337 EMSIAN, 65 adjusting angles, 335 individual machine, 17 individual tool processing, 422 ejector drilling…
-
Proceedings of the 35th International MATADOR Conference
Next, the parametric dependence of die-sinking type micro-EDMing process using the typical tool holder attachment made is discussed. .... It is found that micro-EDMing can be performed in a standard EDM set-up satisfactorily to…
-
Proceedings of the International Conference on Research and Innovations in Mechanical Engineering
The electrical discharge machining of AISI D2 die steel was also carried out by restricting rotary motion of tool holder assembly to measure MRR. .... Figure 6 shows the comparison of MRR during EDM and EDSG processes.
-
Cold and Hot Forging: Fundamentals and Applications
By using stan- dard support components such as die holders and guide pins, which assure the overall func- tionality of tooling assembly, the time necessary for manufacturing a die set is reduced, and ma- chining is mainly devoted to producing the cav … genera- tion, rough machining (of die block and/or elec- trical discharge machining, or EDM , electrode), finish machining…
Indicates content that may require registration and/or purchase.