-
Supplier: OSI Optoelectronics
Description: The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents,
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.3 mm
- Active Area Height: 4.2 mm
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low gain
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.55 ns
- Dark Current: 0.8 to 2 nA
-
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 5 nA
- Photodiode Type: Avalanche Photodiode
- Photodiode Spectral Response: IR
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The series provides fundamental technology for specific
- Spectral Response Range: 950 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 1.6 ns
- Dark Current: 0.5 nA
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters
- Spectral Response Range: 210 to 380 nm
- Active Area Diameter or Length: 0.25 to 3.3000000000000003 mm
- Active Area Height: 0.25 to 3.3000000000000003 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters
- Active Area Diameter or Length: 0.266 to 1 mm
- Active Area Height: 0.266 to 1 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: PLC-Multipoint, Inc.
Description: a restricted field of view, e.g. 20° and are aimed at the tunnel portals composing the field of vision that a driver at a safe stopping distance before entering the portal.
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.50787429 to 1.2204731 inch
- Operating Temperature: -40 to 257 F
- Output Signal: Analog Voltage, Digital: Square Wave
-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.50787429 to 1.2204731 inch
- Operating Temperature: -40 to 257 F
- Output Signal: Analog Voltage, Digital: Square Wave
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a
- Measurement Range: 1.181103 to 3.93701 inch
- Resolution: 0.1 mm
- Operating Temperature: 14 to 140 F
- Features: Class 1/1M, Laser
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a
- Measurement Range: 11.81103 to 2,755.907 inch
- Operating Temperature: -22 to 140 F
- Resolution: 1 mm
- Features: Class 1/1M, Laser
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multi-parameter pH meter with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values / Up to 5 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile
- pH Range: 6.5 to 8.4 ph
- pH Accuracy: 0.11 (+/- % FS)
- Operating Temperature: 41 to 113 F
- Mounting Options: Hand Held or Portable
-
Supplier: Newport MKS
Description: ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The F-PD-30-A-H-FCA Linear Fiber-Optic Photoreceiver is designed for analog applications. This compact photo receiver contains a surface coupled coplanar waveguide PIN photodiode and a linear transimpedance amplifier within a hermetically sealed 14-pin butterfly package. With an integrated
- Bandwidth: 35,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Visual Sound, Inc.
Description: sound signals, a displacement of the reflected light beam occurs, with the result that more or less light is coupled into the receiver waveguide. At the end of the receiver waveguide, a photodiode converts the light intensity variations into electric signals. The system complies with the
Find Suppliers by Category Top
Featured Products Top
-
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
No other detector material (e.g. Si, Ti02, GaN or diamond) offers the unique advantages of IFW's silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Applications: Night vision illumination Distance measurement / ranging sensors (e.g., ToF / triangulation / 3D sensing (read more)
Browse Lasers Datasheets for World Star Tech -
electrically interconnected in such a way that their photocurrents are subtracted from one another using a signal beam and a reference beam from the same source. Intensity fluctuations of the light source (e.g., laser noise) that are present equally in both beams are eliminated by this (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
More Information Top
-
CALCIUM IN EXCITATION OF VERTEBRATE RODS AND CONES: RETINAL EFFLUX OF CALCIUM STUDIED WITH DICHLOROPHOSPHONAZO III
The light was dispersed by a grating spectrometer and conducted to three silicon photodiodes ( EG G Type UV- 215B).
-
Effects of Humidity and Cleaning on the Sensitivity of Si Photodiodes
Sensitivity of an EG & G photodiode after cleaning, indicated by full squares, and subsequent drift observed over several months. .
-
Laser safety evaluation and output measurements for the VITAL -2 Variable Intensity Tactical Aiming Light (laser) used with the Proforce M-4 system in force-on...
VITAL-2 Output to EG & G Photodiode .
-
$ 0.03/Pixel: The UV Enhanced Double Density RCA CCD
An EG & G photodiode , type UV-- 444BQ, with a Pacific Instruments Model 110 picoammeter served as the calibrated detector.
-
Progress On The Scaling Of The X-Ray Preionized Discharge Pumped Xec1 Laser
The time resolved optical pulse, observed with an EG & G photodiode , followed the current pulse and lasted for 160 ns (F.W.H.M.
-
Evaluation of a non-invasive fluorescence technique as a marker for diabetic lenses in vivo
The detector is controlled by a model 1463 EG & G photodiode array controller, which also provides the analog-to-digital conver- sion (14 bits resolution).
-
The Use of a Self-scanning Photodiode Array in Sunphotometry
The dynamic range and spectral responsivity of the detector are similar to other EG & G photodiodes . .
-
PHOTOTACTIC RESPONSE OF CHLAMYDOMON AS TO FLASHES OF LIGHT‐I. RESPONSE OF CELL POPULATIONS
Duration and relative intensity of the stroboscopic flash are determined using an EG & G photodiode . with a rise time of less than 10ns; the output is displayed on an os- .
-
Environment of Tryptophan 57 in Porcine Fructose‐1,6‐bisphosphatase Studied by Time‐resolved Fluorescence and Site‐directed Mutagenesis ¶
A Hamamatsu 2809u microchannel plate, amplified by a Minicircuits ZHL-1042J, and a FFD 100 EG & G photodiode provide the start and stop signals, respectively.
-
Inhibition of photosynthetic activities under slow water stress measured in vivo by the photoacoustic method
Fluorescence was detected by an EG & G photodiode shielded with a 680 nm interference filter (Ditric Optic).
Indicates content that may require registration and/or purchase.