-
Supplier: TE Connectivity
Description: Range (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±.2 Display Type : Color LCD Power Meter Type : Digital Meter
- AC Voltage Range: 57.7 to 600 volts
- Features: Digital
- Phase: Single Phase, Three Phase
-
Supplier: RS Components, Ltd.
Description: Yokogawa WT310EH-Q-C1 Power Meter
- Display Type: Digital
- Standards and Certifications: RoHS Compliant
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The E-H Tuners consist of a hybrid tee section with micro¬meter drive
- Operating Frequency Range: 26.5 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
- Component Type: Waveguide Tuners
-
-
Description: EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.)
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 215 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: PNX1300EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
Supplier: Electric Generators Direct
Description: Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded Steel Frame & Hour Meter
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Description: EH-HV series is the perfect solution for high viscosity feed applications. *Tested with 20,000 cps polymer verified with a Brookfield viscometer, Model LVF at 25°C, #4 spindle at 12rpm.
- Maximum Discharge Flow: 0.06666666666666667 GPM
- Maximum Discharge Pressure: 73 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.06433057847533535 HP
-
Supplier: Electric Generators Direct
Description: All Copper Winding, Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded steel frame & Hour Meter
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MEDIA PROC 180MHZ 292-HBGA Product overview: PNX1301EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,
- Internal RAM Size: 48 KB
- Operating Temperature: 0 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MEDIA PROC 200MHZ 292-HBGA Product overview: PNX1302EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,
- Internal RAM Size: 48 KB
- Operating Temperature: 0 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: CBL 2COND VIOLET SHIELD METER
- Number of Conductors: 2 #
- Operating Temperature: -40 to 75 C
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: Cole-Parmer
Description: values over time
- Auto power off and max hold functions
- Tripod mountable (optional tripod EHTR100)
- Dimensions / Weight 9x2.2x1.7'' / 7.6 oz
EH407732 Sound Level Meter with Backlit Display, meets ANSI and IEC 651 Type 2 standards- High 1.5dB
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: values over time
- Auto power off and max hold functions
- Tripod mountable (optional tripod EHTR100)
- Dimensions / Weight 9x2.2x1.7'' / 7.6 oz
EH407732 Sound Level Meter with Backlit Display, meets ANSI and IEC 651 Type 2 standards- High 1.5dB
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: Functions include Inrush, Capacitance and Frequency
FEATURES|- Models with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity |
- 1ms Fast Peak Hold captures Inrush currents and transients |
- True RMS models |
- Double molded housing
- AC Current Range: 800 amps
-
Supplier: Cole-Parmer
Description: Functions include Inrush, Capacitance and Frequency
FEATURES|- Models with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity |
- 1ms Fast Peak Hold captures Inrush currents and transients |
- True RMS models |
- Double molded housing
- AC Current Range: 800 amps
-
Supplier: Galco Industrial Electronics
Description: Outside, Eh, 3pct.
-
Supplier: Radwell International
Description: SUBSTITUTE FOR SIEMENS 6XV1-830-0EH10, CABLE, 2 WIRE, BUS CABLE, PURPLE, PRICE PER METER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CO2Meter.com
Description: The Single Sensor CO2 Monitoring System and Horn Strobe is a compact safety solution that includes CO2Meter’s reliable CO2 storage safety 3 alarm sensor (no remote display) paired with a standalone horn strobe. This kit delivers immediate audible and visual alerts in the presence of elevated CO2
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
Find Suppliers by Category Top
More Information Top
-
Direct measurement of oxygen in river substrates
The Eh meter , per contra, did give aberrant results for some measurements particularly in the field but had the advantage of a slimmer probe for easier penetration into substrata.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Manuals > [FDBKF2003110514025368031] Methods for Collection, Storage and Man...
Equipment and solutions used in the measurements: • A portable, battery-operated pH/ Eh meter , batteries, and a power cord for recharging the meter.
-
Prototype development of an apparatus to locate and map sea floor petroleum seepages. Final technical report
… released visible trains of gas bubbles, possessed an odor of either hydrogen sulfide (known to accompany reducing conditions) or petroleum, and exhibited electrical potentials of -200 mV upon inserting the 4 in. probe of a laboratory Eh meter (Hach Co. Model EC10).
-
Wetland Techniques
Using either a lab grade Eh meter or a multimeter in conjunction with a device to create a high resistance circuit (Rabenhorst et al. 2009; Rabenhorst 2009), the voltage should be measured in the circuit created between the calomel reference electrode and …
-
Eutrophication of Shallow Lakes with Special Reference to Lake Taihu, China
Dissolved oxygen (DO), pH, and Eh were measured in situ using an oxygen meter (YSI Model 57) and a pH/ Eh meter (HI 8424 Microcomputer HANNA), respectively.
-
Phosphorus nutrition of rice in relation to flooding and temporary loss of soil-water saturation in two lowland soils of Cambodia
A portable pH- Eh meter was used with a glass-calomel electrode inserted into the soil to 5–10 cm depth.
-
Corrosion of Ferrous metals in Batch Cultures of Nitrate-Reducingu Bacteria
Eh meter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58253/32450953-MIT.pdf?sequence=2
The Eh meter .
-
Prototype development of an apparatus to locate and map sea floor petroleum seepages. Final technical report
… sedimentsreleased visible trains of gas bubbles, possessed an odor of either hydrogen sulfide (known to accompany reducing conditions) or petroleum, and exhibited electrical potentials of -200 mV upon inserting the 4 in. probe of a laboratory Eh meter (Hach Co. Model EC10).
-
The use of field redox measurements in assessing remediation of ground water containing petroleum hydrocarbons and chlorinated organic compounds
Although not specific to a given redox couple measurements obtained using the traditional Eh meter give a sense of the relative tendency for a ground water to be reducing or oxidizing by providing a measurement of the system Eh.
Indicates content that may require registration and/or purchase.