Products/Services for Electric Motor Brush Cap
-
Electrical Brushes - (48 companies)...for sliding contact are recommended for applications in which the contacting members provide the electrical connection or path for the transmission of power or signals across a rotary interface in motors or generators. Electrical brushes are also designed...Brush TypeBrush Connection TypeBrush Materials -
Specialty Brushes - (96 companies)Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries. Often, the bristles or filaments are made of acrylic, aluminum, aluminum oxide, aluminum zirconia, brass, boron carbide... -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators... -
DC Motors - (1248 companies)Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Motor Controllers - (796 companies)...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts...
-
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit...
-
Screws - (1401 companies)...that are readily available from both manufacturers and hardware stores. Cap screw. Image credit: Arro Bolt and Screw. Cap screws have a fairly wide shoulder for holding fast to an object, but may not be threaded over their full body length. They come...
Product News
-
Shenzhen Yunhongda Motor Co., LTD.
DC Brush Motor for Hand Blender supporting different lifetime and performance requirements. Mechanical Design: Steel shaft and metal housing ensure durability and stable operation. Customization: Shaft length, electrical parameters, nameplate, and shaft design can be customized. Typical Applications. Hand blenders and kitchen appliances. Small home appliances. Precision electric devices. YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
C.I. Takiron Corporation
WHAT ARE BRUSHED MOTORS? Brushed motors are widely adopted across diverse fields such as industrial equipment, medical equipment, and security equipment. Their simple structure and ease of control make them a preferred choice for many product development engineers. However, many engineers also have specific needs: "I want to accurately understand the operating principle of a brushed motor, " "I want to perform motor selection for my company 's products, " or "I want to clearly grasp the differences between brushed... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Bodine Electric Company
Brush DC Motors - Economical Choice for Automation Bodine Electric Company, a leading US manufacturer of small (fractional horsepower) gearmotors, motors, and motor speed controls offers over 600 cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and laboratory equipment, conveyor systems, factory... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Shenzhen Power Motor Industrial Co., Ltd.
Custom Brushed DC Motor for Massagers - PT.1727 Product Overview. The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12 -30 V operating range for configuration review. Reference Configuration. Specification model: PT.1727; nominal voltage 24 V. No-load speed: 7,600 rpm; no-load current: 0.1 A maximum. Speed at the published maximum-efficiency point: 6,150 rpm. Custom Configuration. Power Motor offers custom motor design. The final PT.1727 configuration can be customized around your massage... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
parvalux by maxon
How To Choose An Electric Motor At Parvalux, we understand that every electric motor is chosen specifically to provide efficient and reliable power to a wide range of potential applications, each with its own requirements. When you are choosing an electric motor for your application, there are several variables to consider, including the intended industry application and the type of motor that will be most suited to your requirements. This is where custom electric motors are most helpful, because they enable you to precisely... (read more) -
Shenzhen Power Motor Industrial Co., Ltd.
12V Brushed Motor for Automotive AMT Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 +-2 VDC... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Actuonix Motion Devices
Brushed vs Brushless Motors: What's the Difference Every DC motor converts electrical energy into mechanical motion, but brushed and brushless motors take distinctly different approaches to this task. Understanding these differences helps you choose the right motor for your application. How Each Type Works. Brushed DC motors use a simple but effective design. The core rotating component (rotor) contains electromagnets powered through a mechanical commutator - a segmented copper cylinder. Carbon brushes press against this commutator to deliver... (read more)Browse DC Servomotors Datasheets for Actuonix Motion Devices -
Shenzhen Yunhongda Motor Co., LTD.
YHD-7812 High-Torque DC Brush Motor The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment, and home appliances. Designed with a steel shaft, metal housing, and precious metal brushes, it ensures durability and efficient energy conversion. Customizable options include shaft length, technical specifications, nameplate, and knurled shaft to meet specialized performance requirements. The motor supports both CW and CCW rotation... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
parvalux by maxon
Differences Between Brushed & Brushless DC Motors? This simple guide to motor selection reviews the various factors to consider and outlines: speed, cost, service life, efficiency and more. This plays an important role on the best selection of a motor type for your application. Find out the benefits and disadvantages of both types of motors to decide which motor is best for your needs. For more information about whether a brushed or brushless DC motor would work best for your application, contact our team. Simply call +1 508 677 0520 to speak... (read more)Browse DC Motors Datasheets for parvalux by maxon
-
Federal Register > Monday, September 18, 2006 > [71 FR 54612] Foreign-Trade Zone 214 - Lenoir County, North Carolina, Application for Subzone Status, NACCO Mat...
… fluid power components, parts of valves and check appliances, fuel injection pumps, electromagnetic couplings/clutches/brakes, wire, electric conductors/converters, steering components, caps /lids, parts of pumps/compressors … … chains, gaskets, generators, carbon brushes , transformers, rotors, stators, power … … coils and distributors, starter motors , relays, switches, horns, capacitors …
-
Federal Register > Monday, September 18, 2006 > [71 FR 54611] Foreign-Trade Zone 29 - Louisville, Kentucky, Application for Subzone Status, NACCO Materials Han...
… fluid power components, parts of valves and check appliances, fuel injection pumps, electromagnetic couplings/clutches/brakes, wire, electric conductors/converters, steering components, caps /lids, parts of pumps/compressors … … chains, gaskets, generators, carbon brushes , transformers, rotors, stators, power … … coils and distributors, starter motors , relays, switches, horns, capacitors …
-
Federal Register > Tuesday, August 29, 2006 > [71 FR 51183] Foreign-Trade Zone 98 Birmingham, Alabama, Application for Subzone Status, NACCO Materials Handling...
… fluid power components, parts of valves and check appliances, fuel injection pumps, electromagnetic couplings/clutches/brakes, wire, electric conductors/converters, steering components, caps /lids, parts of pumps/compressors … … chains, gaskets, generators, carbon brushes , transformers, rotors, stators, power … … coils and distributors, starter motors , relays, switches, horns, capacitors …
-
Compounding of Engineering Thermoplastics
… caps, fuel line connectors, filter housings), electrical and electronic components (alternator components, sensors, switches, ignition components, brush holders for motors ), wire coatings, induction systems … … thermostat housings, tubes, pump caps , heater core tanks), engine … … systems (ABS motor components, electric brakes, pistons, valve bodies …
-
Electric-Arc Plasma Installation for Preparing Nanodispersed Carbon Structures
… for removing the products; 5 Two-body vaporizer; 6 Fixed electric power supply; 7 Rotating … … plasma torch; 9 Electrical motor ; 10 Plasma torch nozzle … … ers; 25 Current feeding brushes ; 26 Current feeding cylindri … … Silicon rubber seal; 29 Cap ; 30 Metal bottom; 31 …
-
Federal Register > Monday, April 27, 2009 > [74 FR 19041] Foreign-Trade Zone 267 Fargo, North Dakota, Amendment to Request for Manufacturing Authority, CNH Ame...
… include tubes, hoses and hose assemblies, tires, seals, decals, c- cap posts, handles, insulation foam … … frames, axles, steps, modules, brushes , engine badge cases, hinges … … couplings, shields, gaskets, valves, motors , convertors, rings, tail lamps … … flasher units, switches, boxes, electric connectors, connector snap plugs …
-
Federal Register > Tuesday, October 16, 2001 > [66 FR 52586] Foreign-Trade Zone 210-Port Huron, MI; Request for Manufacturing Authority, Cross Huller-North Ame...
… including: Hydraulic/gear oil, industrial paint and anti-rust coatings, caulking, antifreeze, pneumatic hoses and pipes, ID tags, shipping caps , skid rails and pallets … … pumps and related parts, electric motors , heat exchangers, filters, monitors … … conduits, gauges, paint pads/ brushes , sensors, frequency inverter/converters, pulse …
-
Manual for Technical product design
… lining Dart, epee, Diskus, steam engine, blade, can openers, wiring brush , rotary closure, lathe, tricycle … … railway wagon, ferrous wool, electromagnet , electric fence, bicycle frame … … Imbuss, implant, Käsereibe, channel cover , gun, snap hook, body … … micrometer caliper, manuring fork, engine block, the needle, nail …
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; door panels; tank ducts; fuel tanks; air intake tubes; header frames; cutterbars; conversion kits; accumulators; rotary brush attachments; wipers; straps; wiper blades … … connecting and coupling blocks, cylinder caps , cartridges, coils, control blocks … … seals; lube nipples; actuators; electric motors ; wiper motors; DC converters …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… telephone cables; arcnet-ethernet cables; conductors; cable displays; carbon brushes; filter brush kits; carbon brush generators; brushes; traction motor brushes ; insulation sleeving; insulator bushing … … piece insulated fittings; diesel electric locomotives; evolution locomotives; truck … … OHV carrier assemblies; hub cap kits; longitudinal shafts; ring …
Indicates content that may require registration and/or purchase.