-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION :
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Visual Sound, Inc.
Description: specially designed motor is mounted inside the 3-inch diameter roller and features a patented noise silencer for quiet operation. With an attractive black textured case, this unit blends with any décor and is easy to install. Two piece aluminum extruded case allows unimpeded access to
-
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Designer Da-Tab is great for any room, especially boardrooms, where aesthetics are important. The screen can be mounted to either the wall or the ceiling and features a specially designed motor mounted inside the 3-inch diameter roller with a patented noise
-
Supplier: Visual Sound, Inc.
Description: maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but
-
Supplier: Visual Sound, Inc.
Description: maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but
-
Supplier: Accessorie Air Compressor Systems
Description: Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Central Air Compressor Co.
Description: designed electric motor Low power consumption ASME approved air receiver ASME approved safety relief valve ASME approved tank outlet valve OSHA approved enclosed beltguard Large metal intake filter silencers Manual condensate tank drain valve Dial read-out pressure gauge Factory
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 29 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: up to 175 PSIG Factory Filled With Champlub AC Lubricant All Pumps Are Factory Tested Prior to Shipment Standard Equipment: Automatic Start/Stop Operation OSHA Approved Belt Guard NEMA Rated Electric Motors ASME Coded Air Receivers Manual Tank Drain 0-300 PSIG Air Pressure Gauge on
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 34.1 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Dresser-Rand
Description: refining, and heavy industry markets. Our AXI units are adaptable to all types of drivers and coupling arrangements for electric motors, steam turbines, gas turbines, or diesel or gas engines. Control panels can be equipped with any degree of electronic instrumentation. In addition,
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed..
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 10,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 7,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
motor to protect the machine from a critical failure Discharge temperature sensor that turn-off the electric motor in case the discharge temperature exceed the machine temperature limit to avoid serious damage to the machine and prevent safety issues. Spark arrester in the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Mixed-variable optimal design of induction motors including efficiency, noise and thermal criteria
1950) Electric motor silencer —formation and elimination of the noises in the electric motors.
-
Recent Developments of Electrical Drives
[4] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors, W. Giradet-Essen Editor, 1950.
-
Prediction of Audible Magnetic Noise Radiated by Adjustable-Speed Drive Induction Machines
[12] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors.
-
Characterization and Reduction of Audible Magnetic Noise Due to PWM Supply in Induction Machines
[7] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors, W. Giradet-Essen, Ed., 1950.
-
Optimal Slot Opening Width for Magnetic Noise Reduction in Induction Motors
[8] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors, W. Giradet-Essen, Ed.
-
Optimal Slot Numbers for Magnetic Noise Reduction in Variable-Speed Induction Motors
[15] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors.
-
Prediction of audible magnetic noise radiated by adjustable speed drive induction machines
[8] H. Jordan, Electric motor silencer - formation and elimination of the noises in the electric motors.
-
Characterisation of radial vibration force and vibration behaviour of a pulse-width modulation-fed fractional-slot induction machine
JORDAN H.: ‘ Electric motor silencer – formation and elimination of the noises in the electric motors’ (W. Giradet-Essen editor, 1950 .
-
Characterization and Reduction of Magnetic Noise Due to Saturation in Induction Machines
[10] H. Jordan, Electric Motor Silencer —Formation and Elimination of the Noises in the Electric Motors, W. Giradet-Essen, Ed., 1950.
-
Vibratory and acoustic behavior of induction traction motors, machine design improvement
[1] Jordan.H. Electric motor silencer -formation and elimination of the noises in the electric motors.
Indicates content that may require registration and/or purchase.