-
Supplier: Hayward Flow Control
Description: The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal
- Actuator Torque: 133 to 540 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 1 seconds
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 3 seconds
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Actuation Method: Electric
-
-
Supplier: CIRCOR Energy
Description: The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque. Standard actuators are rated -10°F to 195°F and optional high and low temp seals and
- Actuator Torque: 20,748 In-lbs
- Air Supply Pressure: 150 psi
- Operating Temperature: -55 to 250 F
- Air Supply Pressure Range: 150 psi
-
Supplier: Indelac Controls, Inc.
Description: Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return
- Actuator Torque: 1,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Clark Solutions
Description: The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers
- Actuator Torque: 62 In-lbs
- AC Voltage: 115 volts
- Failsafe: Close at No Power
- Actuation Method: Electric
-
Supplier: ProMation Engineering, Inc.
Description: utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
- Actuator Torque: 3,185 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
-
Supplier: Bray Commercial
Description: The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: Bray Commercial
Description: The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -4 to 140 F
- Actuation Method: Electric
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Indelac Controls, Inc.
Description: Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power.
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 600 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 600 In-lbs
-
Supplier: Belimo Americas
Description: Valve Actuator,Spring Return,120V,On/Off
- Actuator Torque: 22.123893805309734 In-lbs
- AC Voltage: 100 to 240 volts
- Actuation Method: Electric
- Features: Other NEMA Enclosure
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Johnson Controls, Inc.
Description: consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and
- Actuator Torque: 35 to 560 In-lbs
- Actuation Method: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Radwell International
Description: VALVE ACTUATOR,0 TO 10 VOLT DC, SPRING RETURN ,FITS SIEMENS POWERMITE SERIES VALVE BODIES, (REPLACES SQS65.5U). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: ROTARY, PROPORTIONING CONTROL TYPE 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE 50/60 HZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL (CANADA AND US), CE APPROVAL DAMPER, VALVE APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING DIE-CAST ALUMINUM
- Actuator Torque: 60 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -40 to 150 F
- Actuation Method: Electric
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe
- AC Voltage: 110 volts
- Operating Temperature: 22 to 158 F
- Actuation Method: Electric
- Features: Manual Override of Power Actuator, Other NEMA Enclosure, Type 4X, Type 7, Type 9
-
Supplier: Bonomi North America, Inc.
Description: 220VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe
- AC Voltage: 220 volts
- Operating Temperature: 22 to 158 F
- Actuation Method: Electric
- Features: Manual Override of Power Actuator, Other NEMA Enclosure, Type 4X, Type 7, Type 9
-
Supplier: Radwell International
Description: VALVE ACTUATOR, SPRING RETURN, 24 VAC, MODULATING, CV: .3-14, CONNECTION: FNPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: Rotork plc
Description: Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and offshore/marine coatings. A cost-effective spring-return
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: Schischek RedMax + LIN explosionproof failsafe linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Location: Hazardous
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRIC VALVE ACTUATOR, 1/2 INCH GLOBE VALVE, NON-SPRING RETURN, SCREW TERMINAL, 3 WIRE, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
-
Supplier: Rotork plc
Description: Schischek ExMax + LIN explosionproof failsafe linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Location: Hazardous
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe
- Valve Size: 0.5 to 20 inch
- Valve Type: Ball Valves, Butterfly Valves, Globe Valves
- Features: Bolt Flange, Threaded
-
Supplier: Radwell International
Description: BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves, Control Valves
- Primary Material: Brass / Bronze
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Features: Diaphragm Actuator, Direct Acting, Reverse Acting
- Actuation Method: Pneumatic
-
Supplier: DeZURIK, Inc.
Description: Hilton Valves are available with a wide variety of manual, pneumatic, hydraulic, spring return or electric motor actuators. Hilton creates unique design concepts that match the specific application requirements. By collaborating with customers to define
- Actuation Method: Manual, Pneumatic
-
Supplier: Raco International, LP
Description: RACO's spring loaded brake actuators are designed for electric powered vehicles such as light rail street cars, trams, cable cars, with drum or disk brakes. Since most of these vehicles are equipped with electrical drive motors and regenerative drives, the majority of the
- Configuration: Disc, Drum
- Shaft: In-line
- Mounting: In-line Shafts
- Engagement: Wrap Spring
-
Supplier: Festo Corporation
Description: solenoid valve VOVC-BT-T32C-MH-F-1T1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical, Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
-
Supplier: Rotork plc
Description: SI4 part-turn actuators offer the flexibility to be customised to suit applications up to 200,000 Nm (147,500 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the
- DC Voltage: 24 volts
- Actuation Method: Electric, Hydraulic
- AC Phase: Single Phase, Three Phase
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
Find Suppliers by Category Top
Featured Products Top
-
actuator springs the valve to the fully closed position. ICI’s Spring Return Electric Actuators Spring return electric actuators from Indelac Controls Inc. (ICI) are specially designed for fail-safe applications using quarter-turn valves and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
140 in.lbs to 800 in.lbs Spring Return Valve operators Single acting with spring close or open Valve Operator Systems (read more)
Browse Valve Actuators Datasheets for Compact Automation -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
actuators are available in double-acting and spring-return models with torque outputs up to 47,000 inch-pounds with an 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation applications where continuous rapid cycling is required or hazardous conditions exist (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
immediately return valves to a safe position, facilitating immediate stoppage of material flow. The spring stores potential energy and snaps into the preset fail-safe mode (open or closed) instantly upon loss of power. Battery-backup fail-safe actuators (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. Available in spring-return or double-acting variants, the GP can produce output torque up to 600,000 Nm (5,000,000 lbf.ft) and is suitable for use in SIL2 and SIL3 systems. Certification to IP66M/67M and ATEX 2014/34/EU is included as standard. Rotork’s intelligent IQ3 electric actuators (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc
More Information Top
-
Featured Application of Assured Automation's 4100 and 4200 Series Flanged Ball Valves
When fitted with a spring return pneumatic or electric actuator , the 4000 Series Valve provides a fail safe automatic shut off, avoiding manual intervention in dangerous environments.
Indicates content that may require registration and/or purchase.