-
Supplier: Accuris
Description: Torque Converter Clutch Friction Material Performance Converter on Electric Dynamometer
-
Supplier: Accuris
Description: Torque Converter Clutch Friction Material Performance Transmission on Electric Dynamometer
-
Supplier: SAE International
Description: A new concept of an electromagnetic torque converter for hybrid electric vehicles is proposed. The electromagnetic torque converter, which is an electric system comprised of a set of double rotors and a stator, works as a high-efficiency transmission in the
-
-
Supplier: Durst
Description: Torque converter driven transmission Single or 2-speed Solenoid operated control valve Drop-in replacement for C6 transmissions Important safety features added
- Output Torque: 4,800 In-lbs
- Features: Electric, Integrated Gears
- Output Shaft Position: Horizontal
- Drive Type: Hydraulic Drives
-
Supplier: Voith Turbo Inc.
Description: The most compact type of the variable planetary gear Vorecon consists of the main components hydrodynamic torque converter, fixed planetary gear and revolving planetary gear. By adjusting the torque converter guide vanes, the speed of the driven machine can be controlled
- Mounting: Base
- Features: Continuously Variable, Electric, Integrated Gears, Totally Enclosed
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: using fewer resources. Power Train First-of-its-kind Electric Drive delivers power and efficiency. The electric generator, power inverter and propulsion module in the electric drive system replace traditional mechanical components such as a torque converter and
- Horsepower: 252 HP
- Operating Weight: 56,669 lbs
- Features: Other
-
Supplier: Enfield Technologies
Description: The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 10 volts
- Rated Power: 25 to 30.000000000000004 watts
- Continuous Output Current: 0.1 to 1 amps
-
Standards and Technical Documents - Active Booming Noise Control for Hybrid Vehicles -- 2016-01-1122Supplier: SAE International
Description: (Transmission Mounted Electric Device) type generates booming noises due to increased weight from the addition of customized hybrid parts and the absence of a torque converter. Some of the improvements needed to overcome this weakness include reducing the torsion-damper
-
Description: mode: Batch or Continuous Installed Power: … 1.5 MW Torque: … 500 kNm Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex
-
Supplier: SAE International
Description: It is widely accepted that the plug-in hybrid vehicle is the most economically viable near-term solution to the petroleum and CO\u2082 problems associated with passenger vehicles. The battery and electrics costs of gas/electric plug-in hybrid vehicles can be significantly reduced with
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: elements Engine/torque divider module is isolation mounted to the main frame to reduce machine vibration and structure radiated noise Monotherm pistons Starting System Is direct-electric 24-volt with a 95-amp alternator and two 12-volt, 1,300 CCA, 190-amp-hour batteries. 1 Aftercooler
- Horsepower: 687 HP
- Operating Weight: 156,120 lbs
- Type: Wheel Dozer
-
Supplier: SAE International
Description: weight of the electric propulsion system while meeting the high power demand. Minimizing the electric propulsion system weight helps to reduce the amount of fuel required for propulsion. In this paper, evaluation of the electrical system components such as cryogenic and superconducting
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: jobs. Electronic controls allow smooth shifting for greater productivity, durability and longer component life. Impeller Clutch Torque Converter (ICTC) Electronically controlled impeller clutch torque converter provides maximum flexibility in regulating optimum rimpull in
- Horsepower: 1,577 HP
- Operating Weight: 430,858 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar forwarders have proven, over-sized components including heavy-duty axles and torque converter power shift transmission. The spacious, comfortable operator station is designed for exceptional visibility. Power Train
- Field proven CAT ACERT diesel engines
-
- Horsepower: 125 HP
- Operating Weight: 27,000 lbs
- Features: Other
-
Description: Installed Power: … 2.5 MW [… 3350 hp] Torque: … 500 kNm [… 368’800 lbf ft] Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex
-
Supplier: ValueTronics International, Inc.
Description: download, analysis & report writing. 100 A Shunt with Cables (0.001 Ω, 0 to 0.5 MHz) For the Norma 4000/5000 Series Applications: Electric motors Inverter drive systems Lighting systems Transformers Automotive Switching power supplies and UPS Charge pumps/boost converters Current
-
Supplier: Infineon Technologies AG
Description: to 7 V Potential Applications Steering torque sensing Brake and acceleration pedals Valve or flap position sensing High-speed applications Automotive and industrial safety any other kind of precise and fast linear measurement application Applications Electric parking brake
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Caterpillar Oil & Gas
Description: required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well service engine Exhaust manifold, dry, slip
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well service
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: UL Standards & Engagement
Description: Applies 26.6 Torque test for bushings Excluded Excluded Applies 26.7 Non-metallic enclosures or non-metallic parts of enclosures Excluded Excluded Applies 26.8 Thermal endurance to heat Replaced by 11 Replaced by 11 Applies 26.9 Thermal endurance to cold Replaced by 7 Replaced by 7 Applies
Find Suppliers by Category Top
Conduct Research Top
-
Cable Solutions for Servo and Variable Frequency Drives
Learn about frequency converter technology, common negative effects, and how cable design and materials provide reliable solutions. Electric drive systems have many benefits, including continuous torque and speed control. However, frequency converters also come with negative side-effects
More Information Top
-
Development of Toyota's transaxle for mini-van hybrid vehicles
ETC Mode: electric torque converter power mode .
-
Improving Vehicle Dynamics and Fuel Economy with an E-Four Hybrid Powertrain (ELECTRIC AND HYBRID VEHICLES - II)
3 Electric torque converter power: .
-
Development of a Hybrid Powertrain System Using CVT in a Minivan
The motor can therefore be termed an electric torque converter .
-
Mild Regenerative Braking to Enhance Fuel Economy via Lowered Engine Load Due to Alternator
Yimin Gao and Ehsani [5] from Texas A&M University propose an electric torque converter configuration, called Transmotor, incorporating a floating stator and a battery pack.
-
The Development of Ford's P2000 Fuel Cell Vehicle
Various innovations such as starter-alternator, all-aluminum direct injection diesel engine, an auto-manual transmission, an electric torque converter , and ultra light aluminum intensive vehicles (P2000) were introduced [1, 2 and 3].
-
Drive development of The future
Planet automaton with electrical torque converter and bedarfsgerechter Aktuierung.
-
Integrated powertrain control for hybrid electric vehicles with electric variable transmission
Complementary to the e-CVT, full electric torque converters are nowadays also gaining interest [3].
-
System of drive of Estime hybrid origin
* 丄: electric formula torque converter mode * 之: engine running mode .
-
Hybrid system for Minivan used CVT (the latest technology of special feature engine drive train)
At A T car of 従 future, the energy abandoned due to fever of torque converter of hydraulic formula can be recalled at electric formula torque converter .
-
Development of control computer for Minivan hybrid system used CVT (automotive electronics where the society of 21 special feature centuries asks)
Abandons due to fever of torque converter of hydraulic formula at AT car of 従 future and the been energy can be made time at electric formula torque converter .
Indicates content that may require registration and/or purchase.