-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V brake
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Features: Base/Lug Mount, Capstan Winch, Single
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift One of My-te’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking system for optimum
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: Konecranes Inc.
Description: load control features that can help you get the most out of your crane. These technologies are designed with operator productivity, safety and efficiency in mind. Extended Speed Range (ESR), which comes standard, and ESR+ can help reduce energy costs and maximize productivity by offering the
- Load Capacity: 160 to 320 tons
- Type: Bridge / Overhead Crane
- Features: Motorized Motion, Pendant
-
Supplier: David Round
Description: Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout Variable speed air lever controls Sealed gearing provides years of reliable
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: MY-TE Products, Inc.
Description: departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. FEATURES Worm gear reduction Rugged construction 12V permanent magnet motor 10′ pendant control Frictionless bearings SPECIFICATIONS
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: LAKOS Separators and Filtration Systems
Description: - Adjustable cable level wind - Mechanical counter - Mechanical footage read-out at winch - Video depth encoder, displaying camera position at all times on TV monitor - Variable speed control - Choice of hydraulic or electric power sources
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Type: Electric, Hand
- Features: Other
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line accessories * We
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Accessories DNV & ABS Type Approved models available Low temperature versions Overload and E-stop control system Remote controls Limit switches Tensioning manifold Drum guards* Grooved drums Drum divider flanges Drum locks Spooling devices Marine paint systems Air line accessories * We
- Load Capacity: 8,818.48 lbs
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet
- Load Capacity: 500 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 70 ft/min
-
Supplier: Force Control Industries, Inc.
Description: and can be very noisy. Electric systems need to operate at higher speeds requiring some kind of gear reduction for low speed applications, require oversizing for dynamic stopping, and do not have holding capability especially if a loss of electrical power occurs. Stop—Hold—Slip The All-In-One
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Demag Cranes & Components
Description: combination with mechanical microspeed units facilitate high numbers of starts/stops and duty factors. In combination with our proven contactor control, DH hoist units ensure reliability in harsh environments that include high ambient temperatures and dust levels, and aggressive atmospheres.
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: David Round
Description: position various sizes of radial, tainter and bulkhead gates in order to control water flow through spillways and irrigation canals. Commonly configured with two drums for dual point lifting, the gate hoists are also available with single drums and other reeving options. While new units are
- Load Capacity: 50,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Davall Gears, an ITW Company
Description: imaging systemsMiniature high reduction geartrains for Medical implantsReduction transmissions for Electric VehiclesOil and Gas Industry high performance Winch Gearbox
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Optimal Handling Solutions
Description: Electric operation features a 115V single phase motor, 24V control, and electrical bumper-style safety stop circuit to sense obstructions when lowering - Installation is simple, anchor the unit to the floor, mount the control on the wall and plug in - Mechanical unit, model
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive300-19 inverters are the open loop vector inverters which are especially developed for the heavy-load applications and control. Features Improved braking logic control box with more than 30 fault protections to improve the reliability Product and certification meet the European
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Product: Inverter Drive
-
Description: MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran lubrication free or with Natural Gas on
- Required Torque: 0 to 78 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 425 SCFM
- Rated Free Speed (output): 1,800 rpm
-
Supplier: Industrial Magnetics, Inc.
Description: turned on SPECIFICATIONS: 400 Lb. Lifting capacity 12 V DC Electric Winch with power-up & powerdown control, removable 15’ Lg. remote control cord and a galvanized cable with latch hook 7-Way Blade Style trailer end connector Fits into standard 2” square trailer hitch
- Load Capacity: 0.2 tons
-
Supplier: H&K Equipment
Description: Switch to a winch and it becomes a 3-ton hoist. Set-up is quick and easy with individually controlled stabilizers.
- Capacity: 8,818 lbs
- Length: 47.24412 inch
- Width: 51.968532 inch
- Features: Diesel, Rotating, Tilting
-
Supplier: Mile-X Equipment, Inc.
Description: The OTC -1854 hydraulic shop press is the ultimate in pressing power! Features: Large 35" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components serviced in truck, construction, and agricultural equipment shops. Hand-operated winch and
-
Supplier: AMETEK Specialty Motors
Description: service, global engineering and manufacturing. AMETEK Prestolite Motors is a subsidiary of AMETEK, Inc., a leading global manufacturer of electric motors, electronic instrument, specialty metals and a wide assortment of electromechanical components. In existence for nearly a century, the
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: service, global engineering and manufacturing. AMETEK Prestolite Motors is a subsidiary of AMETEK, Inc., a leading global manufacturer of electric motors, electronic instrument, specialty metals and a wide assortment of electromechanical components. In existence for nearly a century, the
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: service, global engineering and manufacturing. AMETEK Prestolite Motors is a subsidiary of AMETEK, Inc., a leading global manufacturer of electric motors, electronic instrument, specialty metals and a wide assortment of electromechanical components. In existence for nearly a century, the
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: service, global engineering and manufacturing. AMETEK Prestolite Motors is a subsidiary of AMETEK, Inc., a leading global manufacturer of electric motors, electronic instrument, specialty metals and a wide assortment of electromechanical components. In existence for nearly a century, the
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: accept various power sources such as electric, gas, or diesel. Custom HPU skid designs are engineered to meet challenging environmental criteria and site space constraints. Control panels are designed to operate the HPU as a standalone system or integrate with an existing SCADA system.
-
Supplier: Atlas Inspection Technologies, Inc.
Description: sewers with diameters of 12" upwards can be examined with a control camera - also type JUNO - and auxiliary lighting. The camera tractor connection cable is installed on an electrically driven cable winch which operates automatically and in synchronism with the speed and direction of
Find Suppliers by Category Top
Featured Products Top
-
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
upper or lower travel detection Crane trolley and bridge-position control Winch and lifting-system monitoring (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
75o to allow drop-in loading by overhead crane Frame can also be vertical or back-mounted for drop-in loading Available with opposed rams Corded pendant controls or radio control is available to enhance production U-slot width is sized to clear your maximum (read more)
Browse Datasheets for Savage Engineering, Inc.
More Information Top
-
Springer Handbook of Mechanical Engineering
Electric winch Control panel .
-
Borehole Radar And Radio Imaging Surveys to Delineate the McConnell Ore Body Near Sudbury, Ontario
modern borehole radar systems, such as the M&Geoscience RAMAC/LI system, include a computer- controlled electric winch which can automatically step through a reflection survey, provided the tool string can rely on gravity to draw it down the hole .
-
Installation Model Tests of a Gulf of Mexico Compliant Tower
During the mating operations the two sections were brought together using two remotely controlled electric winches mounted on the upper model section.
-
Project W-211, initial tank retrieval systems, description of operations for 241-AP-102 and 241-AP-104
This feature will be implemented by providing a remotely controlled electric winch , with a cable attached to the suction hose inlet.
-
Remotely controlled profiling system for measurements in shallow water
Profiling measurements are made bymeans ofremotely controlled electric winches located on top of the tower (fig. 2).
-
An adaptable radio-controlled measuring system for oceanographic research in shallow water
111.ARRAY SYSTEM DESCRIPTION Profiling measurements are made by means of remotely controlled electric winches locatedonthetopofthetower (Fig. 2).
-
An Open Sea Modular Construction Method: Rigid Pontoon Connectors
The electric winch was controlled remotely to simulate the action of a winch aboard a positioning tug.
-
Siemens at sea | News | The Engineer
Siemens has been awarded a contract to provide an electric winch motor control system and an energy storage system for a crane designed to move containers on ships at sea.
-
Journal of Aircraft > Hover acoustic characteristics of the XV-15 with advanced technology blades
The weather balloon system, located approximately 1400 ft SSW of the hover point (see Fig. 3), consisted of an electric winch - controlled , tethered, helium-filled balloon, an instrument/telemetry pod, a ground-based receiver/data-con- troller, and a ground-based support computer.
-
In-house Design and Development of Pedestrian Protection Test Rig
An electric winch motor controlled by limit switches was selected for this purpose.
Indicates content that may require registration and/or purchase.