Products/Services for Electrical Impedance Tomography
-
Tomography and Digital Imaging NDT Systems - (99 companies)...tomography systems. Choices include electrical resistance tomography (ERT) systems, electrical capacitance tomography (ECT) systems, and electrical impedance tomography (EIT) systems. Electrical resistance or resistivity tomography (ERT) systems take current...TechnologyInstrument TypeWeb Inspection
-
Electrodes and Electrode Materials - (430 companies)How to Select Electrodes and Electrode Materials. Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit... -
Impedance Matching Networks - (25 companies)Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose... -
Nondestructive Testing (NDT) Equipment - (1158 companies)...conditions and detecting changes in mechanical, electrical and process systems. Acoustic emission instruments are used to detect shorting or arcing in electrical power distribution systems. In mechanical systems, flaws also provide specific acoustic... -
Product and Component Testing Services - (1679 companies)Product and component testing services is the evaluation of a finished product or component through performance in electrical, life, environmental exposure, dynamic, ergonomic or other specialized tests. Also testing to standards such as UL 489, CE... -
Nondestructive Testing (NDT) Material Testers - (146 companies)...emission instruments monitor conditions and detect changes in mechanical, electrical, and process systems. For example, ultrasonic (UT) noise detectors use the pulse-echo technique to transmit and retrieve beams of high frequency acoustic energy...
-
Electrical Connectors - (3303 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
-
Corrosion and Electrochemical Instruments - (141 companies)...structural images of cracks and pores. Zero resistance ammetry (ZRA) measures the current of a macrocell positioned between two sensors. Features. With electrochemical impedance spectroscopy (EIS), corrosion and electrochemical instruments apply small...
-
Electrical Receptacles - (442 companies)Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices. They are used in a variety of residential, general-purpose, commercial, industrial, laboratory, and hospital applications. Types...
-
Electrical Feedthroughs - (121 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
Product News
-
Triad Magnetics
Miniature Impedance Matching Transformers SP series miniature impedance matching transformers. Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics... (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Remcom (USA)
Impedance Tuner Matching in XFdtd Impedance and aperture tuners allow RF and antenna engineers to support numerous frequency bands with a single antenna. This is accomplished through software-controlled chips which configure the antenna to operate in multiple bands or modes of operation. Remcom 's XFdtd is a full-wave electromagnetic simulation tool that contains an integrated schematic editor and circuit solver. The electromagnetic simulation accounts for the full-wave interactions between the antenna, PCB, housing... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Advanced Linear Devices, Inc.
High-Impedance MOSFET Array for Analog Systems The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ELANTAS North America LLC
Custom Electrical and Electronic Resins ELANTAS PDG, Inc. manufactures custom electrical and electronic resins to match your specifications. (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Leading the charge for electrical Innovation With the acquisition of Von Roll, ELANTAS continues to innovate and drive sustainability in the insulation materials market, leveraging our combined strengths to create value for customers and make a decisive contribution to the energy and mobility transition. Our integration unlocks vast opportunities, marked by significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation. United in leading the charge for electrical innovation... (read more)Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
Tecmark Corporation
Safe Switching of Electrical Devices Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the TBS300 and TBS400 air switches. Basic Construction. 1/4" quick connect electrical terminals/li >. Silicone diaphragm material. Durable thermoplastic construction. Through-panel or surface mounting. UL Recognized, Canadian and United States, as an operating control. Switches available with international approvals. Available Features. SPST... (read more)Browse Air Switches Datasheets for Tecmark Corporation -
Heilind Electronics, Inc.
3M™ Electrically Conductive Tapes Take your electrical design to the next level with performance where it matters. 3M TM Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M TM... (read more)Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Budnick Converting, Inc.
Film, Foil, and Electrical Tapes Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your application. Need Film, Foil, and Electrical Tapes? Search by Specification. Our goal is to save you sourcing time, lower your material costs, engineer time-saving processes, and enhance the value of your final goods. (read more)Browse Foil Tapes Datasheets for Budnick Converting, Inc. -
Douglas Electrical Components
Hermetic Vacuum Electrical Feedthroughs Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10? ^1? Torr, these feedthroughs deliver hermetic performance with extremely low leak rates and are fully helium leak tested for quality assurance. Both standard and custom designs are available, allowing integration of power... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Tecmark Corporation
On/Off Control for Electrical Devices LectricAir (R) SAFPAC controls. LectricAir (R) SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller systems and access the LectricAir (R) SAFPAC technical details. Tecmark designs, develops... (read more)Browse Pump Controllers Datasheets for Tecmark Corporation
Conduct Research
A portable Electrical Impedance Tomography (EIT) system has been developed with Red Pitaya STEMlab for biomedical applications...
Imaging techniques have become everyday instruments in the medical world, providing us with valuable information regarding our physical condition and possible health problems. Despite their impressive performance, MRI, radiography and ultrasound systems do have some drawbacks when it comes to...
Medical Imaging Systems Technology: Modalities, Volume 2. Tackling the latest cutting-edge techniques and technologies in an in-depth but eminently clear and readable approach, this volume addresses X-ray computed tomography, single-shot MRI techniques and applications, Electrical impedance...
-
Nonlinear Inverse Problems in Imaging
This book discusses some of these latest imaging modalities: electrical impedance tomography (EIT), magnetic resonance electrical impedance tomography (MREIT) and magnetic resonance elastography (MRE).
-
Handbook of Mathematical Methods in Imaging
Electrical Impedance Tomography ..
-
Proceedings of the Third International Conference on Soft Computing for Problem Solving
A LabVIEW Based Data Acquisition System for Electrical Impedance Tomography (EIT). . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
Experimental Study of Detection of Brain Tissue with Electrical Impedance Tomography after Cerebral Ischemic . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
… American Congress on Biomedical Engineering 2007, Bioengineering Solution for Latin America Health”, Vol. 18, 2007, Margarita Island, Venezuela, CD IFMBE Proceedings ICEBI 2007 “13th International Conference on Electrical Bioimpedance and the 8th Conference on Electri- cal Impedance Tomography ”, Vol. 17, 2007 …
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA471382&Location=U2&doc=GetTRDoc.pdf
Magnetic resonance- electrical impedance tomography (MREIT) is a new modality that can reconstruct high-resolution conductivity images.
-
Brain-Computer Interfaces
Electrical Impedance Tomography (EIT) . . . . . . . . . .
-
4th European Conference of the International Federation for Medical and Biological Engineering
… Latin American Congress on Biomedical Engineering 2007, Bioengineering Solution for Latin America Health”, Vol. 18, 2007, Margarita Island, Venezuela, CD IFMBE Proceedings ICEBI 2007 “13th International Conference on Electrical Bioimpedance and the 8th Conference on Electrical Impedance Tomography ”, Vol. 17, 2007 …
-
Mathematical Modeling in Biomedical Imaging I
The speakers gave presentations on hot topics including electromagnetic brain activity, time-reversal techniques, elasticity imaging, infrared thermal tomography, acoustic radiation force imaging, electrical impedance and mag- netic resonance electrical impedance tomographies .
-
Next Generation Sensors and Systems
… respiratory distress syndrome (ARDS) patients for monitoring their conditions ranging from dynamic shifting of body fluids to lung aeration has been reported in “Monitoring of the Lung Fluid Movement and Estimation of Lung Area Using Electrical Impedance Tomography ” by Deborshi Chakraborty …
Indicates content that may require registration and/or purchase.