Products/Services for Electrical Manhole Cover Dwg

  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (175 companies)
    Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes. Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access...
  • Electrical Connector Bases and Covers-Image
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  • Electrical Conduit-Image
    Electrical Conduit - (562 companies)
    Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit. There are many standard conduit types. Flexible metal conduits (FMC) have...
  •  
    Ladder Rungs and Covers - (24 companies)
    ...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
  • Electrical Connectors-Image
    Electrical Connectors - (3300 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  •  
    Footwear and Footwear Covers - (149 companies)
    Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
  •  
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Fascia Covers - (20 companies)
    Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
  •  
    Electrical Receptacles - (442 companies)
    Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices. They are used in a variety of residential, general-purpose, commercial, industrial, laboratory, and hospital applications. Types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Power Plant Replacement Study
    TO MANHOLE #111 DWG ST­C100 MINIMUM DEPTH OF COVER FOR ALL DIRECT BURIED CONDUITS SHALL BE 2 ­ 6 " FROM FINISHED … ELECTRICAL CONDUIT SHOWING GENERAL LOCATION OF STUB­UP .
  • Power Plant Replacement Study
    ELECTRICAL ELECTRICAL ELECTRICAL ELECTRICAL ELECTRICAL ELECTRICAL ELECTRICAL DUCT BANK DETAILS MANHOLE DETAILS - MANHOLE DETAILS - MANHOLE DETAILS - MANHOLE DETAILS - MANHOLE DETAILS - MANHOLE DETAILS - MANHOLE MANHOLE MANHOLE MANHOLE MANHOLE MANHOLE #110 #111 #112 #113 #114 #115 ST- COVER SURVEY (SHEETS 1 TO 6) DRAWING TITLE 090140_ST_COVER. dwg .
  • ICDF Complex Remedial Action Report
    … connection to accumulate enough volume to run down to the nearest leak detection manhole or access point. A Bypass line exists with a quick disconnect, check valve, and gate valve as shown on Dwg . … 3 of 8 lines 1–3 call for equipping the firewater sectional and control valves with electrical supervision. Subcontractor may use a "dead man" to cover both the FW pipe and the RW pipe.
  • Power Plant Replacement Study
    INSTALL 30' SLIDE GATE WITH ELECTRICAL OPERATOR AND LOOP DETECTOR. EROSION CONTROL STRUCTURES (SEE EROSION CONTROL PLAN DWG C500) SHALL BE CONSTRUCTED PRIOR TO GRADING ACTIVITIES. NORTHING AND EASTING COORDINATES FOR MANHOLES , AREA INLETS, FIELD INLETS, AND JUNCTION BOXES ARE MEASURED TO CENTER … CULVERT PIPES SHALL HAVE MINIMUM 12 INCHES OF COVER .
  • Site Characterization Report ORGDP Diffusion Facilities Permanent Shutdown K-700 Power House and K-27 Switch Yard/Switch House
    … cables in the switch houses and these same types of cables in each manhole were so treated. The cables, where so exposed, were wrapped with asbestos tape, covered with hemp rope, and then treated … … to be noted that there is extensive use of this practice through-out the electrical distribution system. Sample Dwg /Map .
  • BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
    The electrical controls for the locally operated F. Sea Water Structures and Tunnels The sea water intake … Reinforcing steel is given 3 in. concrete cover to protect it from sea water. I n the transition section with inverts a t elevation + 6.4 f t there are installed two cast iron pressure man- holes . vertical shaft 7 ft-9 in. long by 4 f t - 0 in. wide and which extends up t … DWG .
  • Los Alamos National Laboratory corregated metal pipe saw facility preliminary safety analysis report. Volume I
    Automatic water sprinkler coverage shall be provided throughout the facility except in areas where nuclear criticality OT … Because of flammable a potentially flammableatmospheres, electrical installationsin hazardousprocess locationsshall be designed topreclude the introductionof any ignition … Fire alarm cables installed in undergroundducts shall be distinctively marked within manholes and handholes that are shared … … 99.0.1 above, process waste drains into tanks in pit and is pumped to treatment. Dwg .


Product Announcements
McGard Special Products Division
McGard Special Products Division
Charles Ross & Son Company
Continental Products Corp.