-
Supplier: RYCO Hydraulics, Inc.
Description: working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of aramid fibre. COVER: Orange, oil and abrasion resistant thermoplastic (Polyurethane). Cover is non-perforated. Performance Meets or Exceeds the Performance
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of synthetic fibre. COVER: Orange, oil and abrasion resistant thermoplastic (Polyurethane). Cover is non-perforated. Performance Meets or Exceeds the
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: polyester reinforcement gives TP7TN Hose excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum dynamic working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of synthetic fibre. COVER: Orange,
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
-
Supplier: RYCO Hydraulics, Inc.
Description: reinforcement gives TP8TN Hose excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum dynamic working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT:One or two braids of aramid fibre. COVER: Orange, oil and
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection
- Tensile Strength (Break): 600 psi
- Melt Flow Index (MFI): 15 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Forms Pellets
- Tensile Strength (Break): 725 psi
- Melt Flow Index (MFI): 5.5 g / 10 minutes
- Features: Elastomer / Rubber
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 1,350 psi
- Melt Flow Index (MFI): 7 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Dynasol Elastomers
Description: Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® X4765B-42 exhibits excellent compression set and weatherability. The material is developed especially for injection moulded applications featuring high flow and UV-stability.
- Tensile Strength (Break): 740 psi
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
-
Supplier: Dynasol Elastomers
Description: Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Easy handling and dissolution Non staining antioxidant system FDA Approved High purity Gel
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Solprene® 1322 is a high molecular weight linear random-block styrene-butadiene copolymer having 30% of styrene content, 22% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Physical Form: Available in bales Characteristics
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 9 to 12 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Polybutadiene, Styrene Copolymer (SBR, etc.)
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 417.2 to 453.2 F
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Tensile Strength (Break): 15,228.8681325057 psi
- Tensile Modulus: 1,058.76892730754 ksi
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Performance Polymers Group
Description: This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
Find Suppliers by Category Top
Featured Products Top
-
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Static Dissipative / Electrical Conductive Thermal Conductivity EMI Shielding Reduced Permeation Elevated Temperature Performance Masterbatch Overview: Graphene (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
BioCompatic® to Silicone and Santoprene.™ Santoprene™ Santoprene is a medical-grade TPE (thermoplastic elastomer) with the high-performance characteristics of rubber and the ease of processing of (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
overall efficiency, safety, and longevity. Precise Aerospace Manufacturing has established itself as a trusted global manufacturer of advanced aerospace parts, delivering high-performance thermoplastic, thermoset, metal, and hybrid components (read more)
Browse Uncategorized Products Datasheets for Pexco -
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
(CFRP) or carbon fiber reinforced thermoplastics (CFRTP) to boost mechanical performance. mPLASTICS: Formulated for advanced wear and impact resistance in engineered plastics as well as providing electrical properties. IR-MARK and UV-MARK: (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Electrically Conductive Metal Polymer Nanocomposites
for Electronics Applications
The purpose of the present investigation was to develop an electrically conductive thermoplastic elastomer .
-
Polymer Blends Handbook
In a recent study, Martins et al. (2006) prepared an electrically conductive thermoplastic elastomer by blending butadiene-styrene copolymer (SBR) and .
-
Enhanced electrical conductivity and mechanical property of SBS/graphene nanocomposite
Thus, this method provides a simple way to obtain strong, stretchable and elec- trically conductive thermoplastic elastomers .
-
Facile preparation of conductive paint made with polyaniline/dodecylbenzenesulfonic acid dispersion and poly(methyl methacrylate)
duces electrically conductive thermoplastic elastomer composites utilizing a well-dispersible PANI doped with a functionalized protonic acid, and zinc oxide.
-
Preparation of interfacially compatibilized PP‐EPDM thermoplastic vulcanizate/graphite nanocomposites: Effects of graphite microstructure upon morphology, elec...
Electrically conductive nanocomposite thermoplastic elastomer was fabricated by dispersing nanosheets of EG through out the matrix of the TPV via melt mixing in the presence of maleic anhydride grafted polypropylene (PP-g-MA) as interfacial compatibil- izer.
-
In situ dynamic vulcanization process in preparation of electrically conductive PP/EPDM thermoplastic vulcanizate/expanded graphite nanocomposites: Effects of ...
Electrically conductive dynamically vulcanized ther- moplastic elastomer nanocomposites based on PP/ EPDM blend (40/60 w/w) and EG were successfully prepared via in situ melt dynamic vulcanization pro- cess as well as melt blending of a predynamically vulcanized TPV with EG.
-
Two percolation thresholds and remarkably high dielectric permittivity in pristine carbon nanotube/elastomer composites
J Mater Sci 48:3737–3744. doi:10.1007/s10853-013-7172-5 Shehzad K, Zha J-W, Zhang Z-F, Yuan J-K, Dang Z-M (2013c) Piezoresistive Behavior of Electrically Conductive Carbon Fillers/ Thermoplastic Elastomer Nanocomposites.
-
A flexible strain gauge exhibiting reversible piezoresistivity based on an anisotropic magnetorheological polymer
… dots: fabrication, phenomenological understanding, and humidity/pressure sensing applications Nano Lett. 13 1757–63 [36] Shehzad K, Zha J-W, Zhang Z-F, Yuan J-K and Dang Z-M 2013 Piezoresistive behavior of electrically conductive carbon fillers/ thermoplastic elastomer nanocomposites J. Adv. Phys …
-
Plastics
… rubber 11 natural rubber 11 nitrile rubber 11 polyurethane 11 silicone rubber 11 styrene-butadiene-block polymers 11 styrene-butadiene-rubber 11 11 ThermoPlastic polyether esters 11 polyolefin- ThermoPlastic elastomers 11 ThermoPlastic polyurethanes 11 electrically conductively 1299, 1338, 1341, 1342 …
-
Modelling of elastomeric materials and products
H. H. Le, M. Tiwari, S. Ilisch and H. J. Radusch: ‘Elastomeric and electrically conductive materials on basis of thermoplastic elasto- mers and their controlled manufacturing’, Plast.
Indicates content that may require registration and/or purchase.