-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ELECTRO-CRAFT 1326AS SERIES, BRUSHLESS, 0.7 NM / 6 LB-IN, 6000 RPM, 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: ElectroCraft
Description: Our ElectroCraft DirectPowerTM Plus 640 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 4.1 inches or 106 mm Peak Torque: to
- Other DC Voltage: 60 VDC
- Torque Constant: 43.8 in-oz/amp
- Continuous Current: 7 amps
- Continuous Torque: 13.125 In-lbs
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 1.1061946902654862 to 2.8761061946902644 In-lbs
- Shaft Size: 0.2357 to 0.2362 inch
- Diameter / Width: 1.614 inch
-
-
Supplier: Classic Automation LLC
Description: Electro-Craft 550
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: ElectroCraft
Description: Size: 60mm or Nema 23 Peak Torque: to 89 Ncm (126 oz-in) Continuous Torque: to 52 Ncm (74 oz-in) Speed: to 9,460 RPM Compact. Programmable. ElectroCraft's PR integrated motor drive controllers are the highest-performance products in the range. Each combines a high-performance neodymium
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Motor / System: DC Brushless Motor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODEL: DM-10, BRU-200, BRUSHLESS SERVO DRIVE, INPUT VOLTS: 120/240VAC, 50/60HZ, 1PH, FLA: 6, OUTPUT VOLTS: 120/240VAC, 0-400HZ, FLA CONT., 5 0-PK, FLA PEAK: 10 0-PK, SAME AS ELECTRO CRAFT 9101-1131. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
; Princeton, Indiana; and Ann Arbor, Michigan to support its portfolio of Brushless DC motors, PMDC brush motors, AC motors, stepper linear actuators, speed controllers and servo drive systems. These centers of excellence are at the core of ElectroCraft’s U (read more)
Browse Gearmotors Datasheets for ElectroCraft -
; Princeton, Indiana; and Ann Arbor, Michigan to support its portfolio of Brushless DC motors, PMDC brush motors, AC motors, stepper linear actuators, speed controllers and servo drive systems. These centers of excellence are at the core of ElectroCraft’s U (read more)
Browse Motion Control Systems Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its linear actuator lineup for the AxialPower™ family with the APES17. ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
industrial automation. ElectroCraft's range of FHP motors includes AC and DC motors, gearmotors, servo motors, stepper motors, linear actuators and more. ElectroCraft motors are known for their efficiency, durability and precision, making them a popular choice for customers in different industries. Keep Reading (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
ElectroCraft continues to develop innovative solutions for a wide range of robotic applications. From traction and steering systems for mobile robots to joint positioning and electric gripper control for robotic arms, ElectroCraft offers a variety of customized motors, drives, gearing and (read more)
Browse Robots Datasheets for ElectroCraft -
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
In this video, we discuss integrated motors and explore some of advantages they offer, cost savings, and various applications in advanced motion systems. Learn More from ElectroCraft (read more)
Browse DC Motors Datasheets for ElectroCraft -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
operation are critical in the medical field, and our high-torque density brushless motors, compact gear motors and precision drives are designed to exceed your expectations. With engineering and manufacturing resources positioned around the globe, ElectroCraft can provide a unique, customized solution (read more)
Browse Datasheets for ElectroCraft
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
The DC motor ( Electro Craft Servo Motor E242) incorporated in new design produces 55 oz-inch torque at 1000 rpm (max .
-
News & Views
and AEG Tele- funken are shown leading; in servo motors , Electro Craft tops Contraves Industrial .
-
Maneuvering and control of a biomimetic autonomous underwater vehicle
Electro - Craft , DC Servo Motors , Speed Control, Servo Systems, Minnesota, USA.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Electro - Craft Permanent Magnet Servo Motor 0530 20 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39354/173618829-MIT.pdf?sequence=2
The triaxial cell is axially loaded through the use of a 2000 lbs (~900 kg) capacity, bench-top Wykeham Farrance screw-driven loading frame, connected to an Electro - Craft E586 servo - drive motor (section4.2.4.2).
-
Modeling tool for design and simulation of complex mechanical systems
Electro - Craft DC Motors Speed Controls Servo Systems, An Engineering Handbook.
-
Early turbulence in von Karman swirling flow of polymer solutions
Two brushless sinusoidal motors F-6100 ( Electro - Craft servo systems) with the maximum continuous torque of 13 Nm and the peak torque 31.1 Nm with a constant velocity within 0.1% up to Ω/2π = 9 Hz controlled by drivers (Advanced Motion …
-
Letters to the Editor
[281 DC Motors Speed Controls, Servo Systems Electro Craft Corp.,4th edition, Hopkins, 1978.
-
Phase inversion studies in liquid‐liquid dispersions
Agitation was provided by an Electro - Craft Corporation Model 158335 DC servo motor controlled by a Lambda .
-
A sensitivity measure for armature-controlled DC servomotors and calculating optimum parameter tolerances
As an application of the above study, in the following optimum tolerances are calculated for Electro - Craft Model E-576 Servo Motor [9]: E,(max)=30 volts; I,(max)=2 amperes; %=3 ohms; L,=6 milihenries; K=50x 10-3Newton-meter/anipere …
Indicates content that may require registration and/or purchase.