Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - Platinum Connector - M4 thread Temperature range - 0 - 40°C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - silver Connector - M4 thread Temperature range - 0 - 40°C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - gold Connector - M4 thread Temperature range - 0 - 40°C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
-
Supplier: Accuris
Description: Lubricant - For Aluminum Resistance Welding Electrode Tip
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - glassy carbon Connector - M4 thread Temperature range - 0 - 40°C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: Cole-Parmer
Description: and customization. These electrodes combine the pH reference, pH half-cell, and temperature sensor in one 12mm-diameter electrode body. The seven designs allow you to select between low-maintenance, sealed electrodes or clog-resistant refillable electrodes.
-
Supplier: Cole-Parmer
Description: pH Electrode
-
Supplier: Cole-Parmer
Description: alt="save up to 20% on select Tuff-Tip pH electrodes" style="margin:5px; float:right; border-width:0; ">
Save up to 20%
Buy Tuff-Tip electrodes todaySupplier: Sunstone EngineeringDescription: Welding Electrodes
- Features: Specialty / Other
- Shape / Form: Tip / Button
Supplier: Sunstone EngineeringDescription: Thermo compression Electrode Specifications
- Features: Specialty / Other
- Shape / Form: Tip / Button
Supplier: Sunstone EngineeringDescription: Welding Electrodes
- Features: Specialty / Other
- Shape / Form: Tip / Button
- Material: Tungsten
Supplier: Cole-ParmerDescription: • Save space and money by using one cable with multiple electrodes or vice versa • Cable cap rotates independently and will not bunch up Match these combination electrodes with one of the connector cables listed at the right. If you use several pH meters that each have different
- Operating Temperature: 212 F
- Body Material: Glass
- Junction Type: Single Junction
Supplier: Sunstone EngineeringDescription: Welding Electrodes
- Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Tip / Button
Supplier: Plansee SEDescription: carbide cutting wheel peed: 28 m/s Spark erosion. WCu electrodes Wire eroding possible Tips on using your new die. Temperature: Before the first extrusion operation, heat the die to at least 350 °C. The temperature of the die should not fall below 250 °C during the intervals between
- Shape / Form: Application Specific / Custom
- Type: EDM Electrode
- Features: Specialty / Other
- Material: Tungsten
Supplier: Plansee SEDescription: If a voltage is applied at the anode and cathode then a light-emitting arc is generated. During operation, the tips of the electrodes must withstand temperatures of 1 800 to 3 200 °C. They conduct the emitted heat to the electrode body and the support rods (stems). Tungsten is
- Shape / Form: Application Specific / Custom
- Material: Tungsten
Supplier: Plansee SEDescription: current-carrying capacity and excellent durability and can be used in both DC and AC processes. For extended use. The prerequisites for a low level of arc erosion and therefore a long service life are fissure-free electrodes and a constant tip geometry. Thanks to the outstanding
- OD / Width: 0.0393701 to 0.18897648 inch
- Length: 5.905515 to 6.8897675 inch
- Material: Aluminum / Aluminum Alloy
- Shape / Form: Application Specific / Custom, Rod Stock
Supplier: Van London-pHoenix CompanyDescription: The low profile design allows the process flow to clean the pH / ORP sensor tip, and with the addition of the Van London Co. (aka Van London pHoenix Co.) Tuff Tip™ the bulb is protected from physical damage.
- pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Operating Pressure Range: 50 to 100 psi
- Junction Type: Double Junction
Supplier: ABB Measurement & AnalyticsDescription: The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an
- Conductivity Range: 0 to 199.9 MicroSiemens/cm
- Maximum Diameter / Width: 3.58 inch
- Maximum Length: 10.15 inch
- Operating Temperature: 347 F
Supplier: Newark, An Avnet CompanyDescription: CURVED REPLACEMENT ELECTRODES; Accessory Type:Electrode; For Use With:R12077 Pliers Attachment, R12163 Thermo-Tip 500W Power Unit & Thermo-Tip Tools; Product Range:-; Plug Type:-; Features:Designed for an accurate connection RoHS Compliant: NA
Supplier: InspectorToolsDescription: Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only
Supplier: Newark, An Avnet CompanyDescription: PLIER WITH CURVED ELECTRODE ATTACHMENT; Accessory Type:Pliers with Curved Electrode; For Use With:R12163 Thermo-Tip 500W Power Unit & Thermo-Tip Tools; Product Range:-; Body Material:Phenolic Handles ; Power Rating:1000W RoHS Compliant: NA
Supplier: Newark, An Avnet CompanyDescription: CURVED REPLACEMENT ELECTRODES, SET OF 2; Accessory Type:Electrode; For Use With:R12067 Pliers Attachment, R12163 Thermo-Tip 500W Power Unit & Thermo-Tip Tools; Product Range:-; Plug Type:- RoHS Compliant: NA
Supplier: ABB Measurement & AnalyticsDescription: achieved by the wide rangeability of the sensor and the unique, interchangeable tip design
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.25 inch
- Maximum Length: 24 inch
- Operating Temperature: 392 F
Supplier: ESAB Welding and Cutting ProductsDescription: Features A self-fluxing brazing alloy for copper to copper joining. For tight fitting (.001" to .002") areas. Use All-State S-200 flux when joining brass or bronze metals. Tip of rod colored grey.
- Melting Range: 1,310 to 1,460 F
- Welding Filler Types: Copper / Copper Alloy
- Braze Alloy: Copper Alloy Braze
- Features: Other
Supplier: Comus InternationalDescription: Switching Current: 1.5A Max. Switching Capacity: 200VA Max. Operating Angle: 2°± 0.5° Contact Resistance: 5.0 Ohms Max. Size: Over All Length: .430in (10.92mm) Diameter: 0.605in (15.37mm) Electrode Diameter: 0.030in (0.76mm) Electrode Spacing: 0.311in (7.90mm) Tip-Over Switch –
- Tilt Angle: 2 degrees
- Switching Current: 1.5 amps
- Trigger: Tilt Switch
Supplier: National Bronze & Metals Inc.Description: Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
Supplier: National Bronze & Metals Inc.Description: Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes, Current Carrying Shafts and Arms, Wear
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
Supplier: optek-Danulat, Inc.Description: The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm.
- Conductivity Range: 1 to 850,000 MicroSiemens/cm
- Operating Temperature: -10 to 135 F
- Operating Pressure: 87.02262 psi
- Features: Built-in Temperature Sensor, Designed for Sanitary Applications, Submersible or Water Resistant, Temperature Compensated
Supplier: Radwell InternationalDescription: SHIELD CUP BODY, PLASMA CUTTER CUTTING TIPS, ELECTRODES, NOZZLES & ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
Supplier: Radwell InternationalDescription: PROBE 0-13PH ELECTRODE RYTON BODY SMOOTH TIP CERAMIC JUNCTION GLASS MEMBRANE. FREE 2 YEAR RADWELL WARRANTY
Supplier: HachDescription: eliminated with this electrode. The electrode of the CA610 analyzer is made with a molded fluoride crystal tip. The working life of the electrode is approximately one year. The specially designed tip of the electrode should be replaced every six months.
- ISE Concentration Range: 77.345502359 to 7,734.5502359 ppm
- Sample Type: Aqueous
- Electrode Type: Fluoride (F-)
Supplier: National Bronze & Metals Inc.Description: Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
Supplier: Radwell InternationalDescription: (3-2726-00) PH ELECTRODE, PT1000, BULB TIP, 3/4IN NPT THREAD, USE WITH 2750. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Pipettes and Tips (335 Companies)Electrodes and Electrode Materials (430 Companies)pH Electrodes (179 Companies)Styli and Probes (80 Companies)pH Instruments (397 Companies)Featured Products Top
-
operation. The resulting precise process control gives a consistently high quality final product • Ability to adjust the electrode tip position horizontally at any point in the melt (X-Y axis adjustment) to keep the process electrically and thermally centred in the crucible (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
electrode tip . The welding process itself is automatic and requires no further intervention from the operator. Lampert’s precision welding technology delivers precise welds with the highest accuracy while minimizing thermal stress on the workpiece and minimizing deformation (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
technology Conax pioneered soft sealant technology which, when combined with mechanical compression, results in a secure seal on wires, probes, and electrodes. While competitive seals that utilize epoxy fillings are easy to install, they’re often unreliable in protecting your environment (read more)
Browse Datasheets for Conax Technologies -
-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
Conduct Research Top
-
Tips for Successful PEM Projection Weld Nut Installation
A mounting hole is punched or drilled in a panel of sufficient thickness, the fastener is placed in the mounting hole, and an electrode squeezing force, a secondary current, and timing cycle are applied to install the fastener. Although weld nuts can be installed using a variety of equipment, spot
-
EFO Wand for Welding Wire Machine
Superior electrode material assures the lifespan of EFO wand, consistent shape and size of free air ball. The tip of EFO wands are made of by Iridium, platinum & Iridium alloy or platinum. It can keep the consistent shape and size during the flame process. Over decades of special polishing
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
Report. 224 JALA June 2010. electric field, has shown great potential as a method for sample. concentration.5,6 Typically, sample concentration. through DEP involves the placement of an array of interdigitated. electrodes under a microfluidic channel through which. the sample fluid passes
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
used to fill the electrode channels with. phosphate buffered saline, or PBS (GIBCO PBS pH 7.4,. Invitrogen, Carlsbad, CA, USA). These pipette tips were. kept in place to serve as PBS reservoirs, and 20 gauge copper. wire electrodes were placed in these reservoirs. The. electrodes inserted in one
More Information Top
-
Light and Light Sources
On the other hand, the electrodes may cause an early end of life of the lamp, if they get too hot, or the melting of an electrode tip might change the electrode shape and thus alter the operating conditions of the lamp.
-
Textbook of Stereotactic and Functional Neurosurgery
… its coordinates or the angles and distance to the target point; plan up to five electrode tracks; display trajectories in two orthogonal views; simulate electrode insertion with a label and PFA-STN probability readout at the electrode tip as well as provide …
-
Review of resistance spot welding of steel sheets Part 2 Factors influencing electrode life
Electrode deterioration causes growth of the electrode tip diameter, which has been shown to be dominant in determining the deterioration in weld quality in production operations.
-
Scanning Probe Microscopy
Intrinsic electrode tips can suffer from wear effects that cause changes in electrode geometry and current response, as well as a loss of topographical resolution.
-
Impulse Breakdown of Liquids
Repeated discharges on the barrier are displaced from the hemi- spherical electrode tip (r0 = 3.25 mm) approximately by 1.5 mm (Fig. 4.42).
-
Plant Electrophysiology
… 6 Ag/AgCl coated Ag wire, 7 ion-selective barrel with sensor plug in the tip, 8 cell membrane potential barrel filled with 0.1 M KCl, 9 nutrient solution bathing plant, 10 plant tissue with micro electrode tip in a cell (cytoplasm …
-
Tumor Ablation
With internal elec- trode tip cooling (of 15 ± 2°C using O°C saline perfusate), RF energy deposited into tissue and resultant coagulation necrosis were signifi- cantly greater (p < .001) than that achieved without electrode cooling.
-
Electrode pitting in resistance spot welding of aluminum alloy 5182
The results indicated that electrode degradation, which eventually leads to weld failure, proceeded in four basic steps: aluminum pickup, electrode alloying with aluminum, electrode tip face pitting, and cavitation.
-
Patch-Clamp Analysis
Finally to promote gigohm seals and to reduce the possibility of tip penetration into the cell during seal formation, electrode tips should be firepolished.
-
Current stepping programmes for maximising electrode campaign life when spot welding coated steels
The most significant improvements in welding performance were obtained when the current was increased as a function of electrode tip growth.
Indicates content that may require registration and/or purchase.