Products/Services for Electrodeionization Rectifier
-
Rectifiers - (420 companies)Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC. Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal... -
Power Rectifiers - (257 companies)Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power... -
Silicon Controlled Rectifiers (SCR) - (194 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high... -
SCR Power Controllers - (150 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers... -
SCR Power Supplies - (31 companies)SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon... -
Diodes - (1073 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
-
Step Recovery Diodes - (104 companies)Step-recovery diodes that are sold in Europe must comply with the Restriction of Hazardous Substances (RoHS) directive from the European Union (EU). Applications. Diode application is an important parameter when selecting step recovery diodes. Rectifier...
-
Thyristors - (435 companies)Description. Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators. When triggered, thyristors turn on and become low-resistance current paths and remain so, even after the trigger...
-
Deionizers - (123 companies)Deionizers remove the ionized minerals and salts (both organic and inorganic) from a solution by a two-phase ion exchange procedure.
-
General Purpose Diodes - (235 companies)Voltage regulators. * Switching applications. * Clamping circuits. * Power supplies. * DC-DC converters. * AC-DC converters. * DC-AC inverters. * Signal rectifiers. * Oscillators. * Signal modulators / demodulators. * Cellular phones. * TV chassis...
Product News
-
Nexperia B.V.
Schottky rectifiers in CFP Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint. (read more)Browse Diodes Datasheets for Nexperia B.V. -
Nexperia B.V.
Nexperia's Power Rectifier Webinar Series You are invited to the second session of Nexperia 's Power Rectifier Webinar Series on June 14th, 10:00AM CET and 5:00PM CET, where Nexperia will explain the importance of the power rectifier in switching applications, like a DCDC converter. Nexperia will help you to understand how essential the reverse recovery effect in switching applications is and how rectifier are contributing to the power losses. Therefore, Nexperia will demonstrate and characterize different rectifier, like Planar... (read more)Browse Diodes Datasheets for Nexperia B.V. -
Win Source Electronics
MBRS340T3G | Schottky Barrier Rectifier 40V 4A SMC Discover the features and specifications of the MBRS340T3G Schottky Barrier Rectifier from ON Semiconductor, designed for efficiency and reliability in a wide range of electronic applications. This rectifier is highly favored in scenarios requiring low forward voltage drop and fast switching capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky... (read more)Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers, Inc.
HV Rectifiers & Bridges—USA Designed & Built Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's single phase bridges are assembled with VMI diodes, then encapsulated in a rigid epoxy. Our rectifier assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. See... (read more)Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Nexperia B.V.
Nexperia's new ultrafast 650 V Recovery Rectifiers The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)Browse Diodes Datasheets for Nexperia B.V. -
Win Source Electronics
Schottky Rectifier Diode 40V 5A - SMC The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency. Engineers working on power supply management, DC-DC converters... (read more)Browse Diodes Datasheets for Win Source Electronics -
Nexperia B.V.
Video: Benchmarking of Nexperia's Trench Schottkys In this demo, Nexperia's Trench Schottky diode's efficiency advantages vs state-of-the-art competitors are shown by using a double pulse test board with an input voltage of 48V. The wider safe-operating-area of Nexperia's Trench Schottky rectifiers is also demonstrated in a benchmark comparison. Learn more about these power diodes that are well suited for fast-switching applications and applications that experience high ambient temperatures: http//www.nexperia.com/trench-schottky-rectifiers (read more)Browse Diodes Datasheets for Nexperia B.V. -
VICFUSE
1000VDC Semiconductor Protection Fuse VSP Vicfuse The Vicfuse VSP-000 is a high-performance semiconductor protection fuse designed for industrial power electronics applications requiring fast, reliable overcurrent and short-circuit protection. Engineered for sensitive devices, the VSP-000 safeguards IGBTs, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Nexperia B.V.
Video: Nexperia maximizes SMPS efficiency The choice of the right recovery rectifier helps engineers to optimize the efficiency of their power designs. Watch this demo video that shows how Nexperia's 200 V high-end hyperfast PNE series can make the difference in switch-mode power supplies by demonstrating the diodes ' performance in a DC-DC-converter. Learn more: https://www.nexperia.com/products/diodes (read more)Browse Diodes Datasheets for Nexperia B.V. -
Nexperia B.V.
How to maximize SMPS efficiency with diodes Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia 's high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely... (read more)Browse Diodes Datasheets for Nexperia B.V.
-
Desalination: Water from Water
The design of DC power supplies ( rectifiers ) is outside the scope of this chapter. .... Continuous Electrodeionization 345 .
-
Advanced Membrane Technology and Applications Complete Document
13.2.2.9 Electrodeionization Power Consumption The current is supplied by a power source capable of .... All EDI manufacturers limit the maximum dc rectifier voltage to 350–600 Vdc, in order to avoid the…
-
Boiler Water Treatment Principles and Practice
Electrodeionization is sometimes termed continuous electrodeionization (CEDI) or continuous deionization (CDI). .... mod- ular membrane sandwich arrangement, bounded by electrodes and linked to a direct current (DC) rectifier -controller.
-
4.2.08 -- Feature Article: Carbon Nanotubes And Superconductors To Replace The Silicon Chip
Diodes Releases SBR Rectifiers Targeting The Solar Panel Market. .... Continuous Electrodeionization CEDI System .
-
Membrane and Desalination Technologies
Electrodeionization (EDI) is a modification of conventional ED systems with IX resins installed in the ED stacks. .... An ED system requires huge amounts of direct current (DC); a rectifier is usually used to transform…
-
2.6.08 -- Feature Article: New Polymer Could Improve Semiconductor Manufacturing, Packaging
Diodes Incorporated recently announced the introduction of a one amp SBR rectifier in a 1.4mm x .... Continuous Electrodeionization CEDI System .
-
Solutions For The Power Generation Market: Evoqua Helps Provide High-Quality Water For Power Producers In Asia
…a Memcor ultrafiltration system, a Vantage reverse osmosis system and an Ionpure continuous electrodeionization system, for removing .... During electrochlorination, special transformer rectifiers provide DC power with high amperage for electrolysis of the seawater.
-
Advanced Physicochemical Treatment Technologies
Electrodeionization (EDI) is a modification of conventional ED systems with IX resins installed in the ED stacks. .... An ED system requires huge amounts of direct current (DC); a rectifier is usually used to transform…
-
E-Cell Standard Systems
…Cell and Ionics EDI technology, GE Water & Process Technologies is leading the way for Electrodeionization (EDI). .... 80 PVC Flanges:................................................................................ANSI Rectifier :.....................................................................
-
Membrane Technology and Applications 3rd Edition
Such electrodeionization systems can reduce most ionizable solutes to below ppb levels. .... of rectifier .
Indicates content that may require registration and/or purchase.