-
Supplier: Victaulic Co. of America
Description: Hand pump operation with a unique pivot arm design reduces handle effort Enhanced tracking rolls help to keep the pipe on the tool during the roll grooving process The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Power
-
Supplier: Victaulic Co. of America
Description: The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Roll changes are quick and easy, without removing shafts Enhanced tracking rolls help to keep the pipe on the tool during the roll grooving process Power Requirements: 220/440
-
Supplier: Victaulic Co. of America
Description: The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Support bases are required to groove 30″| DN750 and larger pipe sizes; each support base is 16″ | DN400 in height and corresponds with a range of allowable pipe sizes it can
-
-
Supplier: Victaulic Co. of America
Description: process The fully-motorized, semi-automatic, electrohydraulic tool comes complete with safety guards and safety foot switch Power Requirements: VE270FSD is provided with 110 volt, 15 amp power; VE271FSD is provided with 220 volt, 6 amp power Weight: 340 lbs. | 154 kg
-
Supplier: BLM GROUP USA Corporation
Description: DH2010VGP is the new automatic, all-electric, double head CNC-bending machine with 3D graphical interactive programming software (VGP3D). Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in
-
Supplier: SAE International
Description: An open-link locomotion module, comprising a driving wheel with an electric motor, a system of electro-hydraulic suspension, and an electro-hydraulic power steering system, is presented in this paper as the basis for the modular design of unmanned (robotic) ground vehicles. The open-link-type
-
Supplier: Froude, Inc.
Description: The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R&D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high speed
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Froude, Inc.
Description: The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Infineon Technologies AG
Description: The TLE7185-1E is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and combines it with typical automotive specific requirements.
- Peak Output Current: 0.35 amps
- Supply Voltage: 5.5 to 20 volts
- Production Status: Discontinued
- Features: Other
-
Supplier: BLM GROUP USA Corporation
Description: SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine offer
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Infineon Technologies AG
Description: The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. Like other Application Specific PMICs, TLE9243QK is a power
- Operating Temperature: -40 to 175 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-Dyas for the N05-A upstream gas processing platform, located in the Dutch North Sea. The Skilmatic SI intelligent self-contained electro-hydraulic (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
Sheet Metal Forming: Processes and Applications
The processes are electrohydraulic form- ing , explosive forming, and the hydropunch pro- cess.
-
ZSMFP2012P227
Hydraulic press Brake press Mechanical press Drop hammer Gas-actuated ram Explosive forming Magnetic forming Electrohydraulic forming Source: Ref 11.3 .
-
Electrode Erosion Observed in Electrohydraulic Discharges Used in Pulsed Sheet Metal Forming
Pulsed electrohydraulic forming (EHF) is an electrodynamic process based upon high-voltage discharge of capacitors between two electrodes positioned in a fluid-filled chamber.
-
ZASMHBA0005127
electrohydraulic forming , and electromagnetic forming.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32851/61462751-MIT.pdf?sequence=2
Electrohydraulic forming was used to biaxially stretch commercial Aluminum 5052 sheet metal workpieces at a high strain rate.
-
Analysis of Dynamic Loads on the Dies in High Speed Sheet Metal Forming Processes
In this paper, mathematically justified contact model recommendations are offered for the electrohydraulic forming (EHF) process.
-
Computer simulation of electrohydraulic sheet metal forming
V.A. Vagin, V.S. Mamutov, Mathematic simulation of electrohydraulic forming (in Russian), Simulation in Machine .
-
On the Forming of Metallic Parts through Electromagnetic and Electrohydraulic Processing
The electrohydraulic forming is exempt from this material constraint as the deformation is generated by a shock wave in a fluid through electric discharge in between the electrodes.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5517/ImbertBoyd_Jose.pdf?sequence=1
Several studies have indicated that the formability of aluminum increases when it is formed using high-speed processes like EMF or electrohydraulic forming [17,18,19,20,21,22,23,24].
-
Finite difference analysis of high-velocity plastic forming of shells
Among such processes are well known electrohydraulic forming (fig. 1 a), electromagnetic forming (fig. 1 .b) and electromagnetic forming by polyurethane (fig. 1 .c) that can be joined by common term <
.
Indicates content that may require registration and/or purchase.