-
Supplier: Accuris
Description: Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Boards
-
Supplier: Accuris
Description: Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Circuit Boards
-
Supplier: Accuris
Description: Performance Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Boards
-
-
Supplier: Technic, Inc.
Description: TechniPad ENEPIG provides a very stable true electroless palladium for gold wire bonding capability and better wear resistance for multiple contacts.
- Chemical / Composition: Electroless, Gold Plating, Nickel Plating - Hard
- Features: Other
-
Supplier: Accuris
Description: Specification for Electroless Nickel/Electroless Palladium Immersion Gold (ENEPIG) Plating for Printed Boards
-
Supplier: Technic, Inc.
Description: ENIG process designed for Pb-free reflow temperatures. Excellent solder joint strength. Equiaxal nickel grain structure.
- Chemical / Composition: Gold Plating, Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Replenishable PGC based immersion gold chemistry. It will deposit 2-4 microinches of gold on electroless nickel in 10 minutes. Techni IM Gold AT 6000 has a high tolerance for metallic contamination, yielding a longer bath life which lowers operating cost.
- Chemical / Composition: Gold Plating
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost
-
Supplier: Umicore Materials
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost
-
Supplier: Technic, Inc.
Description: The TechniPad SMT System is an advanced electroless nickel/immersion gold (ENIG) process that, with the addition of electroless palladium (ENEPIG), can provide a gold wire bondable surface and improve solderability of lead free assemblies. The process has
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel - immersion gold Electroless nickel – immersion gold (ENIG) is a flat, solderable, metallic finish on printed circuit boards and ceramic substrates. It serves to protect the copper from oxidation and ensures solderability and
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Ultrasonic Cleaning
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Recoating: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion silver and semi-autocatalytic gold plating Umicores´ silver and gold plating process (ISIG) provides customers a high performance nickel-free coating which meets most of the common assembly requirements like multiple solderability and bondability
-
IC Interconnect Components - National MM58274CV 20-Pin PLCC-to-16-Pin DIP Converter – RoHS-CompliantSupplier: Aries Electronics, Inc.
Description: over Electroless Ni) PINS: 1/2-hard Brass 360 per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] max. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08]
- Operating Temperature: 105 C
- Number of Contacts: 20 to 16
- Contacts Pitch: 2.54 mm
- Socket Type: DIP, PLCC
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Aries Electronics, Inc.
Description: IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE:
- Operating Temperature: 105 C
- Number of Contacts: 14 to 28
- Contacts Pitch: 0.4 to 0.6 mm
- Socket Type: DIP
-
Supplier: Aries Electronics, Inc.
Description: BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min.
- Current Rating: 1 amps
- Operating Temperature: 105 C
- Number of Contacts: 14 to 28
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-4524 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
- Operating Temperature: 105 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.3 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: MacDermid Alpha Electronics Solutions
Description: including Electroless Nickel/Immersion Gold (ENIG), silver, Organic Solderability Preservative (OSP), and immersion tin finishes.
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Liquid, Other
- Substrate Compatibility: Metal
-
Supplier: Voltage Multipliers, Inc.
Description: ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC
- AC Input Voltage (Vp-p): 600 volts
- DC Output Voltage: 3,000 volts
- Input Frequency: 10 to 100 kHz
- Output Current: 0 to 50 µA
Find Suppliers by Category Top
Featured Products Top
-
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
, identification of the material and the required thicknesses. Standard Flex Circuit Finishes Hot air solder level Immersion gold over electroless nickel (enig) Immersion tin (white tin) Electroplated soft or hard gold over electroplated nickel (both (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
integrated materials and chemistries to the electronics industry, is proud to support Shenzhen Moker with the installation of Affinity Flex. This deployment of a cyanide-free Electroless-Nickel-Immersion-Gold (ENIG) process represents an important advancement for flexible printed circuit board (FPCB (read more)
Browse Uncategorized Products Datasheets for MacDermid Alpha Electronics Solutions -
.) > Passivation and plating (electroless nickel, gold, tin, etc.) > High temp molded parts for autoclaving and sterilization > Variable spring tension & specialized hook bends > Color coded connectors and test lead or cable assemblies > Test Reports, testing, and (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Lead-free implementation: Reliability, alloy development, and new technology
ThelastpaperbyK.Zengetal.reports on the interfacial structures resulting from solder reaction with electroless nickel immersion gold plating .
-
Effects of Solder Paste Volume and Reflow Profiles on the Thermal Cycling Performance of Mixed SnAgCu/SnPb Solder Joints
The 20- mil (0.5-mm) diameter SAC305 (96.5Sn/3.0Ag/0.5Cu) solder spheres were attached to 0.3-mm diameter non-solder-mask- defined (NSMD) electroless nickel immersion gold plated pads on the substrate.
-
Effect of Gold Stud Bump Topology on Reliability of Flip Chip on Flex Interconnects
The bump topography is very similar to the electroless immersion nickel gold plated bumps.
-
Materials Processing Technology, ICAMMP2011 Complete Document
electroless nickel / immersion gold plating [C] .
-
The ELFNET Book on Failure Mechanisms, Testing Methods, and Quality Issues of Lead-Free Solder Interconnects
2003) Implementing a simple corrosion test method to detect ‘‘black pad’’ phenomenon in electroless nickel / immersion gold plating .
Indicates content that may require registration and/or purchase.