-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 0.75 lb force output, cylindrical, permanent magnet, reaction-type shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker
- Features: Other
-
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 10 lb force output, anodized aluminum center core
- Features: Other
-
Supplier: Cole-Parmer
Description: • Two-way sieving action effectively separates any dry material Sift heavy minerals, light organic samples, and fine pharmaceutical powders with this electromagnetic shaker. It has no motor and no moving parts—making it virtually maintenance free. The shaker provides a unique
- Features: Other
-
Supplier: Cole-Parmer
Description: • Two-way sieving action effectively separates any dry material Sift heavy minerals, light organic samples, and fine pharmaceutical powders with this electromagnetic shaker. It has no motor and no moving parts—making it virtually maintenance free. The shaker provides a unique
- Features: Other
-
Description: 3 Axis High Frequency Electromagnetic Vibration Shaker is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: The Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN is the ideal instrument for quantitative particle size analysis according to the known and proven sieving method. The particle size distribution of solids and suspensions of all kinds can be measured through dry or wet sieving with woven test
- Maximum Load: 2 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: test equipment monitoring according to ISO 9001 and much more. Areas of application The Vibratory Sieve Shaker ANALYSETTE 3 PRO is the ideal instrument for quantitative particle size analysis according to the known and proven sieving method. The particle size distribution of solids and
- Maximum Load: 2 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: Spectral Dynamics, Inc.
Description: The M1600W Modal Shaker The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its
- Peak Sinusoidal Force: 44.96 lbs
- Frequency Range: 4,500 Hz
- Displacement: 0.75590592 inch
- Peak Acceleration: 80 g
-
Supplier: Gilson Company, Inc.
Description: The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and
-
Supplier: Cole-Parmer
Description: • Quiet, electromagnetic vibratory action for small samples • 0 to 100% amplitude control for fine particle separation This sieve shaker accommodates up to seven full-height 3''-diameter sieves and is ideal for small samples of chemicals, minerals, pharmaceuticals, powered metals,
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and
-
Supplier: Gilson Company, Inc.
Description: The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and
-
Supplier: Gilson Company, Inc.
Description: • Quiet, electromagnetic vibratory action. • 0-100% amplitude control. • Switchable tapping action. • Precise digital timing. The Gilson Performer III’s compact size, small footprint, and quiet operation make it a very efficient instrument for dry powder separations of small samples. 3in
-
Description: applies to transducers such as loudspeakers, headphones, shakers, and other actuators using either an electro-dynamical or electro-magnetic motor coupled with a mechanical suspension. The measurement results are needed for engineering design purposes and for quality control.
-
Description: electromagnetic vibration testing machine is dedicated to high quality, high performance and high reliability, precision and accuracy, and convenient operation. It is a test platform that meets all kinds of test specifications, and can be executed including IEC, MIL-STD, JIS, ASTM and other
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength
- Peak Sinusoidal Force: 674.4 to 6,744 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: CSA Group
Description: IEC 62458:2010(E) applies to transducers such as loudspeaker drive units, loudspeaker systems, headphones, micro-speakers, shakers and other actuators using either an electro-dynamical or electro-magnetic motor coupled with a mechanical suspension. The large signal behaviour of the transducer
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Mortars and grinding balls are offered in 6 different materials and must be ordered as accessories. The PULVERISETTE 0 can also be converted to a Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN for dry and wet sieving.
- Capacity: 0.000035314670637870094 to 0.00035314670637870096 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
Find Suppliers by Category Top
Featured Products Top
-
As test specimens become larger and heavier, conventional air-cooled shakers can face increasing challenges in heat dissipation, operating stability, and test capacity. For demanding vibration tests, engineers need not only high excitation force, but also reliable (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Finite-element-model Updating Using Computional Intelligence Techniques
Figure 1.2 shows three major components of the measurement procedure employed: • The excitation of the structure: a modal hammer is used to excite the structure e.g., a cylinder or an electromagnetic shaker can be used to excite the cylinder.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6333/KIM-DISSERTATION.pdf?sequence=1
… Tip Used in the Seismic Cone in this Research; Dimensions follow the Ideal Dimension of ASTM D5778-07 ...........................................................................................................52 Figure 3.10: Geophones in Seismic Cone Calibrated Using an Accelerometer and Proximitor as references on an Electromagnetic Shaker ..................53 Figure 3.11 …
-
Modal Analysis Topics, Volume 3
A Study of Mechanical Impedance in Mechanical Test Rigs Performing Endurance Testing Using Electromagnetic Shakers .
-
Piezoelectric Energy Harvesting
The bimorph cantilever is clamped onto a small electromagnetic shaker (TMC Model TJ-2).
-
Non-Contact Eddy Current Excitation Method for Vibration Testing
In the present study, a permanent magnet will be mounted to the tip of an electromagnetic shaker such that the motion of the magnet relative to the structure will cause a time changing field and the formation of eddy currents.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22553/Park_washington_0250E_10899.pdf?sequence=1&isAllowed=y
(a) Assembly system consists of a water container on a linear electromagnetic shaker , and a stepper motor.
-
Modeling the dynamics of removable and reusable piezoelectric patch-type actuators
For example, an electromagnetic shaker could be used to actuate a structure, and the experimentalist could determine from that information the desired piezoelectric actuator location.
-
http://www.scientific.net/AMM.13-14.281.pdf
A selection of blades, both industrial examples and simplified planar laboratory specimens, are excited at their natural vibration frequencies using both electromagnetic shakers and piezoelectric stack actuators, in order to develop a cyclic displacement of the blade surface and hence a cyclic …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5952/02Jun_Cahill.pdf?sequence=1
The Wilcoxon Research Model F4 Electromagnetic Shaker ..........................
-
Topics in Modal Analysis II, Volume 6
For the base excitation, the hair and mounting material were placed in an aluminum fixture, which was then attached to a Labworks ET 132–2 electromagnetic shaker , using the attached mounting screw.
Indicates content that may require registration and/or purchase.