Products/Services for Electromechanical Drives Vibrator

  • Industrial Vibrators-Image
    Industrial Vibrators - (155 companies)
    Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid...
    Configuration: Power
    Vibrator Motion / Type
    Features
  •  
    Electromechanical Timers - (198 companies)
    ...that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs. How Electromechanical Timers Work. Some electromechanical timers, such as the turn signals or flashers...
  • Electromechanical Relays-Image
    Electromechanical Relays - (952 companies)
    Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries...
  •  
    Electromechanical Counters - (135 companies)
    Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
  • Servo Drives-Image
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  •  
    Index Drives - (23 companies)
    Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives. Index drives are used to start and stop a table...
  •  
    Slewing Drives - (24 companies)
    Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems...
  •  
    Electrical and Electromechanical Assembly Services - (1171 companies)
    Electrical and electromechanical assembly services provide board-level assembly, chassis and rack panel wiring, and front panel assembly. Typically, suppliers provide the complete turnkey production of electronic and electromechanical finished...
  •  
    AC Motor Drives - (837 companies)
    AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals...
  •  
    Top Drives - (19 companies)
    Top drives are suspended mechanical devices that provide torque to the drill string and serve as an alternative to the use of a Kelly drive or rotary table. Top drives are suspended mechanical drives that provide clockwise torque to the drill string...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire